- Manufacturer
- Connector Type
- Mounting Type
- Series
- Pitch
- Number of Positions
- Number of Rows
- Current Rating
- Packaging
- Termination
- Mount
- Reach Compliance Code
- Flammability Rating
Attribute column
Categories
Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material - Insulation | Base Product Number | Mfr | Package | Product Status | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Number of Rows | Current Rating (Amps) | Pitch | Style | Number of Positions Loaded | Contact Finish | Termination Style | Level, Class | Product | Mounting Angle | Features | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 598447032000031 KYOCERA | In Stock | - | - | - | Thermoplastic, Glass Filled | - | KYOCERA AVX | Bulk | Obsolete | -65°C ~ 125°C | 8447 | Solder | - | - | 32 | 2 | 5.5A | - | - | - | Gold | - | - | - | - | - | - | UL94 V-0 | ||
![]() 128457048002025 KYOCERA | In Stock | - | - | Through Hole, Right Angle | Polyester Thermoplastic, Glass Filled | - | KYOCERA AVX | Bulk | Active | -65°C ~ 125°C | 8457 | Solder | Header, Male Pins | - | 48 | 3 | 3A | 0.100 (2.54mm) | C/2 (1/2 C) | All | Gold | - | 2 | - | - | - | - | UL94 V-0 | ||
![]() 364914-E TE Connectivity | 24 | - | - | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | - | TE Connectivity Erni | Tray | Active | -55°C ~ 125°C | DIN | Solder | Header, Male Pins | Type C | 64 | 2 | - | 0.100 (2.54mm) | C | All | Gold | Solder Pin | 2 | Headers | Right Angle | - | - | UL94 V-0 | ||
![]() 461-105-370-121 EDAC | In Stock | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 496-132-341-611 EDAC | In Stock | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 493-108-241-121 EDAC | In Stock | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 108456015002169 KYOCERA | In Stock | - | - | Panel Mount | Polycarbonate, Glass Filled | - | KYOCERA AVX | Bulk | Obsolete | -65°C ~ 125°C | 8456 | Quick Connect | Header, Male Blades | - | 15 (Power) | 2 | 15A | 0.400 (10.16mm) | H 15 | All | Gold | - | 1 | - | - | - | - | - | ||
![]() 9042M6FBR99X90X Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 494-064-260-612 EDAC | In Stock | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 493-105-240-121 EDAC | In Stock | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 461-116-621-121 EDAC | In Stock | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0522990322 Molex | In Stock | - | - | - | - | 052299 | Molex | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 496-124-221-321 EDAC | In Stock | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 493-110-322-112 EDAC | In Stock | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 493-116-222-122 EDAC | In Stock | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 108458064001025 KYOCERA | In Stock | - | - | Through Hole, Right Angle | Polyester Thermoplastic, Glass Filled | - | KYOCERA AVX | Bulk | Active | -65°C ~ 125°C | 8458 | Press-Fit | Header, Male Pins | - | 64 | 2 | 3A | 0.100 (2.54mm) | B | All | Gold | - | 2 | - | - | - | - | UL94 V-0 | ||
![]() 168457096007025 KYOCERA | In Stock | - | - | Through Hole | Polyester Thermoplastic, Glass Filled | - | KYOCERA AVX | Bulk | Active | -65°C ~ 125°C | 8457 | Solder | Header, Male Pins | - | 96 | 3 | 3A | 0.100 (2.54mm) | C | All | Gold | - | 2 | - | - | Board Lock | - | UL94 V-0 | ||
![]() 228458096008025 KYOCERA | In Stock | - | - | Through Hole | Polyester Thermoplastic, Glass Filled | - | KYOCERA AVX | Bulk | Active | -65°C ~ 125°C | 8458 | Press-Fit | Receptacle, Female Sockets | - | 96 | 3 | 3A | 0.100 (2.54mm) | C | All | - | - | 2 | - | - | - | - | UL94 V-0 | ||
![]() 0365050027 Molex | In Stock | - | - | - | - | 036505 | Molex | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 208477064012025 KYOCERA | In Stock | - | - | Through Hole, Right Angle | Polyester Thermoplastic, Glass Filled | - | KYOCERA AVX | Bulk | Active | -65°C ~ 125°C | 8477 | Solder | Receptacle, Female Sockets | - | 64 | 2 | 3A | 0.100 (2.54mm) | Q | All | Gold | - | 2 | - | - | - | - | UL94 V-0 |