- Manufacturer
- Connector Type
- Mounting Type
- Series
- Pitch
- Number of Positions
- Number of Rows
- Current Rating
- Packaging
- Termination
- Mount
- Reach Compliance Code
- Flammability Rating
Attribute column
Categories
Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material - Insulation | Base Product Number | Mfr | Package | Product Status | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Number of Rows | Current Rating (Amps) | Pitch | Style | Number of Positions Loaded | Contact Finish | Level, Class | Features | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 208477096002049 KYOCERA | In Stock | - | - | Through Hole, Right Angle | Polyester Thermoplastic, Glass Filled | - | KYOCERA AVX | Bulk | Obsolete | -65°C ~ 125°C | 8477 | Solder | Receptacle, Female Sockets | 96 | 3 | 3A | 0.100 (2.54mm) | R | All | Gold | 1 | - | - | UL94 V-0 | ||
![]() 208447048005025 KYOCERA | In Stock | - | - | Surface Mount | Polymer Thermoplastic, Glass Filled | - | KYOCERA AVX | Bulk | Active | -65°C ~ 125°C | 8447 | Solder | Receptacle, Female Sockets | 48 | - | 5.5A | - | - | - | Gold | - | - | - | UL94 V-0 | ||
![]() 598457048000115 KYOCERA | In Stock | - | - | - | Polyester Thermoplastic, Glass Filled | - | KYOCERA AVX | Bulk | Obsolete | -65°C ~ 125°C | 8457 | Solder | - | 48 | - | 3A | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() 598456015000002 KYOCERA | In Stock | - | - | Through Hole | Polycarbonate, Glass Filled | - | KYOCERA AVX | Bulk | Active | -65°C ~ 125°C | 8456 | Solder | Receptacle, Female Blade Sockets | 15 | 2 | 15A | 0.400 (10.16mm) | H 15 | All | Gold | 1 | - | - | - | ||
![]() 108477096006001 KYOCERA | In Stock | - | - | Through Hole | Polyester Thermoplastic, Glass Filled | - | KYOCERA AVX | Bulk | Obsolete | -65°C ~ 125°C | 8477 | Solder | Header, Male Pins | 96 | 3 | 3A | 0.100 (2.54mm) | R | All | - | 3 | - | - | UL94 V-0 | ||
![]() 108478048001025 KYOCERA | In Stock | - | - | Through Hole | Polyester Thermoplastic, Glass Filled | - | KYOCERA AVX | Bulk | Obsolete | -65°C ~ 125°C | 8478 | Press-Fit | Header, Male Pins | 48 | 3 | 3A | 0.100 (2.54mm) | R/2 (1/2 R) | All | Gold | 2 | - | - | UL94 V-0 | ||
![]() 168457096008050 KYOCERA | In Stock | - | - | Through Hole, Right Angle | Polyester Thermoplastic, Glass Filled | - | KYOCERA AVX | Bulk | Active | -65°C ~ 125°C | 8457 | Solder | Header, Male Pins | 96 | 3 | 3A | 0.100 (2.54mm) | C | 64 | Gold | 1 | Board Lock | - | UL94 V-0 | ||
![]() 0522990500 Molex | In Stock | - | - | - | - | 052299 | Molex | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 108457064001025 KYOCERA | In Stock | - | - | Through Hole | Polyester Thermoplastic, Glass Filled | - | KYOCERA AVX | Bulk | Obsolete | -65°C ~ 125°C | 8457 | Solder | Header, Male Pins | 64 | 2 | 3A | 0.100 (2.54mm) | B | All | Gold | 2 | - | - | UL94 V-0 | ||
![]() 496-148-681-313 EDAC | In Stock | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 208457048005025 KYOCERA | In Stock | - | - | Through Hole | Polyester Thermoplastic, Glass Filled | - | KYOCERA AVX | Bulk | Obsolete | -65°C ~ 125°C | 8457 | Solder | Receptacle, Female Sockets | 48 | 3 | 3A | 0.100 (2.54mm) | C/2 (1/2 C) | All | Gold | 2 | - | - | UL94 V-0 | ||
![]() 108457048002050 KYOCERA | In Stock | - | - | Through Hole, Right Angle | Polyester Thermoplastic, Glass Filled | - | KYOCERA AVX | Bulk | Obsolete | -65°C ~ 125°C | 8457 | Solder | Header, Male Pins | 48 | 3 | 3A | 0.100 (2.54mm) | C/2 (1/2 C) | 32 | - | 1 | - | - | UL94 V-0 | ||
![]() 0365200001 Molex | In Stock | - | - | - | - | 036520 | Molex | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 496-148-280-311 EDAC | In Stock | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 122B11109X CONEC CORPORATION | In Stock | - | - | - | - | - | Conec | Box | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 462-020-360-212 EDAC | In Stock | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 494-016-360-622 EDAC | In Stock | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 496-132-341-111 EDAC | In Stock | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 493-196-341-311 EDAC | In Stock | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 108457032001025 KYOCERA | In Stock | - | - | Through Hole | Polyester Thermoplastic, Glass Filled | - | KYOCERA AVX | Bulk | Active | -65°C ~ 125°C | 8457 | Solder | Header, Male Pins | 32 | 2 | 3A | 0.100 (2.54mm) | B/2 (1/2 B) | All | Gold | 2 | - | - | UL94 V-0 |