- Manufacturer
- Connector Type
- Mounting Type
- Series
- Pitch
- Number of Positions
- Number of Rows
- Current Rating
- Packaging
- Termination
- Mount
- Reach Compliance Code
- Flammability Rating
Attribute column
Categories
Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Name of Rows Loaded | Terminal Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 8 Weeks | CABLE | LOCKING | 0.771 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | BPS8B21FLD0C0Z1LF | BPS8 | - | - | 3 | 125 °C | -40 °C | ROHS COMPLIANT | Active | 5.64 | Yes | e4 | Yes | EAR99 | BOARD EURO CONNECTOR | LATCHED, STANDARD: DIN 41612 | 8536.69.40.40 | Headers and Edge Type Connectors | NO | YES | NO | NO | NO | GENERAL PURPOSE | 21 | - | compliant | UL | COMMERCIAL | - | - | - | 0.492 inch | FEMALE | 94V-0 | 1.339 inch | 1.5 A | SQ PIN-SKT | 15 mΩ | 1000000000 Ω | 0.1 inch | - | IDC | POLARIZED HOUSING | 1400VAC V | - | 500 Cycles | - | - | 1.0008 N | .199882 N | 0.1 inch | - | A,B,C | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | CABLE | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | BPS8B09FLD2C0E9LF | - | - | - | 3 | - | - | ROHS COMPLIANT | Active | 5.67 | Yes | - | Yes | - | BOARD EURO CONNECTOR | LATCHED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | - | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | IDC | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | FCI | - | Amphenol FCi | 8609378B194755E3LF | 8609 | STRAIGHT | - | 3 | - | - | LEAD FREE | Active | 5.18 | - | - | - | EAR99 | BOARD EURO CONNECTOR | - | 8536.69.40.40 | - | NO | YES | NO | NO | YES | GENERAL PURPOSE | 80 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 86093487313745E1LF | - | RIGHT ANGLE | - | 3 | - | - | ROHS COMPLIANT | Active | 5.47 | Yes | - | - | - | BOARD EURO CONNECTOR | STANDARD: DIN 41612 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 48 | 2.54 mm | compliant | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 86093967113H55STLF | - | RIGHT ANGLE | - | 3 | - | - | ROHS COMPLIANT | Active | 5.75 | Yes | - | - | EAR99 | BOARD EURO CONNECTOR | STANDARDS: DIN 41612, IEC 603-2 | 8536.69.40.40 | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | 96 | 2.54 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 86094648194765E3LF | - | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.25 | Yes | - | - | EAR99 | BOARD EURO CONNECTOR | STANDARD: DIN 41612 | 8536.69.40.40 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 64 | 2.54 mm | compliant | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 9 Weeks | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 86092326314745E1LF | - | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | Active | 5.77 | Yes | - | - | - | BOARD EURO CONNECTOR | STANDARD: DIN 41612 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 32 | 2.54 mm | compliant | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 86093428813740NKLF | - | RIGHT ANGLE | - | 3 | - | - | ROHS COMPLIANT | Active | 5.67 | Yes | - | - | EAR99 | BOARD EURO CONNECTOR | STANDARD: DIN 41612 | 8536.69.40.40 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 42 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | - | - | NOT SPECIFIED | - | FCI | - | Amphenol FCi | 8609360C113765E1LF | 8609 | RIGHT ANGLE | - | 3 | - | - | LEAD FREE | Active | 5.36 | - | - | - | EAR99 | BOARD EURO CONNECTOR | STANDARD: DIN 41612, TERMINAL PITCH FOR POWER CONTACTS: 7.62 MM | 8536.69.40.40 | - | NO | YES | NO | NO | YES | GENERAL PURPOSE | 60 | 2.54 mm | compliant | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 86093397313H50BYLF | - | RIGHT ANGLE | - | 3 | - | - | LEAD FREE | Active | 5.46 | Yes | - | - | EAR99 | BOARD EURO CONNECTOR | - | 8536.69.40.40 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 39 | 2.54 mm | compliant | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | FCI | - | Amphenol FCi | 86094327113758ARLF | 8609 | RIGHT ANGLE | - | 2 | - | - | LEAD FREE | Active | 5.31 | - | e3 | - | EAR99 | BOARD EURO CONNECTOR | - | 8536.69.40.40 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 32 | 2.54 mm | compliant | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | MATTE TIN (295) OVER NICKEL | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 86093968813785V1LF | - | RIGHT ANGLE | - | 3 | - | - | LEAD FREE | Active | 5.66 | Yes | - | - | - | BOARD EURO CONNECTOR | STANDARD: DIN 41612 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 96 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 86094327313765E1LF | - | RIGHT ANGLE | - | 2 | - | - | ROHS COMPLIANT | Active | 5.25 | Yes | - | - | EAR99 | BOARD EURO CONNECTOR | STANDARD: DIN 41612 | 8536.69.40.40 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 32 | 2.54 mm | compliant | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | - | LOCKING | 3.74 inch | AU ON NI | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 86094648115755E1LF | - | - | ONE | 2 | 125 °C | -55 °C | - | Active | 5.77 | Yes | - | - | - | BOARD EURO CONNECTOR | - | - | Headers and Edge Type Connectors | - | YES | - | NO | NO | GENERAL PURPOSE | 64 | - | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | - | 0.417 inch | FEMALE | - | 0.457 inch | 2 A | SQ PIN-SKT | 20 mΩ | 1000000000000 Ω | 0.1 inch | RECEPTACLE | WIRE WRAP | POLARIZED HOUSING | - | 5.08 mm | 400 Cycles | - | RECTANGULAR | .9452 N | .139 N | 0.2 inch | GRAY | A,C | 0.516 inch | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 86093967113765E1LF | - | RIGHT ANGLE | - | 3 | - | - | LEAD FREE | Active | 1.82 | Yes | - | - | - | BOARD EURO CONNECTOR | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 96 | 2.54 mm | compliant | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 86093487313765ELF | - | RIGHT ANGLE | - | 3 | - | - | LEAD FREE | Active | 4.9 | Yes | - | - | - | BOARD EURO CONNECTOR | STANDARD: DIN 41612 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 48 | 2.54 mm | compliant | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | - | - | FCI | - | Amphenol FCi | 86093967896795LF | 8609 | STRAIGHT | - | 3 | - | - | LEAD FREE | Active | 5.25 | - | - | - | EAR99 | BOARD EURO CONNECTOR | - | 8536.69.40.40 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 96 | 2.54 mm | compliant | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - |