- Manufacturer
- Connector Type
- Mounting Type
- Series
- Pitch
- Number of Positions
- Number of Rows
- Current Rating
- Packaging
- Termination
- Mount
- Reach Compliance Code
- Flammability Rating
Attribute column
Categories
Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material - Insulation | Base Product Number | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Number of Rows Loaded | Package | Package Description | Part # Aliases | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Tradename | Operating Temperature | Series | JESD-609 Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Number of Rows | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Style | Number of Positions Loaded | Reach Compliance Code | Contact Finish | Termination Style | Number of Contacts | Mating Information | Contact Gender | UL Flammability Code | Body/Shell Style | Termination Type | Contact Finish Termination | Product Type | Level, Class | Product | Mounting Angle | Features | Product Category | Length | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 8 Weeks | - | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 86093968813745V1LF | - | - | RIGHT ANGLE | 3 | - | LEAD FREE | - | Active | - | 5.34 | - | Yes | - | - | - | - | - | - | BOARD EURO CONNECTOR | - | - | - | STANDARD: DIN 41612 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | - | 96 | - | 2.54 mm | - | - | - | compliant | - | - | - | - | FEMALE | 94V-0 | RECEPTACLE | SOLDER | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | - | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 86093457313750CSLF | - | - | RIGHT ANGLE | 3 | - | LEAD FREE | - | Active | - | 2.34 | - | Yes | - | - | - | - | - | - | BOARD EURO CONNECTOR | - | - | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | - | 45 | - | 2.54 mm | - | - | - | compliant | - | - | - | - | MALE | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 9 Weeks | - | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 86092646115765E1LF | - | - | STRAIGHT | 2 | - | LEAD FREE | - | Active | - | 5.21 | - | Yes | - | - | - | - | - | EAR99 | BOARD EURO CONNECTOR | - | - | - | - | 8536.69.40.40 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | - | 64 | - | 2.54 mm | - | - | - | compliant | - | - | - | - | FEMALE | 94V-0 | RECEPTACLE | WIRE WRAP | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | - | BOARD | - | - | - | GOLD OVER NICKEL | COPPER ALLOY | - | FCI | Amphenol FCi | 86094648114785V1LF | - | - | STRAIGHT | 2 | - | LEAD FREE | - | Active | - | 5.2 | - | Yes | - | - | - | - | - | EAR99 | BOARD EURO CONNECTOR | - | - | - | STANDARD: DIN 41612 | 8536.69.40.40 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | - | 64 | - | 2.54 mm | - | - | - | compliant | - | - | - | - | FEMALE | 94V-0 | RECEPTACLE | SOLDER | Pure Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | ||
![]() XC5H-4822-A Omron | 68 |
| - | - | - | - | - | - | Omron Electronics | - | - | 50 | - | Omron | - | - | - | - | - | - | - | XC5H4822ABYOMR | - | - | - | Details | - | - | - | XC5 | - | - | - | - | - | - | - | - | - | Backplane Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN 41612 Connectors | - | - | - | - | DIN 41612 Connectors | - | - | - | ||
![]() XC5B-5031-0A Omron | 130 |
| - | - | - | - | - | - | Omron Electronics | - | - | 40 | - | Omron | - | - | - | - | - | - | - | XC5B50310ABYOMR | - | - | - | Details | - | - | - | XC5 | - | - | - | - | - | - | - | - | - | Backplane Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN 41612 Connectors | - | - | - | - | DIN 41612 Connectors | - | - | - | ||
![]() 413170-E TE Connectivity | 73 |
| - | - | - | Panel Mount | Polycarbonate, Glass Filled | - | - | - | - | - | - | - | - | - | TE Connectivity Erni | - | - | Tray | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | - | - | Quick Connect - 0.250 (6.3mm) | - | Receptacle, Female Blade Sockets | Type H15 | 15 (Power) | 2 | - | - | - | - | - | - | - | - | - | - | 0.300 (7.62mm) | - | - | - | - | H 15 | All | - | Gold | Faston | - | - | - | - | - | - | - | - | 1 | Receptacles | Straight | - | - | - | - | UL94 V-0 | ||
![]() 284259-E TE Connectivity | 64 |
| - | - | - | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | TE Connectivity Erni | - | - | Tray | - | - | - | Active | - | - | - | - | -55°C ~ 125°C | DIN | - | Solder | - | Receptacle, Female Sockets | Type R | 64 | 2 | - | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | - | - | R | All | - | Gold | Solder Pin | - | - | - | - | - | - | - | - | 2 | Receptacles | Right Angle | - | - | - | - | UL94 V-0 | ||
![]() 86094647894765CELF Amphenol | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Press-Fit | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | Straight | - | 11.1 mm | - | - | - | - | - | 64 | - | - | - | - | - | - | - | - | - | - | - | - | 95 mm | - | - | ||
![]() 496-116-673-121 EDAC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | - | Bulk | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1AB001520004 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09031248901 HARTING | 29 |
| - | - | - | - | - | - | HARTING | - | - | 200 | - | HARTING | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | Backplane Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN 41612 Connectors | - | - | - | - | DIN 41612 Connectors | - | - | - | ||
![]() 09063162511 HARTING | In Stock | - | - | - | - | - | - | - | HARTING | - | - | 20 | - | HARTING | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN-Power | - | DIN 41612 | - | - | - | - | - | - | - | - | - | Backplane Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN 41612 Connectors | - | - | - | - | DIN 41612 Connectors | - | - | - | ||
![]() 464-116-622-113 EDAC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | - | Bulk | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 461-132-240-111 EDAC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | - | Bulk | - | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | - | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 86094328813748V1LF | - | - | RIGHT ANGLE | 2 | - | LEAD FREE | - | Active | - | 5.67 | - | Yes | - | - | - | - | - | - | BOARD EURO CONNECTOR | - | - | - | STANDARD: DIN 41612 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | - | 64 | - | 2.54 mm | - | - | - | compliant | - | - | - | - | FEMALE | 94V-0 | RECEPTACLE | SOLDER | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | BOARD | - | - | - | - | - | - | FCI | Amphenol FCi | 86093488397755000A | 8609 | - | STRAIGHT | 3 | - | - | - | Active | - | 5.69 | - | - | - | - | - | e0 | - | - | BOARD EURO CONNECTOR | - | - | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | - | 48 | - | 2.54 mm | - | - | - | compliant | - | - | - | - | FEMALE | - | - | PRESS FIT | TIN LEAD | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | - | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 86094648194745E3LF | - | - | STRAIGHT | 2 | - | LEAD FREE | - | Active | - | 5.25 | - | Yes | - | - | - | - | - | - | BOARD EURO CONNECTOR | - | - | - | STANDARD: DIN 41612 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | - | 64 | - | 2.54 mm | - | - | - | compliant | - | - | - | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | RECEPTACLE | PRESS FIT | - | - | - | - | - | - | - | - | - | - |