- Manufacturer
- Connector Type
- Mounting Type
- Series
- Pitch
- Number of Positions
- Number of Rows
- Current Rating
- Packaging
- Termination
- Mount
- Reach Compliance Code
- Flammability Rating
Attribute column
Categories
Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Housing Material | Contact Materials | Maximum Operating Temperature | Minimum Operating Temperature | Series | Type | Number of Positions | Number of Rows | Pitch | Current Rating | Termination Style | Accessory Type | Product | Mounting Angle |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2021601202 HARTING | In Stock | - | - | Gold | - | Copper Alloy | - | - | har-bus 64 | Har-Bus 64 | 160 Position | 5 Row | 2.54 mm | 1 A | Press Fit | - | Receptacles | Straight | ||
![]() 9060007422 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | Contacts | - | ||
![]() 9731326903 HARTING | 10000 | - | - | - | - | Copper Alloy | - | - | - | Type R | - | - | - | - | - | - | - | - | ||
![]() 9731246907 HARTING | In Stock | - | - | Gold | - | Copper Alloy | - | - | DIN-Signal M | Type M | 32 Position | 3 Row | 2.54 mm | 2 A | Wire Wrap | - | Headers | Straight | ||
![]() 9734962804 HARTING | In Stock | - | - | - | - | - | - | - | DIN-Signal R | - | - | - | - | - | - | - | - | - | ||
![]() 9020009901 HARTING | In Stock | - | - | - | Plastic | - | - | - | - | Coding Key | - | - | - | - | - | Code Key | Accessories | - | ||
![]() 9033966951 HARTING | In Stock | - | - | Gold | - | Copper Alloy | - | - | DIN-Signal C | Type C | 96 Position | 3 Row | 2.54 mm | 2 A | Solder Pin | - | Headers | Right Angle | ||
![]() 9052486851 HARTING | In Stock | - | - | Gold | Polybutylene Terephthalate (PBT) | Copper Alloy | + 105 C | - 40 C | DIN-Power E | Type E | 48 Position | 3 Row | 5.08 mm | 6 A | Press Fit | - | Receptacles | Straight | ||
![]() 9221326922 HARTING | In Stock | - | - | - | - | - | - | - | DIN-Signal 2B | 2B | 32 Position | 2 Row | 2.54 mm | 2 A | Solder | - | Headers | Straight | ||
![]() 9195147323 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9185147914800 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9062322894 HARTING | In Stock | - | - | - | - | - | - | - | DIN-Power F | - | - | - | - | - | - | - | - | - | ||
![]() 9061482932 HARTING | In Stock | - | - | - | - | - | - | - | - | F | 48 Position | - | - | - | - | - | Connectors | - | ||
![]() 9063486921 HARTING | In Stock | - | - | Gold | - | Copper Alloy | - | - | DIN-Power F | Type F | 48 Position | 3 Row | 2.54 mm | 6 A | Solder Pin | - | Headers | Right Angle | ||
![]() 9062152856222 HARTING | In Stock | - | - | Silver | Thermoplastic (TP) | Copper Alloy | + 125 C | - 55 C | - | Type H | 15 Position | 2 Row | 7.62 mm, 10.16 mm | 15 A | Press Fit | - | Connectors | Straight | ||
![]() 9062322821 HARTING | In Stock | - | - | Gold | - | Copper Alloy | - | - | DIN-Power F | Type F | 32 Position | 3 Row | 5.08 mm | 6 A | Wire Wrap | - | Receptacles | Straight | ||
![]() 9060317921 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9060480506 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9053326931 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9031836971 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |