- Manufacturer
- Connector Type
- Mounting Type
- Series
- Pitch
- Number of Positions
- Number of Rows
- Current Rating
- Packaging
- Termination
- Mount
- Reach Compliance Code
- Flammability Rating
Attribute column
Categories
Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Housing Material | Material - Insulation | Base Product Number | Insulation Materials | Mfr | Package | Product Status | RoHS | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Current Rating (Amps) | Pitch | Style | Number of Positions Loaded | Current Rating | Contact Finish | Termination Style | Number of Contacts | Insulation Resistance | Level, Class | Product | Mounting Angle | Features | Contact Finish Thickness | Material Flammability Rating | Radiation Hardening | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 496-148-280-313 EDAC | In Stock | - | - | - | - | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 78345396800063 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 78345290804062 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 496-148-621-323 EDAC | In Stock | - | - | - | - | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | 17 |
| - | - | - | - | - | - | - | - | 3M | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() V42254B1200D325 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 462-020-660-212 EDAC | In Stock | - | - | - | - | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 208447032007025 KYOCERA | In Stock | - | - | Gold | Surface Mount, Through Hole | Surface Mount | Thermoplastic | Polymer Thermoplastic, Glass Filled | - | Polymer | KYOCERA AVX | Bulk | Active | Compliant | -65°C ~ 125°C | 8447 | Solder | Receptacle | - | 32 | 125 °C | -65 °C | 2 | 5.5A | 5.08 mm | - | - | 5.5 A | Gold | - | 32 | 5 GΩ | - | - | - | - | - | UL94 V-0 | No | UL94 V-0 | Lead Free | ||
![]() 5159909321194110 Amphenol | In Stock | - | - | - | - | - | - | - | 5159909321 | - | Amphenol ICC (FCI) | Bulk | Obsolete | - | - | 5159 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 608489020005049 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6-2271082-0 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 493-110-381-112 EDAC | In Stock | - | - | - | - | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 493-130-241-312 EDAC | In Stock | - | - | - | - | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 496-116-681-111 EDAC | In Stock | - | - | - | - | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 493-124-221-322 EDAC | In Stock | - | - | - | - | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 461-105-373-121 EDAC | In Stock | - | - | - | - | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 354163-E TE Connectivity | 17 |
| - | - | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | TE Connectivity Erni | Tray | Active | - | -55°C ~ 125°C | DIN | Solder | Receptacle, Female Sockets | Type M | 32 (24 + 8 Power) | - | - | 3 | - | 0.100 (2.54mm) | M | All | - | Gold | Solder Pin | - | - | 1 | Receptacles | Straight | - | - | UL94 V-0 | - | - | - | ||
![]() 493-164-622-612 EDAC | In Stock | - | - | - | - | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 493-148-321-321 EDAC | In Stock | - | - | - | - | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 496-148-222-311 EDAC | In Stock | - | - | - | - | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |