- Manufacturer
- Connector Type
- Mounting Type
- Series
- Pitch
- Number of Positions
- Number of Rows
- Current Rating
- Packaging
- Termination
- Mount
- Reach Compliance Code
- Flammability Rating
Attribute column
Categories
Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Housing Material | Material - Insulation | Approvals | Base Product Number | Base/Housing Material | Body Orientation | Brand | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Insulation Materials | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Maximum Voltage | Mfr | Mounting | Mounting Styles | Number of Contact Rows | Operating Temp Range | Package | Pitch (mm) | Pitch Spacing | Product Depth (mm) | Product Status | RoHS | Rows Loaded | Termination Method | Unit Weight | Voltage Rating Max | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Subcategory | Current Rating (Amps) | Pitch | Shielding | Style | Number of Positions Loaded | Current Rating | Contact Finish | Termination Style | Number of Contacts | Housing Color | Wire Gauge | Configuration | Speed | Diode Type | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Specifications | Capacitance @ Vr, F | Current Rating (Max) | Level, Class | Product | Mounting Angle | Features | Product Category | Product Length | IP Rating | Product Length (mm) | Length | Contact Finish Thickness | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 228458096001037 KYOCERA | In Stock | - | - | - | - | Through Hole | - | - | - | - | Polyester Thermoplastic, Glass Filled | - | - | - | - | - | - | - | - | - | Honeywell-Microswitch | BZ-2RQ9-A2 | - | KYOCERA AVX | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | -65°C ~ 125°C | - | 8458 | - | - | Press-Fit | Receptacle, Female Sockets | - | 96 | - | - | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() 208478048031025 KYOCERA | In Stock | - | - | Gold | Through Hole | Through Hole, Right Angle | - | - | - | - | Polyester Thermoplastic, Glass Filled | - | - | - | - | - | - | - | Glass | - | Mersen, formerly Ferraz Shawmut | S101649CF00 | - | KYOCERA AVX | - | - | - | - | Bulk | - | - | - | Active | Compliant | - | - | - | - | -65°C ~ 125°C | - | 8478 | - | - | Solder | Receptacle | - | 48 | 125 °C | -65 °C | 3 | - | - | 3A | 2.54 mm | - | R/2 (1/2 R) | All | 3 A | Gold | - | 48 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | UL94 V-0 | ||
![]() 208457032001025 KYOCERA | In Stock | - | - | Copper | - | Through Hole | - | - | - | Thermoplastic Polyester | Polyester Thermoplastic, Glass Filled | - | - | Polyester | Straight | - | Phosphor Bronze | - | - | - | Danaher Controls | 70Q2X101 | - | KYOCERA AVX | Through Hole | - | - | - | Bulk | - | - | - | Active | - | - | Solder | - | - | -65 to 125 °C | - | 8457 | - | - | Solder | Receptacle, Female Sockets | DIN 41612 | 32 | - | - | 2 | Receptacle | - | 3A | 2.5400 mm | - | B/2 (1/2 B) | All | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | Vertical | - | - | 54.91 mm | - | - | - | - | - | UL94 V-0 | - | ||
![]() 108483042002050 KYOCERA | In Stock | - | - | - | - | Back Mount | - | 4 | - | - | Polyester Thermoplastic, Glass Filled | CSA, UL | - | - | - | - | - | - | - | - | Turck | UX12512 | 60 VAC, 60 VDC | KYOCERA AVX | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | -65°C ~ 125°C | - | 8483 | - | - | Solder | Header, Male Pins | - | 48 (42 + 6 Power) | - | - | 3 | - | - | 3A | 0.100 (2.54mm) | - | M | 28 | 2 A | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | IP68 | - | 6 m | - | - | UL94 V-0 | - | ||
![]() 228457096001026 KYOCERA | In Stock | - | - | - | - | Through Hole | - | - | - | - | Polyester Thermoplastic, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | -65°C ~ 125°C | - | 8457 | - | - | Solder | Receptacle, Female Sockets | - | 96 | - | - | 3 | - | - | 3A | 0.100 (2.54mm) | - | C | 64 | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() 108457128002001 KYOCERA | In Stock | - | - | - | - | Through Hole, Right Angle | - | - | - | - | Polyester Thermoplastic, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | -65°C ~ 125°C | - | 8457 | - | - | Solder | Header, Male Pins | - | 128 | - | - | 4 | - | - | 3A | 0.100 (2.54mm) | - | C | All | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() 5650922-5 TE Connectivity | In Stock | - | - | Tin | - | - | - | - | - | Polymer | - | - | - | Polymer | Straight | TE Connectivity / AMP | Copper Alloy | 30 | - | - | TE Connectivity | - | - | - | Through Hole | Through Hole | 3 | -55C to 105C | - | 2.54(mm) | 2.54mm | 11.51(mm) | - | Details | a + b + c | Solder | 0.616024 oz | 250VAC | - | Box | 5650922 | - | - | - | - | DIN 41612 | 150 Position | - | - | 3 | Pin | Backplane Connectors | - | 2.5400 mm | - | - | - | 1.5 A | - | Solder Pin | 150 POS | Gray | - | - | - | - | - | - | - | - | DIN 41612 Connectors | - | - | 1.5/Contact(A) | - | Plugs | Straight | - | DIN 41612 Connectors | 149.59 mm | - | 149.59(mm) | - | - | 11.1(mm) | - | - | ||
![]() 493-148-381-312 EDAC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 496-116-380-623 EDAC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 493-105-281-121 EDAC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 454716 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Erni | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 493-120-370-612 EDAC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 461-116-680-221 EDAC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 464-111-321-121 EDAC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EA1326114745000E Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 108477096001001 KYOCERA | In Stock | - | - | - | - | Through Hole | - | - | - | - | Polyester Thermoplastic, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | -65°C ~ 125°C | - | 8477 | - | - | Solder | Header, Male Pins | - | 96 | - | - | 3 | - | - | 3A | 0.100 (2.54mm) | - | R | All | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() 493-148-641-311 EDAC | In Stock | - | - | - | - | Chassis, Stud Mount | DO-203AB, DO-5, Stud | - | DO-203AB (DO-5) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | Bulk | -- | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1.35V @ 220A | -65°C ~ 150°C | 200V | 70A | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 464-132-221-111 EDAC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | EDAC Inc. | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | USBF TV | Active | -- | - | - | - | - | - | - | - | - | - | - | - | Shielded | Industrial Environments - IP68 | - | - | - | - | - | - | 24 AWG, 28 AWG | A Female to A Male (Circular Coupling) | - | - | - | - | - | - | - | USB 2.0 | - | - | - | - | - | - | - | - | - | - | 1.31 (400.0mm) | - | - | - | - | ||
![]() 224411-E TE Connectivity | 4435 |
| - | - | - | Through Hole | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity Erni | - | - | - | - | Tray | - | - | - | Active | - | - | - | - | - | -55°C ~ 125°C | - | DIN | - | - | Solder | Receptacle, Female Sockets | Type C | 64 | - | - | 2 | - | - | - | 0.100 (2.54mm) | - | C | All | - | Gold | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | Receptacles | Straight | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() 462-032-660-112 EDAC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |