- Manufacturer
- Connector Type
- Mounting Type
- Series
- Pitch
- Number of Positions
- Number of Rows
- Current Rating
- Packaging
- Termination
- Mount
- Reach Compliance Code
- Flammability Rating
Attribute column
Categories
Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Material | Housing Material | Material - Insulation | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Lead Length | Empty Shell | Body Depth | Working Voltage | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Hole Diameter | Level, Class | Name of Rows Loaded | Test Voltage | Features | Height | Length | Width | Contact Finish Thickness | Length - Tail | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCN12EA-20P-2.54DS(71) Hirose Electric Co Ltd | 10 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | -55°C~85°C | Bulk | - | PCN12 | - | - | Active | 1 (Unlimited) | - | Solder | - | Header, Male Pins | 20 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | All | unknown | 2A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | 3.94μin 0.10μm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() XC5B-1031-3 Omron Electronics Inc-EMC Div | 118 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | PBT | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -55°C~125°C | Bulk | 2001 | XC5 | e3 | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 10 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Straight | - | B | All | unknown | 2A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.0μin 0.41μm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0850423316 Molex | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | - | - | Polyester | Polyester Thermoplastic | - | - | - | -55°C~125°C | Tray | - | 85042 | - | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Vertical | 10.5mm | C | 32 | - | 2.5A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mOhm | - | 32 | 1kV | - | - | - | - | - | - | - | - | - | - | 2 | - | - | Mounting Clips | - | 95mm | - | 24.0μin 0.61μm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09062316821 HARTING | 50 |
| - | 4 Weeks | Silver, Gold | Panel, Through Hole | Panel Mount, Through Hole | - | - | Polyester | Thermoplastic | Polybutylene Terephthalate (PBT), Glass Filled | - | Copper | - | -55°C~125°C | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | - | Wire Wrap | EAR99 | Receptacle, Female Sockets and Blade Sockets | 31 (24 + 7 Power) | - | - | - | 3 | Receptacle | - | - | 125V | NO | YES | NO | NO | YES | GENERAL PURPOSE | - | 10.16mm | - | Straight | - | MH | All | - | 6A | UL, CSA | Gold | COMMERCIAL | 3 | 5.08mm | 31 | RECTANGULAR | - | - | 94V-0 | 22mm | - | - | 125V | 6A | 15MOhm | 1000000000000Ohm | - | - | - | POLARIZED HOUSING | 1550VAC V | - | - | 500 Cycles | - | - | 0.15 inch | 1 mm | 2 | Z,B,D | 1.5kV | - | - | 94.75mm | - | - | 22mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09062216883 HARTING | 32 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | - | -55°C~125°C | Bulk | - | DIN 41612 | - | yes | Active | 1 (Unlimited) | 26 | Solder | - | Receptacle, Female Sockets | 26 (21 + 5 Power) | - | - | - | 3 | Female | - | - | - | NO | YES | NO | NO | YES | GENERAL PURPOSE | 6A | 5.08mm | 26 | Straight | 14.67mm | MH | 21 | - | 40A | - | Gold or Gold-Palladium | - | - | 5.08mm | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | 2 | - | - | - | - | 94.75mm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 0850030256 Molex | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | Polyester | Polyester Thermoplastic | - | Brass | - | -55°C~125°C | Tray | - | 85003 | - | yes | Active | 1 (Unlimited) | - | Solder | - | Header, Male Pins | 96 | - | - | - | 3 | - | - | - | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 32 | Right Angle, Vertical | 11.1mm | C | 32 | - | 2.5A | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | - | - | - | - | 20mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 94mm | - | 24.0μin 0.61μm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09031642951 HARTING | 45 |
| Datasheet | 7 Weeks | - | - | Through Hole, Right Angle | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -55°C~125°C | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Header, Male Pins | 96 | - | - | - | 3 | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 64 | - | - | C | 64 | - | - | - | Gold-Palladium | - | 3 | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | POLARIZED HOUSING | - | - | 2.54 mm | - | .9452 N | .9452 N | - | - | 1 | A,C | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09721646904 HARTING | 32 |
| Datasheet | 7 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | - | - | - | NOT SPECIFIED | - | -40°C~105°C | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | - | Press-Fit | EAR99 | Header, Male Pins | 64 | - | - | - | 2 | Male | - | 8536.69.40.40 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | Straight | 8.6mm | Q | All | - | - | - | Gold | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 95mm | - | Flash | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 09062326835 HARTING | 34 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | - | Thermoplastic | Thermoplastic, Glass Filled | - | - | - | - | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 48 (Power) | 125°C | -55°C | - | 3 | Female | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.200 5.08mm | 32 | Straight | 14.7mm | F | 32 | - | 6A | VDE,CSA | Gold | COMMERCIAL | 3 | - | - | RECTANGULAR | - | - | 94V-0 | - | NO | - | - | 6A | 15mOhm | 1000000000000Ohm | - | - | 6A | POLARIZED HOUSING | 1550VAC V | - | 5.08 mm | 400 Cycles | 1.5568 N | 1.5568 N | - | - | 2 | Z,B | - | - | - | 94.9mm | - | - | 4.5mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09252206824 HARTING | 48 |
| Datasheet | 9 Weeks | Gold | - | Through Hole | - | - | - | Thermoplastic | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -55°C~125°C | Bulk | - | DIN 41612 | - | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 30 | - | - | - | 3 | Female | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Straight | 10.5mm | 3C | 20 | - | 2A | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 39.9mm | - | - | 2.9mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09061487901 HARTING | 24 |
| Datasheet | 4 Weeks | Gold | Through Hole | Through Hole, Right Angle | 0906 | 48 | - | PBT | Thermoplastic, Glass Filled | - | Gold, Nickel | - | - | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Header, Male Pins | 48 (Power) | 125°C | -55°C | Grey | 3 | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.200 5.08mm | 48 | Right Angle | 22mm | F | All | - | 6A | VDE,CSA | - | COMMERCIAL | 3 | - | - | RECTANGULAR | - | - | 94V-0 | - | NO | - | - | 6A | 15MOhm | 1000000000000Ohm | - | - | 6A | POLARIZED HOUSING | 1550VAC V | - | 2.54 mm | 50 Cycles | 1.5568 N | 1.5568 N | - | - | - | Z,B,D | 1.55kV | - | 22mm | 93.9mm | 93.9mm | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09731962904 HARTING | 18 |
| Datasheet | 7 Weeks | - | - | Through Hole | - | - | - | - | - | - | NOT SPECIFIED | - | -40°C~105°C | Bulk | - | DIN 41612 | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | 96 | - | - | - | 3 | - | - | - | - | NO | YES | YES | NO | NO | - | - | 0.100 2.54mm | 96 | - | - | R | All | - | - | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Flash | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
Tiny WHSL | 10 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | Polyester | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | - | -55°C~125°C | Bulk | 2010 | DIN 41612 | - | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | - | 3 | Female | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | R | All | - | 3A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | 3.00μin 0.076μm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 09061482935 HARTING | 20 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Thermoplastic | Thermoplastic, Glass Filled | - | - | 125V | - | Bulk | - | DIN 41612 | e4 | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Header, Male Pins | 48 (Power) | 125°C | -55°C | - | 3 | Male | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.200 5.08mm | - | Right Angle | - | F | All | - | 6A | - | Gold | COMMERCIAL | 3 | - | 48 | RECTANGULAR | - | 0.579 inch | - | - | - | 0.866 inch | - | - | 15mOhm | - | - | - | - | POLARIZED HOUSING | - | - | 2.54 mm | - | - | - | - | - | 1 | Z,B,D | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09062152854 HARTING | 41 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole | - | - | - | - | Thermoplastic, Glass Filled | - | - | - | -40°C~105°C | Bulk | - | DIN 41612 | - | yes | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Blades | 15 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 0.400 10.16mm | - | - | - | H 15 | All | - | 15A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() XC5F-6422 Omron Electronics Inc-EMC Div | 28 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | PBT | Polybutylene Terephthalate (PBT), Glass Filled | - | Bronze, Nickel | - | -55°C~125°C | Bulk | 2001 | XC5 | e3 | - | Active | 1 (Unlimited) | - | Solder | - | Receptacle, Female Sockets | 64 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Right Angle | - | Q | All | - | 2A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mOhm | - | - | 300V | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.0μin 0.41μm | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 122A10499X Conec | 1027 |
| Datasheet | 24 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | PBT | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -55°C~125°C | Bulk | 2011 | - | - | - | Active | Not Applicable | - | Solder | EAR99 | Receptacle, Female Sockets | 32 | - | - | - | 2 | Female | ROHS COMPLIANT | - | - | - | YES | - | - | - | - | - | 0.100 2.54mm | 32 | Straight | 8.1mm | B/2 (1/2 B) | All | - | - | UL | Gold | COMMERCIAL | 2 | - | - | RECTANGULAR | - | - | - | - | - | - | - | 2A | - | 100000000Ohm | - | - | - | - | - | - | - | 50 Cycles | - | - | 0.1 inch | - | 3 | A,B | - | - | - | 55mm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09026646921 HARTING | 43 |
| - | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Glass, Polyester | - | Thermoplastic, Glass Filled | NOT SPECIFIED | Copper | - | - | Bulk | - | DIN 41612 | - | - | Active | 1 (Unlimited) | - | Solder | EAR99 | Header, Male Pins | 64 | 125°C | -65°C | - | 2 | Male | - | 8536.69.40.40 | 250V | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | Right Angle | - | B | All | - | 2A | - | - | - | - | 2.54mm | - | - | - | - | 94V-0 | 3mm | - | - | 250V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 mm | - | - | - | - | - | 94mm | - | - | 3mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09031966951 HARTING | 862 |
| Datasheet | 4 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | Thermoplastic, Glass Filled | - | Copper | - | - | Bulk | - | DIN 41612 | e3 | yes | Active | 1 (Unlimited) | - | Solder | EAR99 | Header, Male Pins | 96 (94 + 2 Leading Contacts) | - | - | - | 3 | Male | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | - | Right Angle | 17.72mm | C | All | - | 2A | - | Gold | - | 3 | - | 96 | - | - | - | 94V-0 | - | - | - | - | 2A | 15mOhm | 1000000000000Ohm | - | - | 2A | POLARIZED HOUSING | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 94mm | - | Flash | 3mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09291306904 HARTING | 10 |
| - | 7 Weeks | Gold | Through Hole | Through Hole | - | - | - | - | Thermoplastic, Glass Filled | - | NOT SPECIFIED | - | -40°C~105°C | Bulk | - | DIN 41612 | - | - | Active | 1 (Unlimited) | - | Press-Fit | - | Header, Male Pins | 30 | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | 3R | All | - | 2A | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - |