- Manufacturer
- Connector Type
- Mounting Type
- Series
- Pitch
- Number of Positions
- Number of Rows
- Current Rating
- Packaging
- Termination
- Mount
- Reach Compliance Code
- Flammability Rating
Attribute column
Categories
Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Housing Material | Material - Insulation | Mounting Option 1 | Contact Materials | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Style | Number of Positions Loaded | Current Rating | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Lead Length | Empty Shell | Body Depth | Working Voltage | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Level, Class | Name of Rows Loaded | Test Voltage | Features | Length | Contact Finish Thickness | Length - Termination | Length - Tail | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09792646801 HARTING | 38 |
| - | 7 Weeks | - | - | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | -55°C~125°C | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | - | - | 3 | - | - | - | - | YES | YES | YES | NO | NO | - | - | 0.100 2.54mm | 64 | Right Angle | 17.82mm | R | 64 | - | - | Gold | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | 2A | - | - | - | - | - | - | - | 2 | - | - | - | 94mm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09281486577 HARTING | 37 |
| - | 7 Weeks | Gold | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | -55°C~125°C | Bulk | - | - | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 | - | - | 3 | Male | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 48 | - | - | 2R | All | 2A | - | Gold or Gold-Palladium | - | - | - | 2.54mm | - | - | - | - | 94V-0 | - | - | - | - | - | 20mOhm | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09281326907 HARTING | 55 |
| - | 7 Weeks | Gold | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | -55°C~125°C | Bulk | - | - | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 | - | - | 3 | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 32 | - | - | 2R | 32 | 2A | VDE,CSA | Gold or Gold-Palladium | COMMERCIAL | - | 3 | - | RECTANGULAR | - | - | - | 94V-0 | - | - | 0.457 inch | - | 2A | 15mOhm | 1000000000000Ohm | - | POLARIZED HOUSING | 1000VAC V | - | - | 1.5568 N | 1.5568 N | 0.1 inch | 2 | A,C | - | - | - | Flash | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09022642825 HARTING | 18 |
| - | 9 Weeks | - | - | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | LOCKING | NOT SPECIFIED | -55°C~125°C | Bulk | - | DIN 41612 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 64 | - | - | 1 | Female | ROHS COMPLIANT | 8536.69.40.40 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 64 | - | - | B | All | - | UL | Gold-Palladium | COMMERCIAL | 3.736 inch | 2 | - | RECTANGULAR | - | - | - | - | - | - | 0.457 inch | - | - | 60mOhm | - | - | POLARIZED HOUSING | - | - | - | - | - | - | 2 | A,B | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09291306592 HARTING | 10 |
| - | 4 Weeks | Gold | Through Hole | Through Hole | - | - | Thermoplastic, Glass Filled | - | NOT SPECIFIED | -55°C~125°C | Bulk | - | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 30 | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | 3R | All | 2A | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Tin | - | Through Hole, Right Angle | - | Polyester | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -55°C~125°C | Bulk | 2010 | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 48 | - | - | 3 | - | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | C/2 (1/2 C) | 32 | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | 2.75mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold, Tin | Through Hole | Through Hole | - | Polyester | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | -55°C~125°C | Bulk | 2008 | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | C/2 (1/2 C) | All | 3A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | 30.0μin 0.76μm | - | 3.75mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 09052482832 HARTING | 46 |
| - | 16 Weeks | - | - | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -55°C~125°C | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 | - | - | 3 | - | - | - | - | NO | YES | NO | NO | NO | - | 6A | 0.200 5.08mm | 48 | - | - | E | All | - | - | Gold | - | - | 3 | - | - | - | - | - | 94V-0 | - | NO | 0.457 inch | - | - | - | - | - | - | - | 5.08 mm | - | - | - | 0.2 inch | 1 | - | - | - | - | - | 0.098 inch | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09241206571 HARTING | 34 |
| - | 7 Weeks | Gold, Nickel | Through Hole | Through Hole, Right Angle | 120 | Thermoplastic | Thermoplastic, Glass Filled | - | Gold, Nickel | - | Bulk | - | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 20 | - | - | 2 | Male | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Right Angle | - | 3B | All | 2A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09032642850 HARTING | 68 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -40°C~105°C | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Press-Fit | EAR99 | Receptacle, Female Sockets | 96 | - | - | 3 | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | - | - | C | 64 | 2A | - | Gold or Gold-Palladium | - | - | 3 | - | - | - | - | - | 94V-0 | - | - | - | - | 2A | - | - | - | ENDS | - | 2.54 mm | - | .9452 N | .9452 N | - | 1 | A,C | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09061482925 HARTING | 41 |
| - | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Thermoplastic | - | - | - | - | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 48 | 125°C | -55°C | 3 | Male | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 48 | Right Angle | 22mm | F | All | 6A | VDE,CSA | Gold-Palladium | COMMERCIAL | - | 3 | - | RECTANGULAR | - | - | - | 94V-0 | - | NO | - | - | 6A | 15mOhm | - | 6A | POLARIZED HOUSING | - | 2.54 mm | 500 Cycles | - | - | - | 1 | Z,B,D | - | - | 93.9mm | Flash | - | 3mm | - | - | ROHS3 Compliant | - | - | ||
![]() 09221322922 HARTING | 10 |
| - | 7 Weeks | - | - | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | -55°C~125°C | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 32 | - | - | 1 | - | - | 8536.69.40.40 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 32 | - | - | 2B | All | - | UL, CSA | Gold-Palladium | COMMERCIAL | - | 2 | - | RECTANGULAR | - | 0.339 inch | - | 94V-0 | - | - | - | - | - | - | - | - | POLARIZED HOUSING | - | 2.54 mm | - | .9452 N | .9452 N | - | - | A,B | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09062482821 HARTING | 932 |
| - | 7 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -55°C~125°C | Bulk | - | DIN 41612 | e3 | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Receptacle, Female Sockets | 48 | - | - | 3 | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.200 5.08mm | 48 | Straight | 14.75mm | F | All | 6A | VDE,CSA | Gold | COMMERCIAL | - | 3 | - | RECTANGULAR | - | - | - | 94V-0 | - | NO | - | - | 6A | - | - | 6A | POLARIZED HOUSING | - | 5.08 mm | 500 Cycles | - | - | 0.2 inch | 1 | Z,B,D | - | - | 94.8mm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09734962804 HARTING | 347 |
| - | 7 Weeks | - | - | Through Hole, Right Angle | - | - | - | - | NOT SPECIFIED | - | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | - | - | 3 | - | - | - | - | NO | YES | NO | NO | NO | - | 2A | 0.100 2.54mm | 96 | - | - | R | All | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Mounting Clips | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09233326919 HARTING | 27 |
| - | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | NOT SPECIFIED | -55°C~125°C | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 48 | - | - | 3 | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 32 | - | - | 2C | 32 | 2A | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | Board Lock | - | Flash | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09731966907 HARTING | 157 |
| Datasheet | 7 Weeks | Gold | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | Copper | -55°C~125°C | Bulk | - | - | e4 | yes | Active | 1 (Unlimited) | Wire Wrap | - | Header, Male Pins | 96 | - | - | 3 | Male | - | - | 250V | NO | YES | NO | NO | NO | - | - | 0.100 2.54mm | 96 | Straight | 11.1mm | R | All | 2A | VDE,CSA | Gold or Gold-Palladium | - | - | 3 | 2.54mm | - | - | - | - | 94V-0 | 13mm | - | - | 250V | 2A | 15MOhm | 1000000000000Ohm | 2A | - | 1000VAC V | - | - | 1.5568 N | 1.5568 N | 0.1 inch | 2 | A,B,C | 1kV | - | 95mm | Flash | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09060322941 HARTING | 28 |
| - | 13 Weeks | - | Through Hole | Through Hole | - | Thermoplastic | Thermoplastic, Glass Filled | - | - | -55°C~125°C | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 (Power) | - | - | 3 | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 5.08mm | 32 | Straight | 14.7mm | F | 32 | 6A | - | Gold | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | - | - | - | - | - | 6A | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09031642922 HARTING | 27 |
| - | 7 Weeks | Gold | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -55°C~125°C | Bulk | - | DIN 41612 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 96 | - | - | 3 | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | - | - | C | 64 | 2A | - | Gold or Gold-Palladium | - | - | 3 | - | - | - | - | - | 94V-0 | - | - | - | - | 2A | - | - | - | POLARIZED HOUSING | - | 2.54 mm | - | .9452 N | .9452 N | - | 1 | A,C | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09731646902 HARTING | 29 |
| - | 7 Weeks | Gold, Tin | Panel, Through Hole | Panel Mount, Through Hole | - | PBT | - | - | NOT SPECIFIED | - | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | 125°C | -55°C | 3 | - | - | - | - | NO | YES | NO | NO | NO | - | - | 0.100 2.54mm | 64 | Straight | 11.1mm | R | 64 | 2A | VDE,CSA | Gold | - | - | 3 | - | - | - | - | Male | 94V-0 | - | - | - | - | 2A | 15mOhm | 1000000000000Ohm | 2A | - | 1000VAC V | - | - | 1.5568 N | 1.5568 N | 0.1 inch | 2 | A,C | - | - | 95mm | Flash | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09031646919 HARTING | 234 |
| - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | - | -55°C~125°C | Bulk | - | DIN 41612 | - | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | - | - | 3 | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | - | - | C | 64 | 2A | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - |