- Manufacturer
- Connector Type
- Mounting Type
- Series
- Pitch
- Number of Positions
- Number of Rows
- Current Rating
- Packaging
- Termination
- Mount
- Reach Compliance Code
- Flammability Rating
Attribute column
Categories
Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Shell Material | Material | Housing Material | Mounting Option 1 | PCB Mounting Orientation | Base/Housing Material | Body Length | Body Orientation | Brand | Contact Finish Mating | Contact Materials | Contact Resistance Max | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Maximum Voltage Rating | Minimum Operating Temperature | Mounting | Mounting Styles | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Part # Aliases | Part Life Cycle Code | Pitch (mm) | Pitch Spacing | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Shrouded | Termination Method | Tradename | Unit Weight | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Current Rating | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Brand Name | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Row Spacing | Mating Contact Pitch | Body/Shell Style | ELV | Termination Type | Max Current Rating | Connector Support Type | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Contact Current Rating | Mating Contact Row Spacing | Insulator Color | Product Type | Number of Columns | Current Rating (Max) | Mating Alignment | Assembly Item Name | Contact Arrangement | Name of Rows Loaded | Product | Mounting Angle | Compliance | Terminal Length | Product Category | Product Length | Product Length (mm) | Length | Plating Thickness | Product Height (mm) | Radiation Hardening | REACH SVHC | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 85017-0359 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | - | Polyester | LOCKING | - | - | 3.74 inch | - | - | GOLD (40) OVER NICKEL | Phosphor Bronze | - | 500 | MOLEX LLC | GLASS FILLED POLYESTER | - | 85017-0359 | - | + 125 C | - | - 55 C | - | STRAIGHT | - | - | 3 | - | 125 °C | -55 °C | 0850170359 | End Of Life | - | - | - | 5.77 | Details | Yes | - | - | - | 0.337925 oz | - | 250 VAC | - | Tray | 85017 | e3 | Yes | - | EAR99 | BOARD EURO CONNECTOR | - | - | 48 Position | - | - | - | 3 Row | - | STANDARDS: DIN 41612; IEC 603-2 | 8536.69.40.40 | - | NO | YES | YES | NO | YES | GENERAL PURPOSE | 2.54 mm | 48 | - | 2.54 mm | - | compliant | 1.5 A | UL, CSA | Through Hole | COMMERCIAL | 3 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.437 inch | MALE | 94V-0 | Gray | - | - | 0.457 inch | - | 1.5 A | HYBRID | - | - | - | 0.1 inch | RECEPTACLE | - | PRESS FIT | - | - | ENDS | - | - | 2.54 mm | 500 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 0.1 inch | - | - | - | - | - | - | S42C6 | A,B,C | Headers | Vertical | - | 0.228 inch | - | - | - | - | - | - | - | - | - | - | ||
![]() 1410140-2 TE Connectivity | 1000 |
| - | 16 Weeks | - | Gold | - | BOARD | - | - | Liquid Crystal Polymer (LCP) | LOCKING | - | LCP (Liquid Crystal Polymer) | 1.158 inch | Straight | TE Connectivity / Raychem | GOLD | PHOSPHOR BRONZE | - | 17 | TE CONNECTIVITY LTD | LIQUID CRYSTAL POLYMER | - | 1410140-2 | - | + 105 C | - | - 55 C | Through Hole | STRAIGHT | ONE | 9 | 9 | -55C to 105C | 105 °C | -55 °C | - | Active | 1.8(mm) | 1.8mm | 18.6(mm) | 2.3 | Details | Yes | - | Press Fit | VITA 46 | 0.229422 oz | 50VDC/50VAC | - | -55 to 105 °C | Tube | MULTI-GIG RT 2 | e3 | - | - | - | BOARD CONNECTOR | Backplane | - | 144 Position | - | - | - | 9 Row | Receptacle | - | - | Backplane Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.8000 mm | 144 | - | 1.8 mm | - | compliant | - | - | Press Fit | - | 9 | - | 144(POS) | RECTANGULAR | - | 0.732 inch | FEMALE | 94V-0 | Black | - | - | 0.413 inch | TE Connectivity | - | BELLOWED TYPE | - | - | - | 0.071 inch | RECEPTACLE | - | PRESS FIT | - | - | - | - | - | 1.8 mm | - | - | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | 0.071 inch | - | High Speed / Modular Connectors | - | 1/Contact(A) | - | - | - | - | Receptacles | Vertical | - | - | High Speed / Modular Connectors | 29.41 mm | 29.41(mm) | - | - | 10.5(mm) | - | - | - | - | ||
![]() 1934226-1 TE Connectivity | 73 | - | - | 9 Weeks | - | Gold | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | LCP (Liquid Crystal Polymer) | - | Right Angle | TE Connectivity / AMP | NOT SPECIFIED | NOT SPECIFIED | - | 32 | TE CONNECTIVITY LTD | - | - | 1934226-1 | 1934226 | - | 250 | - | Through Hole | Through Hole | - | 9 | - | -65C to 90C | - | - | - | Active | 1.9(mm) | - | 23.41(mm) | 1.71 | Details | Yes | - | Press Fit | - | 0.416092 oz | 250VAC | - | -65 to 90 °C | Box/Tube | Z-Pack | - | Yes | - | EAR99 | BOARD CONNECTOR | High Density | - | 72 Position | - | - | - | 9 | Receptacle | - | 8536.69.40.40 | Backplane Connectors | - | - | - | - | - | - | 1.9000 mm | - | - | - | - | compliant | - | - | Press Fit | - | - | - | 72 POS | - | - | - | - | - | Black | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Speed / Modular Connectors | - | 0.5/Contact(A) | - | - | - | - | Receptacles | Right Angle | - | - | High Speed / Modular Connectors | 15.35 mm | 15.35(mm) | - | - | 16(mm) | - | - | - | - | ||
![]() 1410147-1 TE Connectivity | In Stock | - | - | 19 Weeks | Production (Last Updated: 1 week ago) | Gold | Edge, Through Hole | BOARD | LIQUID CRYSTAL POLYMER | Polymer | Liquid Crystal Polymer (LCP) | - | Right Angle | LCP (Liquid Crystal Polymer) | 1.129 inch | Right Angle | TE Connectivity / Raychem | NOT SPECIFIED | NOT SPECIFIED | - | 17 | TE CONNECTIVITY LTD | LIQUID CRYSTAL POLYMER (LCP) | ACTIVE (Last Updated: 1 week ago) | 1410147-1 | - | - | - | - | Through Hole | RIGHT ANGLE | ONE | 7 | 7 | -55C to 105C | 105 °C | -55 °C | - | Active | 1.8(mm) | - | 22.31 mm | 2.31 | Details | No | Fully Shrouded | Solder | - | 2.625335 oz | 50VDC/50VAC | - | - | Tube | MULTI-GIG RT | e0 | - | Solder | - | TELECOM AND DATACOM CONNECTOR | Daughter Card | - | 105 Position | 105 °C | -55 °C | Black | 7 Row | Plug | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.8000 mm | 105 | Right Angle | 1.778 mm | 22.31 mm | not_compliant | 1 A | CSA, UL | Press Fit | COMMERCIAL | 7 | 1.8 mm | 105(POS) | RECTANGULAR | - | 0.724 inch | MALE | 94V-0 | Black | 1.62 mm | NO | 0.878 inch | TE Connectivity | 1 A | BELLOWED TYPE | 80 mΩ | 1000000000 Ω | 53 µm | 0.07 inch | PLUG | Non-Compliant | SOLDER | 1 A | - | - | 500VAC V | 1 | 1.3462 mm | 200 Cycles | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | .7506 N | .139 N | 1 A | - | BLACK | High Speed / Modular Connectors | 15 | 1/Contact(A) | With | - | - | - | Headers | Right Angle | UL | 0.056 inch | High Speed / Modular Connectors | 28.68 mm | 28.68(mm) | 28.68 mm | 30u inch | 18.4(mm) | - | Unknown | UL94 V-0 | Lead Free | ||
![]() 1410270-1 TE Connectivity | In Stock | - | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | TE CONNECTIVITY LTD | - | - | 1410270-1 | - | - | - | - | - | STRAIGHT | - | - | 4 | - | - | - | - | Obsolete | - | - | - | 5.81 | - | No | - | - | - | - | - | - | - | - | - | - | Yes | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 20 | - | 2 mm | - | compliant | - | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | TE Connectivity | - | - | - | - | - | - | RECEPTACLE | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1934271-1 TE Connectivity | In Stock | - | - | 6 Weeks, 3 Days | - | Gold | - | BOARD | - | - | Liquid Crystal Polymer (LCP) | - | - | LCP (Liquid Crystal Polymer) | - | Straight | TE Connectivity / AMP | NOT SPECIFIED | NOT SPECIFIED | - | 28 | TE CONNECTIVITY LTD | - | - | 1934271-1 | - | + 90 C | - | - 65 C | Through Hole | STRAIGHT | - | 15 | 15 | -65C to 90C | - | - | - | Active | 1.9(mm) | - | 24.4(mm) | 1.7 | Details | Yes | - | Press Fit | - | 0.157886 oz | 250VAC | 250 V | - | Box/Tube | Z-Pack | - | Yes | - | - | BOARD CONNECTOR | Backplane | - | 120 Position | - | - | - | 15 | Header | - | - | Backplane Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1.9000 mm | 120 | - | 1.9 mm | - | compliant | 500 mA | - | Press Fit | - | - | - | 120 POS | - | - | - | MALE | 94V-0 | Black | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Speed / Modular Connectors | - | 0.5/Contact(A) | - | - | - | - | Headers | Vertical | - | - | High Speed / Modular Connectors | 17.95 mm | 17.95(mm) | - | - | 11.8(mm) | - | - | - | - | ||
![]() 100141-1 TE Connectivity | In Stock |
| - | 15 Weeks | - | Gold | - | BOARD | - | - | Polybutylene Terepht | LOCKING | - | PBT (Polybutylene Terephthalate) | 1.965 inch | Straight | TE Connectivity | NOT SPECIFIED | NOT SPECIFIED | 20(mohm) | 10 | TE CONNECTIVITY LTD | GLASS FILLED POLYESTER | - | 100141-1 | - | - | - | - | Through Hole | STRAIGHT | ONE | 5 | 5 | -55C to 125C | 125 °C | -55 °C | - | Active | 2(mm) | - | 15.4(mm) | 1.41 | Details | No | - | Press Fit | Z-Pack | 0.577717 oz | 500VAC | - | -55 to 125 °C | Tube | Z-Pack HM | e0 | - | - | - | BOARD CONNECTOR | Hard Metric | - | 125 Position | - | - | - | 5 Row | Plug | Z-PACK, SHROUDED | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.0000 mm | 125 | - | 2 mm | - | not_compliant | - | UL | Press Fit | COMMERCIAL | 5 | - | 125(POS) | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.606 inch | MALE | 94V-0 | Gray | - | - | 0.53 inch | AMP | 1.5 A | SQ PIN-SKT | 20 mΩ | 10000000000 Ω | - | 0.079 inch | PLUG | - | PRESS FIT | - | - | POLARIZED HOUSING | - | - | 2.0066 mm | 125 Cycles | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | .7506 N | .14734 N | - | 0.079 inch | GRAY | Hard Metric Connectors | - | 1.5/Contact(A) | - | - | - | - | Headers | Vertical | - | 0.146 inch | Hard Metric Connectors | 49.9 mm | 49.9(mm) | - | - | 13.45(mm) | - | - | - | - | ||
![]() 106012-1 TE Connectivity | In Stock | - | - | 15 Weeks | - | Gold | - | BOARD | - | - | Polyester | LOCKING | - | Polyester | 0.982 inch | Right Angle | TE Connectivity | GOLD (30) | PHOSPHOR BRONZE | - | 22 | TE CONNECTIVITY LTD | GLASS FILLED POLYESTER | - | 106012-1 | - | - | - | - | Through Hole | RIGHT ANGLE | ONE | 5 | 5 | - | 125 °C | -55 °C | - | Active | 2(mm) | - | 26.8(mm) | 1.42 | Details | No | - | Solder | Z-Pack | 0.349847 oz | - | - | - | Tube | Z-Pack HM | - | No | - | EAR99 | BOARD CONNECTOR | Hard Metric | - | 55 Position | - | - | - | 5 Row | Plug | ACTION PIN, Z-PACK, POLARIZATION AVAILABLE | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2.0000 mm | 55 | - | 2 mm | - | not_compliant | - | UL | Press Fit | COMMERCIAL | 5 | - | 55(POS) | RECTANGULAR | 106775-1 | 0.606 inch | MALE | 94V-0 | Gray | - | - | 1.055 inch | AMP | 1.5 A | RND PIN-SKT | 20 mΩ | 10000000000 Ω | - | 0.079 inch | PLUG | - | PRESS FIT | - | - | POLARIZED HOUSING | - | - | 2.0066 mm | 250 Cycles | - | - | RECTANGULAR | .7506 N | .14734 N | - | 0.079 inch | GRAY | Hard Metric Connectors | - | - | - | - | - | - | Headers | Right | - | 0.13 inch | Hard Metric Connectors | 24.95 mm | 24.95(mm) | - | - | - | - | - | - | - | ||
![]() 120737-1 TE Connectivity | In Stock | - | - | - | - | Gold | Through Hole | BOARD | - | - | Polyester | - | Vertical | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | TE CONNECTIVITY LTD | - | - | 120737-1 | 120737 | - | - | - | - | STRAIGHT | - | - | 6 | - | - | - | - | Obsolete | - | - | - | 5.92 | Compliant | No | - | - | - | - | - | - | - | - | - | - | - | Solder | EAR99 | BOARD CONNECTOR | - | 6 Ω | 60 | - | - | - | 6 | - | PANEL MOUNTABLE | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2 mm | 60 | Vertical | 2.5 mm | - | unknown | - | - | - | - | - | - | 60 | - | - | - | FEMALE | 94V-0 | - | 8.2 mm | - | - | - | - | Press-Fit | - | - | - | - | - | Non-Compliant | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | Not Applicable | ||
![]() 188232-1 TE Connectivity | In Stock | - | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | TE CONNECTIVITY LTD | - | - | 188232-1 | - | - | - | - | - | STRAIGHT | - | - | 5 | - | - | - | - | Obsolete | - | - | - | 5.88 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | - | - | Z-PACK, PANEL MOUNTABLE, ACTION PIN, POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 55 | - | 2 mm | - | compliant | - | - | - | - | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | - | - | - | - | PLUG | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 1-100525-4 TE Connectivity | In Stock | - | - | 16 Weeks | Production (Last Updated: 3 days ago) | - | - | - | - | GLASS FILLED POLYAMIDE66 | - | - | - | - | - | - | TE Connectivity / AMP | - | - | - | 500 | TE CONNECTIVITY LTD | - | - | 1-100525-4 | 100525 | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | 5.7 | Compliant | Yes | - | - | Z-Pack | - | - | - | - | Bulk | Z-Pack HM | - | - | - | - | Plug | A, D, L, M | - | - | - | - | Green, Yellow | - | Male | - | - | Backplane Connectors | NO | NO | NO | - | - | - | - | - | - | - | - | unknown | - | - | Snap Fit | - | - | - | - | - | - | - | - | - | - | - | - | - | AMP | - | - | - | - | - | - | - | Compliant | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | Hard Metric Connectors | - | - | - | CODE KEY | - | - | Coding Keys | - | - | - | Hard Metric Connectors | - | - | - | - | - | No | - | - | Not Applicable | ||
![]() 1345317-1 TE Connectivity | In Stock | - | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | TE CONNECTIVITY LTD | - | - | 1345317-1 | 1345317 | - | - | - | - | STRAIGHT | - | - | 5 | - | - | - | - | Obsolete | - | - | - | 5.85 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | - | - | Z-PACK, POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 110 | - | 2 mm | - | unknown | - | - | - | - | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 106458-6 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | 106458-6 | 106458 | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | 5.82 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 100526-5 TE Connectivity | In Stock | - | - | 11 Weeks, 4 Days | - | - | - | - | - | GLASS FILLED POLYAMIDE66 | - | - | - | - | - | - | TE Connectivity / AMP | - | - | - | 500 | TE CONNECTIVITY LTD | - | - | 100526-5 | 100526 | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | 5.7 | Details | Yes | - | - | Z-Pack | - | - | - | - | Bulk | Z-Pack HM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Backplane Connectors | NO | NO | NO | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AMP | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | Hard Metric Connectors | - | - | - | CODE KEY | - | - | Coding Keys | - | - | - | Hard Metric Connectors | 9.9 mm | - | - | - | - | - | - | - | - | ||
![]() 106458-5 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | 106458-5 | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 145269-5 TE Connectivity | In Stock | - | - | - | - | - | - | BOARD | - | - | - | LOCKING | - | - | 1.26 inch | - | - | AU ON NI | PHOSPHOR BRONZE | - | - | TE CONNECTIVITY LTD | GLASS FILLED POLYESTER | - | 145269-5 | 145269 | - | - | - | - | STRAIGHT | ONE | - | 2 | - | 85 °C | -55 °C | - | Obsolete | - | - | - | 5.9 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | CARD EDGE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | 2.54 mm | - | compliant | - | UL | - | COMMERCIAL | 2 | - | - | RECTANGULAR | - | 0.368 inch | - | - | - | - | - | 0.61 inch | - | 3 A | BELLOWED TYPE | 10 mΩ | 5000000000 Ω | - | 0.1 inch | RECEPTACLE | - | PRESS FIT | - | - | - | 1000VAC V | - | 5.08 mm | 250 Cycles | - | - | RECTANGULAR | - | .3336 N | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | 0.125 inch | - | - | - | - | 30u inch | - | - | - | - | - | ||
![]() 2007828-3 TE Connectivity | In Stock | - | - | - | - | Gold | - | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | TE Connectivity | NOT SPECIFIED | NOT SPECIFIED | - | 13 | TE CONNECTIVITY LTD | - | - | 2007828-3 | 2007828 | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | 2.38 | Details | Yes | - | - | - | - | - | 30 VDC | - | - | IMPACT Backplane | - | - | - | - | BOARD CONNECTOR | - | - | 192 Position | - | - | - | 12 Row | - | - | - | Backplane Connectors | - | - | - | - | - | - | 1.9 mm | - | - | - | - | compliant | 750 mA | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Speed / Modular Connectors | - | - | - | - | - | - | Plugs | Vertical | - | - | High Speed / Modular Connectors | - | - | - | - | - | - | - | - | - | ||
![]() 2007795-2 TE Connectivity | In Stock | - | - | - | - | - | - | BOARD | - | - | - | LOCKING | - | - | 1.508 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | TE CONNECTIVITY LTD | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 2007795-2 | 2007795 | - | - | - | - | STRAIGHT | ONE | - | 9 | - | 85 °C | -55 °C | - | Active | - | - | - | 5.77 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 144 | - | 1.905 mm | - | compliant | - | UL, CSA | - | COMMERCIAL | 9 | - | - | RECTANGULAR | - | 0.657 inch | MALE | - | - | - | - | 0.47 inch | TE Connectivity | 0.75 A | - | 10 mΩ | 1000000000 Ω | - | 0.075 inch | - | - | PRESS FIT | - | - | POLARIZED HOUSING | 500VAC V | - | 1.3462 mm | 500 Cycles | - | - | RECTANGULAR | .3336 N | .14734 N | - | 0.053 inch | BLACK | - | - | - | - | - | - | - | - | - | - | 0.055 inch | - | - | - | - | 30u inch | - | - | - | - | - | ||
![]() 223002-4 TE Connectivity | In Stock | - | - | - | - | - | - | BOARD | - | - | - | - | - | - | 1.885 inch | - | - | GOLD (30) | PHOSPHOR BRONZE | - | - | TE CONNECTIVITY LTD | LIQUID CRYSTAL POLYMER (LCP) | - | 223002-4 | 223002 | - | - | - | - | STRAIGHT | ONE | - | 5 | - | 125 °C | -55 °C | - | Obsolete | - | - | - | 8.58 | - | No | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | - | - | Z-PACK | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 120 | - | 2 mm | - | compliant | - | UL, CSA | - | COMMERCIAL | 5 | - | - | RECTANGULAR | - | 0.701 inch | MALE | 94V-0 | - | - | - | 0.669 inch | - | 1 A | SQ PIN-SKT | - | - | - | 0.079 inch | RECEPTACLE | - | PRESS FIT | - | - | POLARIZED HOUSING | - | - | 2.0066 mm | 250 Cycles | - | - | RECTANGULAR | .695 N | .1112 N | - | 0.079 inch | - | - | - | - | - | - | - | - | - | - | - | 0.167 inch | - | - | - | - | FLASH inch | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Gold | - | BOARD | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | 3M Electronic Solutions Division | GOLD (5)/PALLADIUM (4)/PALLADIUM NICKEL (40) OVER NICKEL | Copper Alloy | - | 10 | 3M ELECTRONIC PRODUCTS DIVISION | - | - | HSHM-S176D1-8AP1-TR40B | HSHM | - | - | - | - | RIGHT ANGLE | - | - | 8 | - | - | - | 15021581804 | Active | - | - | - | 5.65 | - | No | - | - | - | - | - | - | - | - | HSHM | e0 | - | - | - | BOARD CONNECTOR | Type D | - | 176 Position | - | - | - | 8 Row | - | 3M, METPAK | - | Backplane Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2 mm | 176 | - | 2 mm | - | unknown | - | - | Press Fit | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | SOCKET | - | PRESS FIT | - | - | - | - | - | - | - | - | TIN LEAD (100) OVER NICKEL | - | - | - | - | - | - | Hard Metric Connectors | - | - | - | - | - | - | Sockets | Right | - | - | Hard Metric Connectors | - | - | - | - | - | - | - | - | - |