- Manufacturer
- Connector Type
- Mounting Type
- Series
- Pitch
- Number of Positions
- Number of Rows
- Current Rating
- Packaging
- Termination
- Mount
- Reach Compliance Code
- Flammability Rating
Attribute column
Categories
Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Housing Material | Contact Materials | Maximum Operating Temperature | Minimum Operating Temperature | RoHS | Voltage, Rating | Type | Number of Positions | Number of Rows | Pitch | Current Rating | Termination Style | Accessory Type | Product | Mounting Angle |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2021601013 HARTING | In Stock | - | - | - | - | - | - | - | - | - | Socket Flange | 160 Position | - | - | - | - | - | Accessories | Straight | ||
![]() 9036962921 HARTING | In Stock | - | - | Gold | Polybutylene Terephthalate (PBT) | Copper Alloy | + 125 C | - 55 C | - | - | Type C | 96 Position | 3 Row | 2.54 mm | 2 A | Solder Pin | - | Headers | Right Angle | ||
![]() 9022646823 HARTING | In Stock | - | - | Gold | - | Copper Alloy | - | - | - | - | Type B | 64 Position | 2 Row | 2.54 mm | 1.5 A | Solder Lug | - | Receptacles | Straight | ||
![]() 9068480531 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9062486826 HARTING | In Stock | - | - | Gold | Thermoplastic | Copper Alloy | - | - | - | - | Type F | 48 Position | 2 Row | 5.08 mm | 6 A | Solder Pin | - | Receptacles | Right Angle | ||
![]() 9020006484 HARTING | In Stock | - | - | Gold | - | Copper Alloy | - | - | - | - | Type B, C, 2C, 3C | - | - | - | 2 A | Crimp | - | Contacts | Straight | ||
![]() 9020009909 HARTING | In Stock | - | - | - | - | - | - | - | Compliant | - | Locking Screw for Shell Housing C | - | - | - | - | - | Locking Screw | Accessories | - | ||
![]() 9068485521 HARTING | In Stock | - | - | - | - | - | - | - | - | - | Type D20 | - | - | - | - | - | Shell Housing | Accessories | - | ||
![]() 9231482920 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9231416957 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9231326951 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9231322921 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9060009988 HARTING | In Stock | - | - | - | Plastic | - | - | - | - | - | Cable Insert | - | - | - | - | - | Round Cable Insert | Accessories | - | ||
![]() 9231486921222 HARTING | In Stock | - | - | Gold | Polyamide (PA) | Copper Alloy | + 125 C | - 55 C | - | 1 kV | Type 2C | 48 Position | 3 Row | 2.54 mm | 2 A | Solder Pin | - | Connectors | Right Angle | ||
![]() 9062487821 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9062486821820 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9060007421 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Crimp | - | - | - | ||
![]() 9060009542 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9060009541 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9062487832 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | 48 Position | 3 Row | - | 6 A | Press Fit | - | Receptacles | Vertical |