- Manufacturer
- Connector Type
- Mounting Type
- Series
- Pitch
- Number of Positions
- Number of Rows
- Current Rating
- Packaging
- Termination
- Mount
- Reach Compliance Code
- Flammability Rating
Attribute column
Categories
Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Material - Insulation | Contact Finish Mating | Contact Materials | Insulation Materials | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Level, Class | Name of Rows Loaded | Features | Height | Length | Width | Contact Finish Thickness | Length - Tail | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09731966985 HARTING | 32 |
| Datasheet | 7 Weeks | - | - | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | - | - | -40°C~105°C | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 96 | - | - | - | 3 | - | - | - | NO | YES | NO | NO | NO | - | 2A | 0.100 2.54mm | 96 | - | - | R | All | - | - | - | - | Gold-Palladium | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 27 |
| Datasheet | 8 Weeks | Gold, Tin | Through Hole | Through Hole | - | - | Polyester | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | - | - | -55°C~125°C | Bulk | 2010 | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 | 125°C | -55°C | - | 3 | Female | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | Straight | - | C/2 (1/2 C) | 32 | - | 3A | - | - | Gold | - | - | - | - | - | - | - | - | Grey | - | - | - | - | 20mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 54.4mm | - | 3.00μin 0.076μm | 3.75mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 101A10079X Conec | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | - | Polycarbonate, Glass Filled | - | - | - | - | -25°C~85°C | Bulk | 2013 | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 13 | - | - | Grey | 2 | - | ROHS COMPLIANT | - | - | - | - | - | - | - | - | - | 13 | - | - | - | All | - | 2A | ONE | UL | Gold | COMMERCIAL | 1.795 inch | 2 | - | STAGGERED | - | - | - | - | - | - | 2A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.197 inch | RECEPTACLE | - | - | - | - | 50 Cycles | STAGGERED | - | - | 0.197 inch | 3 | - | - | 11.8mm | - | 45.6mm | - | - | UL94 V-1 | - | ROHS3 Compliant | UL94 V-1 | - | ||
![]() 09792966801 HARTING | 55 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | - | - | -55°C~125°C | Bulk | - | - | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | - | - | - | 3 | Female | - | - | YES | YES | YES | NO | NO | - | - | 0.100 2.54mm | 96 | Right Angle | 17.82mm | R | All | - | 2A | - | - | Gold | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | 20mOhm | - | - | - | 2A | - | - | - | - | - | - | - | - | 2 | - | - | - | 94mm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09050486924 HARTING | 33 | - | Datasheet | 4 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | Module | - | - | Thermoplastic, Glass Filled | - | Copper | - | -65°C | - | Bulk | - | DIN 41612 | - | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 (Power) | - | - | - | 3 | Male | - | - | NO | YES | NO | NO | NO | - | - | 0.200 5.08mm | - | Straight | 17.55mm | E | All | - | 6A | - | - | Gold | - | - | 3 | 48 | - | - | - | 94V-0 | - | NO | - | 6A | - | 15mOhm | 1000000000000Ohm | - | - | - | - | 1550VAC V | 5.08 mm | - | - | 1.5568 N | - | - | 2 | - | - | - | 105.9mm | - | - | 4mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Tin | - | Through Hole | - | - | Polyester | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | - | - | -55°C~125°C | Bulk | 2010 | DIN 41612 | - | - | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 48 | - | - | - | 3 | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | C/2 (1/2 C) | All | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | 12.9mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | - | - | Through Hole | - | 64 | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | - | - | -55°C~125°C | Bulk | 2010 | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | - | - | - | 3 | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | C | 64 | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | 3.00μin 0.076μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Tin | - | Through Hole | - | - | Polyester | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | - | - | -55°C~125°C | Bulk | 2010 | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 | - | - | - | 3 | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | C/2 (1/2 C) | 32 | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | 30.0μin 0.76μm | 3.75mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Tin | - | Through Hole | - | - | Polyester | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | - | - | -55°C~125°C | Bulk | 2010 | DIN 41612 | - | - | Active | 1 (Unlimited) | Press-Fit | - | Plug, Male Pins | 96 | - | - | - | 3 | Male | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | R | 64 | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | 13.25mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 108457064002025 AVX Corporation | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polyester | Polyester Thermoplastic, Glass Filled | - | Copper, Tin | - | - | -65°C~125°C | Bulk | 2008 | 8457 | - | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 64 | - | - | - | 2 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | Right Angle | - | B | All | - | 3A | - | UL | Gold | COMMERCIAL | - | 2 | - | RECTANGULAR | - | 0.335 inch | 94V-0 | - | - | - | 3A | - | 20mOhm | 5000000000Ohm | - | - | 3A | ENDS | 1000VAC V | - | 400 Cycles | - | .834 N | .139 N | 0.1 inch | - | A,B | - | - | 93.98mm | 8.51mm | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() PCN12A-10P-2.54DS(71) Hirose Electric Co Ltd | 10 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | -55°C~85°C | Bulk | - | PCN12 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 10 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | All | unknown | 2A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.94μin 0.10μm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 09233486951 HARTING | 32 |
| - | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Polybutylene | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | - | - | -55°C~125°C | Bulk | - | - | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 | - | - | - | 3 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 48 | Right Angle | - | 2C | All | - | 2A | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | 94V-0 | Grey | - | - | - | - | 20mOhm | - | - | - | 2A | - | - | - | - | - | - | - | - | 2 | - | Board Lock | - | 54mm | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09751206577 HARTING | 34 |
| - | 7 Weeks | Gold | Through Hole | Through Hole | - | - | - | Thermoplastic, Glass Filled | - | NOT SPECIFIED | - | - | -55°C~125°C | Bulk | - | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 20 | - | - | - | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | 3Q | All | - | 2A | - | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09751206902 HARTING | 48 |
| - | 7 Weeks | Gold | Through Hole | Through Hole | - | - | - | Thermoplastic, Glass Filled | - | NOT SPECIFIED | - | - | -55°C~125°C | Bulk | - | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 20 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | 3Q | All | - | 2A | - | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09794646801 HARTING | 114 |
| - | 7 Weeks | - | - | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | - | - | -55°C~125°C | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | - | - | - | 3 | - | - | - | NO | NO | YES | NO | NO | - | 2A | 0.100 2.54mm | 64 | - | - | R | 64 | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | Mounting Clips | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 02021601302 HARTING | 27 |
| - | 10 Weeks | - | PCB | Through Hole | - | - | - | - | GOLD | NOT SPECIFIED | GLASS FILLED THERMOPLASTIC | - | -40°C~105°C | Bulk | - | - | e4 | yes | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 160 (96 + 64 Ground) | - | - | - | 5 | - | - | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 160 | - | - | - | All | - | - | - | UL, CSA | - | COMMERCIAL | 3.736 inch | 5 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.63 inch | 94V-0 | - | - | - | 2A | SQ PIN-SKT | - | - | - | PLUG | - | - | - | - | - | - | - | - | - | 1 | Z,A,B,C,D | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 09061322901 HARTING | 24 |
| - | 4 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | -55°C~125°C | Bulk | - | DIN 41612 | e3 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 48 (Power) | - | - | - | 3 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 32 | - | - | F | 32 | - | 6A | - | VDE,CSA | Gold or Gold-Palladium | COMMERCIAL | - | 3 | - | RECTANGULAR | - | - | 94V-0 | - | NO | 0.866 inch | 6A | - | - | - | - | - | - | POLARIZED HOUSING | - | 2.54 mm | 500 Cycles | - | - | - | - | 1 | Z,B | - | - | - | - | Flash | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09032422805 HARTING | 47 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | Bulk | - | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 (42 + 6 Coax or Power) | - | - | - | 3 | - | - | - | NO | YES | YES | NO | YES | GENERAL PURPOSE | - | 0.100 2.54mm | 48 | - | - | M | 42 | unknown | - | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09231322921 HARTING | 59 |
| - | 7 Weeks | - | - | Through Hole, Right Angle | - | - | - | - | - | NOT SPECIFIED | GLASS FILLED THERMOPLASTIC | -65°C | - | Bulk | - | DIN 41612 | - | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 | - | - | - | 3 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 32 | - | - | 2C | 32 | - | - | - | UL, CSA | Gold-Palladium | COMMERCIAL | - | 3 | - | RECTANGULAR | - | - | 94V-0 | - | - | 0.709 inch | 2A | - | - | - | - | - | - | POLARIZED HOUSING | - | 2.54 mm | 500 Cycles | - | .9452 N | .9452 N | - | 1 | A,C | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09233487921 HARTING | 52 |
| - | 7 Weeks | - | - | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | - | - | -55°C~125°C | - | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 | - | - | - | 3 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 48 | - | - | 2C | All | - | - | - | - | Gold-Palladium | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Clips | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - |