- Manufacturer
- Connector Type
- Mounting Type
- Series
- Pitch
- Number of Positions
- Number of Rows
- Current Rating
- Packaging
- Termination
- Mount
- Reach Compliance Code
- Flammability Rating
Attribute column
Categories
Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Material - Insulation | Contact Finish Mating | Contact Materials | Insulation Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Working Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Hole Diameter | Level, Class | Name of Rows Loaded | Test Voltage | Features | Length | Contact Finish Thickness | Length - Termination | Length - Tail | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09062326831 HARTING | 15 |
| - | 4 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | Thermoplastic | Thermoplastic, Glass Filled | GOLD OVER NICKEL | - | - | - | - | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Receptacle, Female Sockets | 48 (Power) | 125°C | -55°C | - | 3 | Female | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.200 5.08mm | 32 | Straight | - | F | 32 | - | 6A | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | NO | - | - | - | - | 15mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09031247901 HARTING | 43 |
| - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | - | - | -55°C~125°C | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 32 (24 + 8 Coax or Power) | - | - | - | 3 | Male | - | - | NO | YES | NO | NO | YES | GENERAL PURPOSE | - | 0.100 2.54mm | 32 | Right Angle | - | M | 24 | - | 2A | ONE | UL,VDE,CSA | Gold-Palladium | - | 3 | - | - | RECTANGULAR | - | - | 94V-0 | - | - | - | 0.709 inch | - | 2A | - | - | 1000000000000Ohm | - | - | - | - | POLARIZED HOUSING | 1000VAC V | - | - | RECTANGULAR | .9452 N | .9452 N | 0.1 inch | - | - | A,B,C | - | - | - | - | 0.118 inch | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09062326836 HARTING | 131 |
| - | 7 Weeks | - | Socket | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | -55°C~125°C | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 48 | - | - | - | 3 | Female | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.150 3.81mm | 32 | Right Angle | - | F | 32 | - | 6A | - | - | Gold | - | - | - | - | - | - | - | 94V-0 | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09032327825 HARTING | 231 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | Polyester | - | Thermoplastic, Glass Filled | - | Brass | - | - | - | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | 125°C | -65°C | Grey | 3 | Receptacle | - | 250V | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 32 | - | - | C | 32 | - | 2A | - | - | - | - | - | 5.08mm | - | - | - | - | 94V-0 | - | 4mm | - | - | 250V | - | - | 15mOhm | 1 TΩ | - | - | - | - | - | - | - | - | - | - | - | - | 1 mm | - | - | 1kV | - | - | - | - | 4.5mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0850030165 Molex | In Stock | - | Datasheet | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Polyester | Polyester Thermoplastic | - | Brass | - | - | -55°C~125°C | Tray | - | 85003 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Right Angle | 17.74mm | C | 64 | - | 2.5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mOhm | - | - | 64 | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 94mm | 24.0μin 0.61μm | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() XC5B-2031-0 Omron Electronics Inc-EMC Div | 118 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | - | PBT | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | -55°C~125°C | Bulk | 2001 | XC5 | e3 | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 20 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Straight | - | B | All | unknown | 2A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mOhm | - | - | - | 300V | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.0μin 0.41μm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() XC5G-482P-1131 Omron Electronics Inc-EMC Div | 18 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | PBT | Polybutylene Terephthalate (PBT), Glass Filled | - | Brass, Nickel | - | - | -55°C~125°C | Bulk | 2001 | XC5 | e4 | - | Active | 1 (Unlimited) | Press-Fit | - | Plug, Male Pins | 48 | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | R | All | unknown | 2A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.0μin 0.41μm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 09062326833 HARTING | 20 |
| - | 7 Weeks | - | - | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | -55°C~125°C | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 | - | - | - | 3 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 6A | 0.150 3.81mm | 32 | - | - | F | 32 | - | - | - | - | Gold | - | - | - | - | - | - | - | 94V-0 | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 86094328114748V1LF Amphenol ICC (FCI) | 10 |
| Datasheet | 10 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Polyester Thermoplastic | - | - | - | 1kV | -55°C~125°C | Tray | 2006 | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 10.6mm | C | 32 | - | 1.5A | - | - | Gold | - | - | - | 32 | - | - | - | - | Grey | - | - | - | - | - | - | 20mOhm | 1 TΩ | - | - | 1kV | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | 95mm | - | - | 4mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 09032606804 HARTING | 317 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | - | - | Thermoplastic, Glass Filled | - | Gold, Nickel | - | - | - | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 64 (60 + 4 Coax, Fiber Optic or Power) | - | - | - | 3 | Female | - | - | NO | YES | NO | NO | YES | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | Straight | - | M | 60 | - | 2A | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | 2.9mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09731966904 HARTING | 251 |
| Datasheet | 4 Weeks | Nickel | Panel, Through Hole | Panel Mount, Through Hole | - | Thermoplastic | - | - | NOT SPECIFIED | - | - | -40°C~105°C | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 96 | - | - | - | 3 | Male | - | - | NO | YES | NO | NO | NO | - | - | 0.100 2.54mm | 96 | Straight | 11.1mm | R | All | - | 2A | - | - | Gold | - | - | 2.54mm | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | 15mOhm | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 95mm | Flash | - | 5mm | - | - | ROHS3 Compliant | - | - | ||
![]() 09233326921 HARTING | 48 |
| Datasheet | 4 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | - | - | -55°C~125°C | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 | - | - | - | 3 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 32 | Right Angle | 17.72mm | 2C | 32 | - | 2A | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | 2 | - | - | Board Lock | 54mm | Flash | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09221326922 HARTING | 250 | - | - | 7 Weeks | - | Through Hole | Through Hole | - | Thermoplastic | Thermoplastic, Glass Filled | - | Gold, Nickel | - | - | - | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 32 | 125°C | -55°C | - | 2 | Male | 8536.69.40.40 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 32 | Straight | 8.5mm | 2B | All | - | 2A | - | UL, CSA | Gold | COMMERCIAL | 2 | - | - | RECTANGULAR | - | 0.339 inch | 94V-0 | - | - | - | - | - | 2A | - | 20mOhm | 1000000000000Ohm | - | - | - | 2A | POLARIZED HOUSING | 1000VAC V | - | - | - | - | - | 0.1 inch | - | - | A,B | 1kV | - | 54mm | Flash | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 02021601301 HARTING | 32 |
| - | 14 Weeks | - | Through Hole | Through Hole | - | - | - | - | Copper | GLASS FILLED THERMOPLASTIC | - | -40°C~105°C | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 160 (96 + 64 Ground) | - | - | - | 5 | Receptacle | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | - | Straight | 15.9mm | - | All | - | 1A | - | UL, CSA | Gold | COMMERCIAL | 5 | - | 160 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.63 inch | 94V-0 | - | - | - | - | - | 2A | SQ PIN-SKT | 30mOhm | - | PLUG | - | - | 1A | - | - | - | - | - | - | - | - | - | 1 | Z,A,B,C,D | - | - | 94.8mm | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09031607901 HARTING | 40 | - | Datasheet | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | - | - | -55°C~125°C | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 64 (60 + 4 Coax or Power) | - | - | - | 3 | - | - | - | NO | YES | NO | NO | YES | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | Right Angle | 17.72mm | M | 60 | - | 2A | - | UL,VDE,CSA | Gold or Gold-Palladium | - | 3 | - | - | RECTANGULAR | - | - | 94V-0 | - | - | - | - | - | 2A | - | - | 1000000000000Ohm | - | - | - | 2A | POLARIZED HOUSING | 1000VAC V | - | - | - | .9452 N | .9452 N | 0.1 inch | - | - | A,B,C | - | - | 94mm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09731962902 HARTING | 34 |
| - | 7 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | - | - | -55°C~125°C | Bulk | - | - | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | - | - | - | 3 | Male | - | - | NO | YES | NO | NO | NO | - | - | 0.100 2.54mm | 96 | Straight | 11.1mm | R | All | - | 2A | - | VDE,CSA | Gold or Gold-Palladium | - | 3 | - | - | - | - | - | 94V-0 | - | - | - | - | - | 2A | - | 15mOhm | - | - | - | - | 2A | - | - | 2.54 mm | - | - | - | - | - | - | 1 | A,B,C | - | - | 95mm | Flash | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09052486851 HARTING | 220 |
| - | 4 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | PBT | Thermoplastic, Glass Filled | - | - | - | - | -40°C~105°C | Bulk | - | DIN 41612 | - | yes | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 48 (Power) | - | - | - | 3 | Female | - | - | NO | YES | NO | NO | NO | - | - | 0.200 5.08mm | 48 | Straight | 15.6mm | E | All | - | 6A | - | - | Gold | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | 6A | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 90mm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09033647921 HARTING | 29 |
| - | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic, Glass Filled | - | - | - | - | -55°C~125°C | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 96 | - | - | - | 3 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | Right Angle | 17.72mm | C | 64 | - | 2A | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | 94mm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09221327921 HARTING | 129 |
| - | 4 Weeks | Gold | - | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | - | - | -55°C~125°C | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 32 | - | - | - | 3 | Male | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 32 | Right Angle | 15.18mm | 2B | All | - | - | - | UL, CSA | Gold-Palladium | COMMERCIAL | 2 | - | - | RECTANGULAR | - | - | 94V-0 | - | - | - | - | - | 2A | - | 15mOhm | 1000000000000Ohm | - | - | - | 2A | POLARIZED HOUSING | 1000VAC V | - | 50 Cycles | - | .9452 N | .9452 N | 0.1 inch | - | - | A,B | - | - | 54mm | Flash | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09032786830 HARTING | 61 |
| - | 8 Weeks | - | Through Hole | Through Hole | - | - | Thermoplastic, Glass Filled | GOLD OVER NICKEL | NOT SPECIFIED | - | - | -40°C~105°C | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 80 (78 + 2 Coax, Fiber Optic or Power) | - | - | - | 3 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 78 | - | - | M-flat | 78 | - | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free |