- Manufacturer
- Connector Type
- Mounting Type
- Series
- Pitch
- Number of Positions
- Number of Rows
- Current Rating
- Packaging
- Termination
- Mount
- Reach Compliance Code
- Flammability Rating
Attribute column
Categories
Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Housing Material | Body Orientation | Contact Materials | Contact Resistance Max | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Contact Rows | Pitch (mm) | Schedule B | Termination Method | Voltage, Rating | Type | Number of Positions | Number of Rows | Gender | Pitch | Current Rating | Termination Style | Number of Contacts | Housing Color | Accessory Type | Product | Mounting Angle | Product Length (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2021601003 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2050001511 HARTING | In Stock | - | - | Gold | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | Har-Bus 64 | - | - | - | - | 1 A | Crimp | - | - | - | Contacts | Straight | - | ||
![]() 2011281101 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160 Position | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9251306546 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9250303217 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2221602702 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | C | 160 Position | 5 Row | - | 2.54 mm | - | Press Fit | - | - | - | Receptacles | Straight | - | ||
![]() 9062312821 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2021601601 HARTING | In Stock | - | - | Gold | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | Har-Bus 64 | 160 Position | 5 Row | - | 2.54 mm | 1 A | Press Fit | - | - | - | Receptacles | Straight | - | ||
![]() 9045323213 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Type D | 32 Position | 1 Row | - | 5.08 mm | - | Crimp | - | - | - | Receptacles | Straight | - | ||
![]() 2990000005 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9281486985 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9281326985 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9234266825 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9233346520 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9232316824 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9232486850222 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9233322921 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9291306907 HARTING | In Stock | - | - | Tin | Thermoplastic | - | Copper Alloy | - | + 125 C | - 55 C | - | - | - | - | - | 1 kV | 3R | 30 Position | 3 Row | - | 2.54 mm | 2 A | Wire Wrap | - | - | - | Headers | Straight | - | ||
![]() 9281166902 HARTING | In Stock | - | - | Gold | Polybutylene Terephthalate (PBT) | - | Copper Alloy | - | + 125 C | - 55 C | - | - | - | - | - | - | Type 2R | 16 Position | 3 Row | - | 2.54 mm | 2 A | Through Hole | - | - | - | Headers | Straight | - | ||
![]() 9260243201 HARTING | In Stock | - | - | - | - | Straight | - | 15(mohm) | - | - | Panel | 3 | 5.08(mm) | 8536694030/8536694030/8536694030/8536694030/8536694030 | Crimp | - | DIN 41612 | 24 Position | 3 Row | F | 5.08 mm | - | Crimp | 24(POS) | Pebble Gray | - | Receptacles | Straight | 53.9(mm) |