- Manufacturer
- Connector Type
- Mounting Type
- Series
- Pitch
- Number of Positions
- Number of Rows
- Current Rating
- Packaging
- Termination
- Mount
- Reach Compliance Code
- Flammability Rating
Attribute column
Categories
Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material - Insulation | Base Product Number | Mfr | Package | Product Status | Operating Temperature | Series | Termination | Connector Type | Number of Positions | Number of Rows | Current Rating (Amps) | Pitch | Style | Number of Positions Loaded | Contact Finish | Level, Class | Features | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 284270 TE Connectivity | In Stock | - | - | - | - | - | TE Connectivity Erni | Bulk | Obsolete | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9042M6MCT99X90X CONEC CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9001-1296W1C00A Oupiin | In Stock | - | - | Through Hole | Polybutylene Terephthalate (PBT) | 9001 | Oupiin | Tray | Active | -55°C ~ 125°C | 9001 | Solder | Receptacle, Female Sockets | 96 | 3 | 2A | 0.100 (2.54mm) | C | All | Gold | - | - | Flash | UL94 V-0 | ||
![]() 9001-16482C30A Oupiin | In Stock | - | - | Through Hole | Polybutylene Terephthalate (PBT) | 9001 | Oupiin | Tray | Active | -55°C ~ 125°C | 9001 | Solder | Receptacle, Female Sockets | 48 | 3 | 2A | 0.100 (2.54mm) | C/2 (1/2 C) | All | Gold | - | - | 30.0µin (0.76µm) | UL94 V-0 | ||
![]() 9001-1264IDC00A Oupiin | In Stock | - | - | Free Hanging (In-Line) | Polyester Thermoplastic, Glass Filled | 9001 | Oupiin | Tray | Active | -55°C ~ 125°C | 9001 | IDC | Receptacle, Female Sockets | 64 | 3 | 2A | 0.050 (1.27mm) | - | All | Gold | - | - | Flash | UL94 V-0 | ||
![]() 108477128006025 KYOCERA | In Stock | - | - | Through Hole | Polyester Thermoplastic, Glass Filled | - | KYOCERA AVX | Bulk | Active | -65°C ~ 125°C | 8477 | Solder | Header, Male Pins | 128 | 4 | 3A | 0.100 (2.54mm) | R | All | Gold | 2 | - | - | UL94 V-0 | ||
![]() 9001-66311C00A Oupiin | In Stock | - | - | Through Hole | Polyester Thermoplastic, Glass Filled | 9001 | Oupiin | Tray | Active | -55°C ~ 125°C | 9001 | Solder | Receptacle, Female Sockets and Blade Sockets | 31 (24 + 7 Power) | 3 | 5.6A, 15A | 0.200 (5.08mm) | F24/H7 | All | Gold | - | Board Lock | Flash | UL94 V-0 | ||
![]() 9001-36321C00L1A Oupiin | 1172 |
| - | Through Hole | Polybutylene Terephthalate (PBT) | 9001 | Oupiin | Tray | Active | -55°C ~ 125°C | 9001 | Solder | Receptacle, Female Sockets | 32 | 2 | 2A | 0.100 (2.54mm) | B/2 (1/2 B) | All | Gold | - | Board Lock | Flash | UL94 V-0 | ||
![]() 9001-36201C00A Oupiin | In Stock | - | - | Through Hole | Polyester Thermoplastic, Glass Filled | 9001 | Oupiin | Tray | Active | -55°C ~ 125°C | 9001 | Solder | Receptacle, Female Sockets | 20 | 2 | 2A | 0.100 (2.54mm) | B/2 (1/2 B) | All | Gold | - | - | Flash | UL94 V-0 | ||
![]() 9001-65311C00A Oupiin | In Stock | - | - | Through Hole, Right Angle | Polyester Thermoplastic, Glass Filled | 9001 | Oupiin | Tray | Active | -55°C ~ 125°C | 9001 | Solder | Header, Male Pins | 31 (24 + 7 Power) | 3 | 5.6A, 15A | 0.100 (2.54mm) | F24/H7 | All | Gold | - | - | Flash | UL94 V-0 | ||
![]() 9001-16482C00A Oupiin | 1333 |
| - | Through Hole | Polybutylene Terephthalate (PBT) | 9001 | Oupiin | Tray | Active | -55°C ~ 125°C | 9001 | Solder | Receptacle, Female Sockets | 48 | 3 | 2A | 0.100 (2.54mm) | C/2 (1/2 C) | All | Gold | - | - | Flash | UL94 V-0 | ||
![]() 493-132-280-612 EDAC | In Stock | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 496-124-641-323 EDAC | In Stock | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 496-108-673-121 EDAC | In Stock | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 461-164-640-211 EDAC | In Stock | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 493-116-621-621 EDAC | In Stock | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 496-164-680-613 EDAC | In Stock | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 493-130-381-311 EDAC | In Stock | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 461-120-341-211 EDAC | In Stock | - | - | - | - | - | EDAC Inc. | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - |