- Manufacturer
- Connector Type
- Mounting Type
- Series
- Pitch
- Number of Positions
- Number of Rows
- Current Rating
- Packaging
- Termination
- Mount
- Reach Compliance Code
- Flammability Rating
Attribute column
Categories
Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Material - Insulation | Contact Finish Mating | Contact Materials | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Working Voltage | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Level, Class | Name of Rows Loaded | Test Voltage | Features | Length | Contact Finish Thickness | Length - Tail | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09232486421 HARTING | 32 |
| - | 10 Weeks | - | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | - | -55°C~125°C | Bulk | - | DIN 41612 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 | - | - | 3 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 48 | - | - | 2C | All | - | 2A | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09032786830 HARTING | 61 |
| - | 8 Weeks | - | Through Hole | Through Hole | - | Thermoplastic, Glass Filled | GOLD OVER NICKEL | NOT SPECIFIED | - | -40°C~105°C | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 80 (78 + 2 Coax, Fiber Optic or Power) | - | - | 3 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 78 | - | - | M-flat | 78 | - | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09031236921 HARTING | 70 |
| - | 20 Weeks | - | - | Through Hole, Right Angle | - | - | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 96 | - | - | 3 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | C | 23 | - | - | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Flash | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09021646951 HARTING | 24 |
| - | 4 Weeks | - | Through Hole | Through Hole, Right Angle | - | Thermoplastic, Glass Filled | GOLD OVER NICKEL | NOT SPECIFIED | -65°C | - | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 64 (62 + 2 Leading Contacts) | - | - | 2 | - | 8536.69.40.40 | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | - | - | B | All | - | 2A | UL, CSA | - | - | COMMERCIAL | 3.701 inch | 2 | - | RECTANGULAR | 0.339 inch | - | 94V-0 | 0.61 inch | - | 2A | 15mOhm | 1000000000000Ohm | - | - | POLARIZED HOUSING | 1000VAC V | - | 400 Cycles | - | - | 0.1 inch | - | A,B | - | - | - | - | 3mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09031782901 HARTING | 24 |
| - | 7 Weeks | Gold, Tin | Through Hole | Through Hole, Right Angle | PBT | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | - | -55°C~125°C | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 80 (78 + 2 Coax or Power) | - | - | 3 | - | - | NO | YES | NO | NO | YES | GENERAL PURPOSE | - | 0.100 2.54mm | 80 | Right Angle | 17.72mm | M | 78 | - | 2A | UL,VDE,CSA | Gold or Gold-Palladium | - | - | - | 3 | - | RECTANGULAR | - | Male | 94V-0 | - | - | 2A | - | - | - | 2A | POLARIZED HOUSING | - | - | - | .9452 N | .9452 N | - | 1 | A,B,C | - | - | 94mm | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09031967922 HARTING | 32 |
| - | 7 Weeks | Gold | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -55°C~125°C | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 96 | - | - | 3 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 96 | Straight | 11mm | C | All | - | 2A | - | Gold or Gold-Palladium | - | - | - | 3 | - | - | - | - | 94V-0 | - | - | 2A | 15mOhm | 1000000000000Ohm | - | 2A | POLARIZED HOUSING | - | 2.54 mm | - | .9452 N | .9452 N | - | - | - | - | - | 94mm | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09061486997 HARTING | In Stock | - | - | 20 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | Bulk | - | DIN 41612 | e4 | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 | - | - | 3 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 48 | - | - | F | All | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Flash | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09051482931 HARTING | 64 |
| - | 7 Weeks | Gold | - | Through Hole, Right Angle | - | Polycarbonate, Glass Filled | - | - | - | -55°C~125°C | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 | - | - | 3 | - | - | NO | YES | NO | NO | NO | - | - | 0.100 2.54mm | 48 | Right Angle | 17.72mm | E | All | - | - | - | - | - | - | - | 3 | - | - | - | - | 94V-0 | - | - | 6A | - | - | - | 6A | - | - | 2.54 mm | - | - | - | 0.2 inch | 1 | - | - | - | 93.95mm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09731966991 HARTING | In Stock | - | - | 20 Weeks | Gold | Through Hole | Through Hole | - | - | - | - | - | -40°C~105°C | Bulk | - | - | e4 | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 96 | - | - | 3 | - | - | NO | YES | NO | NO | NO | - | - | 0.100 2.54mm | 96 | - | - | R | All | - | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Flash | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09031966952 HARTING | In Stock | - | - | 20 Weeks | Gold | - | Through Hole | PBT | - | AU | - | - | -55°C~125°C | Bulk | - | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 96 | - | - | 3 | Male | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 96 | Straight | - | C | All | - | 2A | - | - | - | - | - | 3 | - | - | - | - | - | - | - | 2A | 15mOhm | 1000000000000Ohm | - | - | POLARIZED HOUSING | - | - | - | - | - | - | 2 | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09038966921 HARTING | 36 |
| - | 7 Weeks | - | - | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -55°C~125°C | Bulk | - | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | - | - | 3 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 96 | - | - | C | 64 | - | 2A | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 3mm | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09032606864 HARTING | 28 |
| - | 9 Weeks | - | - | Through Hole | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | Bulk | - | DIN 41612 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 64 (60 + 4 Coax or Power) | - | - | 3 | - | - | NO | YES | NO | NO | YES | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | - | - | M-flat | 60 | - | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 86091326114765V1LF Amphenol ICC (FCI) | 370 | - | - | 10 Weeks | - | Through Hole | Through Hole | - | Polyester Thermoplastic | - | Copper | - | -55°C~125°C | Tray | 2012 | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 64 | - | - | 2 | Receptacle | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | - | - | B | 32 | - | - | - | Gold | 330V | - | - | - | 2.54mm | - | - | - | - | - | 250V | - | 15mOhm | 1 TΩ | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | UL94 V-0 | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 09032786804 HARTING | 26 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | Thermoplastic | Thermoplastic, Glass Filled | - | Gold, Nickel | - | - | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 80 (78 + 2 Coax, Fiber Optic or Power) | 125°C | -55°C | 3 | Female | - | NO | YES | NO | NO | YES | GENERAL PURPOSE | - | 0.100 2.54mm | 80 | Straight | 10.5mm | M | 78 | - | 2A | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | 15MOhm | - | - | 2A | - | - | - | - | - | - | - | 2 | - | 1kV | - | 94.9mm | - | 2.9mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09062152841 HARTING | 41 |
| Datasheet | 4 Weeks | Gold | Through Hole | Through Hole | Thermoplastic | Thermoplastic, Glass Filled | SILVER | NOT SPECIFIED | - | - | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Blade Sockets | 15 (Power) | 125°C | -55°C | 2 | Female | 8536.69.40.40 | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.400 10.16mm | 15 | Straight | 14.7mm | H 15 | All | - | 15A | VDE,CSA | - | - | COMMERCIAL | - | 2 | - | STAGGERED | 0.583 inch | - | 94V-0 | - | - | - | 8mOhm | 1000000000000Ohm | - | 15A | - | 3100VAC V | 10.16 mm | - | - | - | - | - | Z,D | - | - | 94.75mm | - | 10mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09281486902 HARTING | 38 |
| Datasheet | 7 Weeks | Gold | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | - | -55°C~125°C | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 | - | - | 3 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 48 | Straight | 11.1mm | 2R | All | - | 2A | VDE,CSA | Gold-Palladium | - | COMMERCIAL | - | 3 | - | RECTANGULAR | - | - | 94V-0 | - | - | 2A | 15mOhm | 1000000000000Ohm | - | 2A | POLARIZED HOUSING | 1000VAC V | - | - | 1.5568 N | 1.5568 N | 0.1 inch | 2 | A,B,C | - | - | 55mm | Flash | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() PCN13-48S-2.54DSA(71) Hirose Electric Co Ltd | 18 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT) | - | - | - | -55°C~85°C | Bulk | - | PCN13 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 48 | - | - | 3 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | All | unknown | 2A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.94μin 0.10μm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() XC5D-962P-1140 Omron Electronics Inc-EMC Div | 8000 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | PBT | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -55°C~125°C | Bulk | 2001 | XC5 | e4 | - | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 96 | - | - | 3 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | C | All | - | 2A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.0μin 0.41μm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() XC5B-3231-0 Omron Electronics Inc-EMC Div | 66 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole | PBT | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -55°C~125°C | Bulk | 2001 | XC5 | e3 | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 32 | - | - | 2 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Straight | - | B | All | unknown | 2A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 20mOhm | - | 300V | 2A | - | - | - | - | - | - | - | - | - | - | - | - | 16.0μin 0.41μm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold, Tin | Through Hole | Through Hole, Right Angle | Polyester | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | - | -55°C~125°C | Bulk | 2012 | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | R | All | - | 3A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | 30.0μin 0.76μm | 3mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - |