- Manufacturer
- Connector Type
- Mounting Type
- Series
- Pitch
- Number of Positions
- Number of Rows
- Current Rating
- Packaging
- Termination
- Mount
- Reach Compliance Code
- Flammability Rating
Attribute column
Categories
Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Housing Material | Material - Insulation | Approvals | Base/Housing Material | Body Orientation | Brand | Contact Materials | Contact Resistance Max | Enclosure | Factory Pack Quantity | Factory Pack QuantityFactory Pack Quantity | Insulation Materials | Manufacturer | Manufacturer Part Number | Maximum Voltage | Maximum Voltage Rating | Mfr | Mounting | Mounting Styles | Number of Contact Rows | Operating Temp Range | Package | Part # Aliases | Pitch (mm) | Product Depth (mm) | Product Status | RoHS | Shaft Type | Termination Method | Tradename | Unit Weight | Voltage Rating Max | Operating Temperature | Packaging | Series | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Number of Rows | Gender | Subcategory | Current Rating (Amps) | Pitch | Style | Number of Positions Loaded | Current Rating | Frequency | Contact Finish | Termination Style | Number of Contacts | Output Voltage | Housing Color | Output Type | Number of Poles | Product Type | RPM | Bearing Type | Current Rating (Max) | Legend | Level, Class | Background Color | Overall Length | Product | Language | Mounting Angle | Features | Input Voltage | Product Category | Shaft Diameter | Product Length | Phase | Bearings | IP Rating | Mating Connector | Product Length (mm) | Length | Contact Finish Thickness | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9722646801 HARTING | In Stock | - | - | Gold Over Nickel | - | - | - | - | Thermoplastic | - | - | - | Right Angle | - | Copper Alloy | 20(mohm) | - | - | - | - | - | - | - | - | - | - | Through Hole | 2 | -55C to 125C | - | - | 2.54(mm) | 15.18(mm) | - | - | - | Solder | - | - | - | - | - | DIN-Signal Q | - | - | DIN 41612 | 64 Position | - | - | - | 2 Row | F | - | - | 2.54 mm | - | - | 2 A | - | - | Solder Pin | 64(POS) | - | - | - | - | - | - | - | 2(A) | - | - | - | - | Receptacles | - | Right Angle | - | - | - | - | - | - | - | - | - | 94(mm) | - | - | 8.1(mm) | - | - | ||
![]() 108483042002050 KYOCERA | In Stock | - | - | - | - | Back Mount | 4 | - | - | Polyester Thermoplastic, Glass Filled | CSA, UL | - | - | - | - | - | - | - | - | - | Turck | UX12512 | 60 VAC, 60 VDC | - | KYOCERA AVX | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | -65°C ~ 125°C | - | 8483 | Solder | Header, Male Pins | - | 48 (42 + 6 Power) | - | - | - | 3 | - | - | 3A | 0.100 (2.54mm) | M | 28 | 2 A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | IP68 | - | - | 6 m | - | - | UL94 V-0 | - | ||
![]() 650936-5 TE Connectivity | In Stock | - | - | Tin | - | - | - | - | Polymer | - | - | Polymer | Straight | TE Connectivity | Copper Alloy | - | - | - | 30 | - | TE Connectivity | - | - | - | - | Through Hole | Through Hole | 3 | -55C to 125C | - | - | 2.54(mm) | 11.1(mm) | - | Details | - | Solder | - | 0.196652 oz | 250VAC | - | Box | 650936 | - | - | DIN 41612 | 32 Position | - | - | - | 2 Row | Pin | Backplane Connectors | - | 2.5400 mm | - | - | 1.5 A | - | - | Solder Pin | 32(POS) | - | Gray | - | - | DIN 41612 Connectors | - | - | 1.5/Contact(A) | - | - | - | - | Plugs | - | Straight | - | - | DIN 41612 Connectors | - | 54.36 mm | - | - | - | - | 54.36(mm) | - | - | 11.51(mm) | - | - | ||
![]() 208477160002025 KYOCERA | In Stock | - | - | - | - | Rigid | - | - | - | Polyester Thermoplastic, Glass Filled | CE, CSA, UR | - | - | - | - | - | Totally Enclosed Fan Cooled | - | - | - | Marathon Electric | 056C17F5325 | - | - | KYOCERA AVX | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | -65°C ~ 125°C | - | 8477 | Solder | Receptacle, Female Sockets | Farm/Agriculture Motors, NEMA Motors | 160 | - | - | Rolled Steel | 5 | - | - | 1A | 0.100 (2.54mm) | R | All | - | 60 Hz | Gold | - | - | - | - | - | 4 | - | 1,725 RPM | Ball | - | - | 2 | - | 11.82 | - | - | - | - | - | - | 0.63 | - | 1 | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() 598477096000078 KYOCERA | In Stock | - | - | - | - | - | - | - | - | Polyester Thermoplastic, Glass Filled | - | - | - | - | - | - | - | - | - | - | Johnson Controls | VH1245AD+943GGA | - | - | KYOCERA AVX | - | - | - | - | Bulk | - | - | - | Obsolete | - | - | - | - | - | - | -65°C ~ 125°C | - | 8477 | Solder | - | - | 96 | - | - | - | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() 650914-5 TE Connectivity | In Stock | - | - | Tin-Lead Over Nickel | - | - | - | Aluminum | - | - | - | Polyester | Right Angle | TE Connectivity | Brass | - | - | - | 30 | - | Brady | 125655 | - | - | - | Through Hole | Through Hole | 3 | -55C to 105C | - | - | 2.54(mm) | - | - | Details | - | Solder | - | - | 250VAC | - | Box | - | - | - | Warning Signs | - | - | - | - | - | Plug | Backplane Connectors | - | - | - | - | - | - | - | - | 120 POS | - | Gray | - | - | DIN 41612 Connectors | - | - | 1.5/Contact(A) | Empty Propane Cylinders Do Not Use | - | Red | - | - | English | - | - | - | DIN 41612 Connectors | - | - | - | - | - | - | 114.3(mm) | - | - | 11.1(mm) | - | - | ||
![]() 598477128000031 KYOCERA | In Stock | - | - | - | - | - | - | - | - | Polyester Thermoplastic, Glass Filled | - | - | - | - | - | - | - | - | - | - | Dynapar | HR62510248441 | - | - | KYOCERA AVX | - | Shafted | - | - | Bulk | - | - | - | Obsolete | - | Single Ended | - | - | - | - | 0 to 70 Degrees C | - | 8477 | Side Mount Connector | - | - | 128 | - | - | - | - | - | - | 3A | - | - | - | - | - | - | - | - | 5~26 VDC | - | Single Ended | - | - | - | - | - | - | - | - | - | - | - | - | - | 5~26 VDC | - | - | - | - | Yes | IP66 | Not Included | - | - | - | - | UL94 V-0 | - | ||
![]() 108477096002026 KYOCERA | In Stock | - | - | - | - | Through Hole | - | - | - | Polyester Thermoplastic, Glass Filled | - | Polyester | Straight | - | Bronze | - | - | - | - | - | Loctite | - | - | - | KYOCERA AVX | Through Hole | - | - | - | Bulk | - | - | - | Active | - | - | Solder | - | - | - | -65 to 125 °C | - | 8477 | Solder | Header, Male Pins | DIN 41612 | 96 | - | - | - | 3 | Plug | - | 3A | 2.5400 mm | R | 64 | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | 93.98 mm | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() 228458096001037 KYOCERA | In Stock | - | - | - | - | Through Hole | - | - | - | Polyester Thermoplastic, Glass Filled | - | - | - | - | - | - | - | - | - | - | Honeywell-Microswitch | BZ-2RQ9-A2 | - | - | KYOCERA AVX | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | -65°C ~ 125°C | - | 8458 | Press-Fit | Receptacle, Female Sockets | - | 96 | - | - | - | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() 208478048031025 KYOCERA | In Stock | - | - | Gold | Through Hole | Through Hole, Right Angle | - | - | - | Polyester Thermoplastic, Glass Filled | - | - | - | - | - | - | - | - | - | Glass | Mersen, formerly Ferraz Shawmut | S101649CF00 | - | - | KYOCERA AVX | - | - | - | - | Bulk | - | - | - | Active | Compliant | - | - | - | - | - | -65°C ~ 125°C | - | 8478 | Solder | Receptacle | - | 48 | 125 °C | -65 °C | - | 3 | - | - | 3A | 2.54 mm | R/2 (1/2 R) | All | 3 A | - | Gold | - | 48 | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | UL94 V-0 | ||
![]() 5535034-5 TE Connectivity | 600 |
| - | Tin | - | - | - | - | Polymer | - | - | Polymer | Straight | TE Connectivity | Copper Alloy | - | - | - | 30 | - | Johnson Controls | VH7281NT+3008E | - | - | - | Through Hole | Through Hole | 3 | -55C to 105C | - | - | 2.54(mm) | 10.6(mm) | - | Details | - | Press Fit | - | 0.350306 oz | - | - | Bulk | 5535034 | - | - | DIN 41612 | 48 Position | - | - | - | 3 | Receptacle | Backplane Connectors | - | 2.5400 mm | - | - | 3 A | - | - | Press Fit | 48 POS | - | Gray | - | - | DIN 41612 Connectors | - | - | 3/Contact(A) | - | - | - | - | Receptacles | - | Straight | - | - | DIN 41612 Connectors | - | 53.34 mm | - | - | - | - | 53.34(mm) | - | - | 11.5(mm) | - | - | ||
![]() 5148468-1 TE Connectivity | In Stock | - | - | Gold | - | - | - | - | - | - | - | Polyester | Right Angle | TE Connectivity | Brass | - | - | - | 30 | - | Miscellaneous | MR9600 | - | 250 | - | Through Hole | - | - | - | - | - | - | - | - | Details | - | Solder | - | 0.668195 oz | - | -55 to 125 °C | Bulk | - | - | - | DIN 41612 | 144 Position | - | - | - | 3 | Plug | Backplane Connectors | - | 2.5400 mm | - | - | 1.5 A | - | - | Solder Pin | 144 POS | - | Gray | - | - | DIN 41612 Connectors | - | - | - | - | - | - | - | Plugs | - | Right Angle | - | - | DIN 41612 Connectors | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 493-120-370-612 EDAC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 461-116-680-221 EDAC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 464-111-321-121 EDAC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 09282366851 HARTING | 42 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 | - | - | - | - | - | - | - | - | - | - | - | 9282366851 | - | - | - | Details | - | - | DIN41612 | - | - | - | - | 2R | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCN10C-32S-2.54DSA(52) Hirose Connector | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PCN10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCN10EA-96S-2.54DSA(52) Hirose Connector | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 | - | - | - | - | - | - | - | - | - | - | - | - | 583-0180-2-52 | - | - | - | Details | - | - | - | - | - | - | - | PCN10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCN10MC-64S-2.54DSA(52) Hirose Connector | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PCN10C-20S-2.54DSA(63) Hirose Connector | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 583-0079-9-63 | - | - | - | Details | - | - | - | - | - | - | - | PCN10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |