- Manufacturer
- Connector Type
- Mounting Type
- Series
- Pitch
- Number of Positions
- Number of Rows
- Current Rating
- Packaging
- Termination
- Mount
- Reach Compliance Code
- Flammability Rating
Attribute column
Categories
Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Supplier Device Package | Housing Material | Material - Insulation | Base Product Number | Base/Housing Material | Body Orientation | Cable Types | Contact Materials | Enclosure | Insulation Materials | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Package | Product Status | RoHS | Termination Method | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Current Rating (Amps) | Pitch | Orientation | Shielding | Style | Number of Positions Loaded | Current Rating | Contact Finish | Termination Style | Contact Resistance | Wire Gauge | Configuration | Speed | Diode Type | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Number of Positions/Contacts | Specifications | Capacitance @ Vr, F | Level, Class | Product | Mounting Angle | Features | Contacts | Product Length | Length | Contact Finish Thickness | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 493-116-280-122 EDAC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 208477150002026 KYOCERA | In Stock | - | - | - | - | Free Hanging (In-Line) | - | - | - | Polyester Thermoplastic, Glass Filled | MA-C6R | - | - | Round Cable | - | - | - | - | - | - | Pactech | - | Bulk | Active | - | - | -65°C ~ 125°C | - | Pactech FlexArch™ | - | - | Solder | Plug to Plug | - | 150 | - | - | Red | 3 | - | 1A | 0.100 (2.54mm) | - | Unshielded | Cat6 | All | - | Gold | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | 2 | - | - | 28AWG, OD 3.8mm, Arch Latch Tangle Free, Easy Plug-in and Release, UTP Soft PVC | - | - | 40.00 (12.19m) | - | UL94 V-0 | - | ||
![]() 493-148-641-311 EDAC | In Stock | - | - | - | - | Chassis, Stud Mount | DO-203AB, DO-5, Stud | DO-203AB (DO-5) | - | - | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | Bulk | Active | - | - | - | Bulk | -- | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1.35V @ 220A | -65°C ~ 150°C | 200V | 70A | - | - | -- | - | - | - | - | - | - | - | - | - | - | ||
![]() 464-132-221-111 EDAC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | EDAC Inc. | - | Bulk | Active | - | - | - | - | USBF TV | Active | -- | - | - | - | - | - | - | - | - | - | - | - | - | Shielded | Industrial Environments - IP68 | - | - | - | - | - | 24 AWG, 28 AWG | A Female to A Male (Circular Coupling) | - | - | - | - | - | - | - | USB 2.0 | - | - | - | - | - | - | - | 1.31 (400.0mm) | - | - | - | ||
![]() EA1326114745000E Amphenol | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 224411-E TE Connectivity | 4992 |
| - | - | - | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | - | TE Connectivity Erni | - | Tray | Active | - | - | -55°C ~ 125°C | - | DIN | - | - | Solder | Receptacle, Female Sockets | Type C | 64 | - | - | - | 2 | - | - | 0.100 (2.54mm) | - | - | C | All | - | Gold | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | 2 | Receptacles | Straight | - | - | - | - | - | UL94 V-0 | - | ||
![]() 462-032-660-112 EDAC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 461-110-281-221 EDAC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 493-110-321-112 EDAC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | Bulk | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 746603-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Silver | Plastic | - | - | IDEC | RR2BA-UDC48V | - | Plug In | - | - | - | - | - | - | - | - | - | .187 in. Flat Blade | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DPDT | - | - | - | - | - | ||
![]() 108457096003025 KYOCERA | In Stock | - | - | - | - | Through Hole | - | - | - | Polyester Thermoplastic, Glass Filled | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | Bulk | Obsolete | - | - | -65°C ~ 125°C | - | 8457 | - | - | Solder | Header, Male Pins | - | 96 | - | - | - | 3 | - | 3A | 0.100 (2.54mm) | - | - | C | All | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() 208477128002025 KYOCERA | In Stock | - | - | - | - | Through Hole, Right Angle | - | - | - | Polyester Thermoplastic, Glass Filled | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | Bulk | Obsolete | - | - | -65°C ~ 125°C | - | 8477 | - | - | Solder | Receptacle, Female Sockets | - | 128 | - | - | - | 4 | - | 1A | 0.100 (2.54mm) | - | - | R | All | - | Gold | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() 208457096002026 KYOCERA | In Stock | - | - | - | - | Through Hole | - | - | - | Polyester Thermoplastic, Glass Filled | - | Polyester | Straight | - | Phosphor Bronze | - | - | - | - | - | KYOCERA AVX | Through Hole | Bulk | Active | - | Solder | -65 to 125 °C | - | 8457 | - | - | Solder | Receptacle, Female Sockets | DIN 41612 | 96 | - | - | - | 3 | Receptacle | 3A | 2.5400 mm | - | - | C | 64 | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 94.89 mm | - | - | UL94 V-0 | - | ||
![]() 598487048000078 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 208477096012025 KYOCERA | In Stock | - | - | Gold | Through Hole | Through Hole, Right Angle | - | - | Polyester | Polyester Thermoplastic, Glass Filled | - | Polyester | Right Angle | - | Phosphor Bronze | - | Glass | - | - | - | KYOCERA AVX | Through Hole | Bulk | Active | Compliant | Solder | -65 to 125 °C | - | 8477 | - | - | Solder | Receptacle | DIN 41612 | 96 | 125 °C | -65 °C | - | 3 | Receptacle | 3A | 2.5400 mm | Right Angle | - | R | All | 3 A | Gold | - | 20 mΩ | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 93.9 mm | 93.9 mm | - | UL94 V-0 | UL94 V-0 | ||
![]() 598483060000025 KYOCERA | In Stock | - | - | - | - | - | - | - | - | Polyester Thermoplastic, Glass Filled | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | Bulk | Obsolete | - | - | -65°C ~ 125°C | - | 8483 | - | - | Solder | Receptacle, Female Sockets | - | 60 | - | - | - | - | - | 3A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() 208458096003049 KYOCERA | In Stock | - | - | - | - | Through Hole | - | - | - | Polyester Thermoplastic, Glass Filled | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | Bulk | Active | - | - | -65°C ~ 125°C | - | 8458 | - | - | Press-Fit | Receptacle, Female Sockets | - | 96 | - | - | - | 3 | - | 3A | 0.100 (2.54mm) | - | - | C | All | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() 108457160101049 KYOCERA | In Stock | - | - | - | - | Through Hole | - | - | - | Polyester Thermoplastic, Glass Filled | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | Bulk | Obsolete | - | - | -65°C ~ 125°C | - | 8457 | - | - | Solder | Header, Male Pins | - | 160 | - | - | - | 5 | - | 3A | 0.100 (2.54mm) | - | - | C | All | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() 218458096001026 KYOCERA | In Stock | - | - | - | - | Through Hole | - | - | - | Polyester Thermoplastic, Glass Filled | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | Bulk | Active | - | - | -65°C ~ 125°C | - | 8458 | - | - | Press-Fit | Receptacle, Female Sockets | - | 96 | - | - | - | 3 | - | 3A | 0.100 (2.54mm) | - | - | C | 64 | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() 008345396900013 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |