- Manufacturer
- Connector Type
- Mounting Type
- Series
- Pitch
- Number of Positions
- Number of Rows
- Current Rating
- Packaging
- Termination
- Mount
- Reach Compliance Code
- Flammability Rating
Attribute column
Categories
Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Material - Insulation | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Reliability | Approval Agency | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Level, Class | Contact Arrangement | Name of Rows Loaded | Test Voltage | Features | Height | Length | Width | Contact Finish Thickness | Length - Termination | Length - Tail | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09062326858 HARTING | 80 |
| - | 14 Weeks | - | Through Hole | Through Hole | - | Thermoplastic | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -55°C~125°C | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 | - | - | - | 2 | Female | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.200 5.08mm | 32 | Straight | - | F | 32 | - | 6A | VDE,CSA | Gold | COMMERCIAL | - | 3.74 inch | 3 | - | - | RECTANGULAR | - | 0.583 inch | - | 94V-0 | NO | 0.791 inch | 6A | 15mOhm | 1000000000000Ohm | - | POLARIZED HOUSING | 1550VAC V | 5.08 mm | 400 Cycles | 1.5568 N | 1.5568 N | - | - | - | Z,D | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09031602901 HARTING | 24 |
| Datasheet | 7 Weeks | Gold, Tin | Through Hole | Through Hole, Right Angle | - | PBT | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | - | -55°C~125°C | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 64 (60 + 4 Coax or Power) | - | - | - | 3 | - | NO | YES | NO | NO | YES | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | Right Angle | 17.72mm | M | 60 | - | 2A | UL,VDE,CSA | Gold-Palladium | - | - | - | 3 | - | - | RECTANGULAR | - | - | Male | 94V-0 | - | - | 2A | - | - | 2A | POLARIZED HOUSING | - | - | - | .9452 N | .9452 N | - | 1 | - | A,B,C | - | - | - | 94mm | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09042327821 HARTING | 24 |
| - | 7 Weeks | - | Through Hole | Through Hole | - | - | Thermoplastic, Glass Filled | - | Gold, Nickel | - | -55°C~125°C | Bulk | - | DIN 41612 | - | yes | Active | 1 (Unlimited) | Wire Wrap | - | Receptacle, Female Sockets | 32 | - | - | Grey | 2 | Female | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.200 5.08mm | 32 | Straight | 10.5mm | D | All | - | 6A | - | Gold | COMMERCIAL | - | - | 2 | - | - | RECTANGULAR | - | 0.417 inch | - | 94V-0 | NO | - | 6A | 15MOhm | 1000000000000Ohm | 6A | - | 1550VAC V | 5.08 mm | 50 Cycles | 1.5568 N | - | - | 3 | - | A,C | 1.55kV | - | 31.65mm | 94.9mm | 94.9mm | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09062152890 HARTING | 32 |
| - | 4 Weeks | Gold | - | Through Hole | - | Thermoplastic | - | - | NOT SPECIFIED | - | - | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 15 | 125°C | -55°C | - | 2 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.400 10.16mm | 15 | Straight | 14.7mm | H 15 | All | - | 15A | - | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | 8mOhm | - | 15A | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 94.75mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09062152856 HARTING | 32 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | - | - | Thermoplastic, Glass Filled | - | - | - | -40°C~105°C | Bulk | - | DIN 41612 | - | yes | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Blades | 15 (Power) | - | - | - | 2 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.157 4.00mm | 15 | - | - | H 15 | All | - | 15A | - | Gold | - | - | - | - | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09023647921 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | Through Hole, Right Angle | - | - | - | GOLD OVER NICKEL | NOT SPECIFIED | - | - | Bulk | - | - | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 64 | - | - | - | 2 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | - | - | B | All | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | Board Lock | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09033966951 HARTING | 57 |
| Datasheet | 7 Weeks | - | Through Hole | Through Hole, Right Angle | 96 | - | Thermoplastic, Glass Filled | - | - | - | - | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 (94 + 2 Leading Contacts) | - | - | - | 3 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 96 | - | - | C | All | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Mounting Clips | - | - | - | Flash | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09062312821 HARTING | 65 |
| - | 7 Weeks | - | - | Through Hole | - | Thermoplastic | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | - | -55°C~125°C | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Quick Connect, Wire Wrap | EAR99 | Receptacle, Female Sockets | 31 (24 + 7 Power) | - | - | - | 3 | Female | NO | YES | NO | NO | YES | GENERAL PURPOSE | 6A 15A | 0.200 5.08mm | 31 | Straight | - | MH | All | - | - | UL, CSA | Gold | COMMERCIAL | - | - | 3 | - | - | RECTANGULAR | - | - | - | 94V-0 | - | - | - | - | - | - | POLARIZED HOUSING | - | 5.08 mm | 500 Cycles | - | - | - | 1 | S24P7 | Z,B,D | - | - | - | - | - | - | 0.866 inch | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09060322905 HARTING | 47 |
| - | 13 Weeks | - | Through Hole | Through Hole | - | Thermoplastic | Thermoplastic, Glass Filled | - | - | - | -55°C~125°C | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 (Power) | - | - | - | 3 | Male | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.200 5.08mm | 32 | Straight | 14.7mm | F | 32 | - | 6A | VDE,CSA | Gold | COMMERCIAL | - | - | 3 | - | - | RECTANGULAR | - | - | - | 94V-0 | NO | - | 6A | 15mOhm | - | 6A | POLARIZED HOUSING | - | 5.08 mm | 500 Cycles | - | - | 0.2 inch | 1 | - | Z,B | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09751206903 HARTING | 29 |
| Datasheet | 7 Weeks | Gold | Through Hole | Through Hole | - | - | Thermoplastic, Glass Filled | - | NOT SPECIFIED | - | -55°C~125°C | Bulk | - | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 20 | - | - | - | 2 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | 3Q | All | - | 2A | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09283486902 HARTING | 18 |
| Datasheet | 7 Weeks | - | - | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | - | -55°C~125°C | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | - | - | - | - | 3 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 48 | - | - | 2R | All | - | - | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Clips | - | - | - | Flash | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 02011608101 HARTING | 18 |
| Datasheet | 7 Weeks | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 160 (96 + 64 Ground) | - | - | - | 5 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 160 | Right Angle | 20.28mm | - | All | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1A | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 93.9mm | - | 50.0μin 1.27μm | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | 18 |
| Datasheet | 8 Weeks | Gold, Tin | Through Hole | Through Hole | - | Polyester | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | - | -55°C~125°C | Bulk | 2008 | DIN 41612 | - | - | Active | 1 (Unlimited) | Press-Fit | - | Plug, Male Pins | 96 | 125°C | -55°C | - | 3 | Male | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | R | All | - | 3A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | 5mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 09032962855 HARTING | 133 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -55°C~125°C | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Receptacle, Female Sockets | 96 | - | - | - | 3 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 96 | - | - | C | All | - | 2A | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() PCN10F-24S-2.54DSA(72) Hirose Electric Co Ltd | 22 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | - | - | - | -30°C~85°C | Tray | - | PCN10 | e3 | no | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 24 | - | - | - | 2 | - | NO | YES | NO | NO | YES | GENERAL PURPOSE | - | 0.100 2.54mm | 24 | - | - | - | All | unknown | 2A | - | Gold | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 09062482835 HARTING | 24 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | Thermoplastic | Polybutylene Terephthalate (PBT), Glass Filled | - | - | 125V | -55°C~125°C | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 48 | - | - | - | 3 | Female | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.200 5.08mm | 48 | Straight | 14.7mm | F | All | - | 6A | VDE,CSA | Gold | COMMERCIAL | - | - | 3 | - | - | RECTANGULAR | - | - | - | 94V-0 | NO | - | 6A | 15mOhm | - | 6A | POLARIZED HOUSING | - | 5.08 mm | 500 Cycles | - | - | 0.2 inch | 1 | - | Z,B,D | - | - | - | 94.9mm | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09031642921 HARTING | 105 |
| Datasheet | 4 Weeks | Gold, Nickel | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic, Glass Filled | - | - | - | - | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 96 | - | - | - | 3 | Male | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | Right Angle | 17.72mm | C | 64 | - | 2A | - | - | - | IEC | - | 3 | - | - | - | - | - | - | 94V-0 | - | - | 2A | - | - | 2A | POLARIZED HOUSING | - | 2.54 mm | - | .9452 N | .9452 N | - | 1 | - | A,C | - | - | - | 94mm | - | - | - | 3mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09052486831 HARTING | 8000 | - | Datasheet | 7 Weeks | Gold, Nickel | Panel, Through Hole | Panel Mount, Through Hole | - | Thermoplastic | Thermoplastic, Glass Filled | - | Gold, Nickel | - | - | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 (Power) | 125°C | -55°C | - | 3 | Receptacle | NO | YES | NO | NO | NO | - | - | 0.200 5.08mm | - | Straight | 15.5mm | E | All | - | 6A | - | Gold | - | - | - | 3 | 5.08mm | 48 | - | - | 0.618 inch | - | 94V-0 | NO | - | 6A | 15mOhm | 1000000000000Ohm | 6A | - | 1550VAC V | - | - | 1.5568 N | - | - | 2 | - | - | 1.55kV | - | - | 94.9mm | - | - | - | 4mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | Polyester | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | - | -55°C~125°C | Bulk | 2010 | DIN 41612 | - | - | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | C | 64 | - | 3A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | 12.9mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 09222326824 HARTING | 45 | - | - | 9 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Thermoplastic, Glass Filled | - | Gold, Nickel | - | - | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 32 | 125°C | -55°C | - | 2 | Receptacle | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 32 | Straight | 8mm | 2B | All | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | 20mOhm | - | 2A | - | - | - | - | - | - | - | - | - | - | 1kV | - | - | 54.9mm | - | - | - | 2.9mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free |