- Manufacturer
- Connector Type
- Mounting Type
- Series
- Pitch
- Number of Positions
- Number of Rows
- Current Rating
- Packaging
- Termination
- Mount
- Reach Compliance Code
- Flammability Rating
Attribute column
Categories
Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Housing Material | Material - Insulation | Contact Materials | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Body Breadth | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Working Voltage | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Number of Poles | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Hole Diameter | Level, Class | Name of Rows Loaded | Test Voltage | Features | Height | Length | Width | Contact Finish Thickness | Length - Tail | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 11 Weeks | Tin | - | Through Hole, Right Angle | - | - | Polyester | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | - | -55°C~125°C | Bulk | 2012 | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 120 | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | R | All | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 3mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 0850132244 Molex | In Stock | - | Datasheet | 10 Weeks | Gold | Through Hole | Through Hole | - | - | Polyester | Polyester Thermoplastic | Brass | - | - | -55°C~125°C | Tray | - | 85013 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Vertical | 11.1mm | R | 64 | - | 1A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48 | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | Mounting Clips | - | 95mm | - | 24.0μin 0.61μm | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09223326921 HARTING | 184 |
| Datasheet | 4 Weeks | Gold, Nickel | Through Hole | Through Hole, Right Angle | - | - | - | Thermoplastic, Glass Filled | NOT SPECIFIED | - | - | - | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 32 | - | - | - | 2 | Male | - | 8536.69.40.40 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 32 | Right Angle | 15.18mm | 2B | All | - | 2A | - | Gold | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Clips | - | 54mm | - | Flash | 3mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() PCN10HD-44P-2.54DSA(72) Hirose Electric Co Ltd | 47 |
| Datasheet | - | - | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | -55°C~85°C | Tray | - | PCN10 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 44 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | All | unknown | 2A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() PCN10MC-96S-2.54WC(72) Hirose Electric Co Ltd | 10 |
| Datasheet | 10 Weeks | Gold | Through Hole | Through Hole | 96 | - | - | Polybutylene Terephthalate (PBT) | - | - | - | -55°C~85°C | Bulk | - | PCN10 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | Receptacle, Female Sockets | 96 | 85°C | -55°C | - | 3 | - | - | - | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | - | - | - | All | - | 2A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 09060152913 HARTING | 3 |
| Datasheet | 4 Weeks | Silver | Through Hole | Through Hole | - | - | Thermoplastic | Thermoplastic, Glass Filled | NOT SPECIFIED | - | - | - | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Blades | 15 (Power) | 125°C | -55°C | - | 2 | Male | - | 8538.90.60.00 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.400 10.16mm | 15 | Straight | 14.7mm | H 15 | All | - | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | 15A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 93.85mm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 122A10819X Conec | 32 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | COPPER ALLOY | - | - | -55°C~125°C | Bulk | 2007 | - | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 | - | - | - | 3 | - | ROHS COMPLIANT | - | - | - | YES | - | - | - | - | - | 0.100 2.54mm | 48 | - | - | C/2 (1/2 C) | - | - | 2A | UL | Gold | - | COMMERCIAL | 2.165 inch | 3 | - | - | RECTANGULAR | 0.417 inch | - | - | - | - | - | 2A | 20mOhm | 100000000Ohm | - | - | - | POLARIZED HOUSING | - | 2.54 mm | 50 Cycles | - | - | - | 0.1 inch | - | - | - | A,B,C | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 121B10409X Conec | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | Copper | - | - | -55°C~125°C | Bulk | 2003 | - | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 | - | - | - | 3 | - | - | - | - | - | YES | - | - | - | - | - | 0.100 2.54mm | 16 | - | - | C | All | - | - | UL | Gold | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | POLARIZED HOUSING | - | 5.08 mm | - | - | - | - | - | GRAY | - | 2 | A,C | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09731606903 HARTING | 50 |
| Datasheet | 7 Weeks | Gold | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | NOT SPECIFIED | - | - | -55°C~125°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 64 (60 + 4 Coax or Power) | - | - | - | 3 | Male | - | - | - | NO | YES | NO | NO | YES | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | Straight | - | M | 60 | - | 2A | UL, CSA | Gold or Gold-Palladium | - | - | - | 3 | - | - | RECTANGULAR | - | - | - | - | 0.457 inch | - | 2A | - | 1000000000000Ohm | - | - | - | ENDS | 1000VAC V | - | 400 Cycles | - | - | - | 0.1 inch | - | - | 2 | A,B,C | - | - | - | - | - | Flash | 4mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09033966918 HARTING | 246 |
| - | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | - | - | -55°C~125°C | Bulk | - | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | C | All | - | 2A | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | Board Lock | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0850132000 Molex | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | Polyester | Polyester Thermoplastic | Brass | - | - | -55°C~125°C | Tray | - | 85013 | - | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Vertical | 11.1mm | R | 64 | - | 2.5A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mOhm | - | 32 | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 55mm | - | 24.0μin 0.61μm | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() XC5E-3223 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | PBT | Polybutylene Terephthalate (PBT), Glass Filled | Brass, Nickel | - | - | -55°C~125°C | Bulk | 2001 | XC5 | e3 | - | Active | 1 (Unlimited) | Wire Wrap | - | Plug, Male Pins | 32 | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Straight | - | Q | All | - | 2A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mOhm | - | - | 300V | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.0μin 0.41μm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86094647814755ELF Amphenol ICC (FCI) | 500 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | - | - | Polyester | Polyester Thermoplastic | - | - | 1kV | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | 125°C | -55°C | - | 3 | Male | - | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 11.1mm | R | 64 | - | 1.5A | - | Gold | - | - | - | - | - | 64 | - | - | - | Grey | - | - | - | - | 20mOhm | 1 TΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 95mm | - | - | 4mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 86093487614745ELF Amphenol ICC (FCI) | 10 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | - | Thermoplastic | Polyester Thermoplastic | - | - | 1kV | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 11.1mm | R/2 (1/2 R) | All | - | 1.5A | - | Gold | - | - | - | - | - | 48 | - | - | - | Grey | - | - | - | - | 20mOhm | 1 TΩ | - | 1kV | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | 55mm | - | - | 4mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 09031327921 HARTING | 83 | - | - | 4 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Polyester | Thermoplastic | Thermoplastic, Glass Filled | Brass | - | - | - | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 96 | 125°C | -65°C | Grey | 3 | - | - | - | 250V | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 32 | Right Angle | 17.72mm | C | 32 | - | 2A | - | - | - | - | - | 3 | 2.54mm | - | - | - | 94V-0 | - | - | - | 250V | 2A | 15mOhm | 1 TΩ | - | - | 2A | POLARIZED HOUSING | - | - | - | - | .9452 N | .9452 N | - | - | 1 mm | - | A,C | 1kV | - | - | 94mm | - | - | 3mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09242206414 HARTING | 25 |
| - | 9 Weeks | Gold, Nickel | Through Hole | Through Hole | - | - | Thermoplastic | Thermoplastic, Glass Filled | Gold, Nickel | - | - | - | Bulk | - | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 20 | - | - | - | 2 | Female | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Straight | - | 3B | All | - | 2A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | 1kV | - | - | - | - | - | 2.9mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09061326901 HARTING | 112 |
| - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic | Thermoplastic, Glass Filled | Copper | -65°C | - | - | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 48 (Power) | - | - | - | 3 | Male | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.200 5.08mm | 32 | Right Angle | 22mm | F | 32 | - | 6A | VDE,CSA | Gold | - | COMMERCIAL | - | 3 | - | - | RECTANGULAR | - | 94V-0 | - | NO | - | - | 6A | 15MOhm | 1000000000000Ohm | - | - | 6A | POLARIZED HOUSING | 1550VAC V | - | 400 Cycles | - | 1.5568 N | 1.5568 N | - | - | - | 2 | Z,B | 1.55kV | - | - | 93.9mm | - | Flash | 3mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() PCN13-100S-2.54DS(71) Hirose Electric Co Ltd | 38 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Plastic | Polybutylene Terephthalate (PBT) | - | - | - | -55°C~85°C | Tray | - | PCN13 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 100 | - | - | - | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | B | All | unknown | 2A | - | Gold | 300V | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 8.1mm | 145mm | 15.2mm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Polyester | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | - | -55°C~125°C | Bulk | 2010 | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 120 | 125°C | -55°C | - | 3 | Female | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | R | All | - | 3A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 09062326843 HARTING | 51 |
| - | 4 Weeks | - | Panel, Through Hole | Panel Mount | - | - | Thermoplastic | Thermoplastic, Glass Filled | Gold, Nickel | - | - | - | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder Lug | EAR99 | Receptacle, Female Sockets | 48 (Power) | - | - | - | 3 | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.200 5.08mm | 32 | Straight | - | F | 32 | - | 6A | - | Gold | - | - | - | - | - | - | - | - | 94V-0 | - | NO | - | - | - | 15MOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 1.55kV | - | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - |