- Manufacturer
- Connector Type
- Mounting Type
- Series
- Pitch
- Number of Positions
- Number of Rows
- Current Rating
- Packaging
- Termination
- Mount
- Reach Compliance Code
- Flammability Rating
Attribute column
Categories
Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Material - Insulation | Base Product Number | Contact Materials | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Number of Rows | Current Rating (Amps) | Pitch | Style | Number of Positions Loaded | Current Rating | Contact Finish | Termination Style | Level, Class | Product | Mounting Angle | Features | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 108478096009025 KYOCERA | In Stock | - | - | - | Through Hole | - | Polyester Thermoplastic, Glass Filled | - | - | - | KYOCERA AVX | - | Bulk | Active | -65°C ~ 125°C | 8478 | Press-Fit | Header, Male Pins | - | 96 | 3 | 3A | 0.100 (2.54mm) | R | All | - | Gold | - | 2 | - | - | - | - | UL94 V-0 | ||
![]() 374171-E TE Connectivity | 1228 |
| - | Gold | Through Hole, Right Angle | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT), Glass Filled | - | Copper Alloy | + 125 C | TE Connectivity Erni | - 55 C | Tray | Active | -55°C ~ 125°C | - | Solder | Header, Male Pins | Type M | 64 (60 + 4 Power) | 3 | - | 0.100 (2.54mm) | M | All | 2 A | Gold | Solder Pin | 2 | Headers | Right Angle | - | - | UL94 V-0 | ||
![]() 461-120-222-211 EDAC | In Stock | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 493-116-222-111 EDAC | In Stock | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 464-116-221-221 EDAC | In Stock | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 461-116-641-111 EDAC | In Stock | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 461-116-380-111 EDAC | In Stock | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 495-016-260-112 EDAC | In Stock | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 284264-E TE Connectivity | 41 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 374545-E TE Connectivity | 32 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Type C | 32 Position | 3 Row | - | 2.54 mm | - | - | - | - | Solder Pin | - | Headers | Right Angle | - | - | - | ||
![]() 24070-E TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128 Position | 4 Row | - | 2.54 mm | - | - | - | - | Press Fit | - | Headers | Straight | - | - | - | ||
![]() 124094-E TE Connectivity | 595 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | ERmet Hardmetric 2mm | - | - | Type D | 176 Position | 8 Row | - | 2 mm | - | - | - | - | Solder Pin | - | Receptacles | Straight | - | - | - | ||
![]() 284262-E TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 384202-E TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 284170-E TE Connectivity | 25 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Type C | 64 Position | 3 Row | - | 2.54 mm | - | - | - | - | Solder Pin | - | Receptacles | Straight | - | - | - | ||
![]() 354871-E TE Connectivity | 12 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Type E | 48 Position | 3 Row | - | 2.54 mm | - | - | - | - | Solder Pin | - | Headers | Right Angle | - | - | - | ||
![]() 354442-E TE Connectivity | 32 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 384542-E TE Connectivity | 32 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 354646-E TE Connectivity | 818 |
| - | Gold | - | Polybutylene Terephthalate (PBT) | - | - | Copper Alloy | + 125 C | - | - 55 C | - | - | - | - | - | - | Type D | 32 Position | 3 Row | - | 2.54 mm | - | - | 5.5 A | - | Press Fit | - | Receptacles | Straight | - | - | - | ||
![]() 284971-E TE Connectivity | 25 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |