- Manufacturer
- Connector Type
- Mounting Type
- Series
- Pitch
- Number of Positions
- Number of Rows
- Current Rating
- Packaging
- Termination
- Mount
- Reach Compliance Code
- Flammability Rating
Attribute column
Categories
Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Housing Material | Contact Materials | Maximum Operating Temperature | Minimum Operating Temperature | Series | Type | Number of Positions | Number of Rows | Pitch | Current Rating | Termination Style | Product | Mounting Angle |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 284812-E TE Connectivity | 25 |
| - | - | - | - | - | - | MicroSpeed | - | - | - | - | - | - | - | - | ||
![]() 284082-E TE Connectivity | 25 |
| - | - | - | - | - | - | - | Type C | 48 Position | 3 Row | 2.54 mm | - | Solder Pin | Receptacles | Straight | ||
![]() 254370-E TE Connectivity | 12 |
| - | - | - | - | - | - | - | Type B/3 | 20 Position | 2 Row | 2.54 mm | - | Solder Pin | Receptacles | Straight | ||
![]() 223363-E TE Connectivity | 25 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 354111-E TE Connectivity | 678 |
| - | - | - | - | - | - | - | Type M | 60 Position | 3 Row | 2.54 mm | - | Solder Pin | Headers | Straight | ||
![]() 123730-E TE Connectivity | 655 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 244268-E TE Connectivity | 25 |
| - | - | - | - | - | - | - | Type C | 64 Position | 3 Row | 2.54 mm | - | Press Fit | Receptacles | Straight | ||
![]() 384295-E TE Connectivity | 25 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 384241-E TE Connectivity | 12 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 284164-E TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 384294-E TE Connectivity | 12 |
| - | - | - | - | - | - | - | Type E | 160 Position | 5 Row | 2.54 mm | - | Solder Pin | Headers | Straight | ||
![]() 284540-E TE Connectivity | 25 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 384600-E TE Connectivity | 12 |
| - | - | - | - | - | - | - | Type C | 48 Position | 3 Row | 2.54 mm | - | Solder Pin | Headers | Right Angle | ||
![]() 284182-E TE Connectivity | 12 |
| - | - | - | - | - | - | - | Type CD | 128 Position | 4 Row | 2.54 mm | - | Solder Pin | Receptacles | Straight | ||
![]() 374182-E TE Connectivity | 312 |
| - | Gold | Polybutylene Terephthalate (PBT) | Copper Alloy | + 125 C | - 55 C | - | Type M | 16 Position | 1 Row | 2.54 mm | 2 A | Solder Pin | Headers | Right Angle | ||
![]() 374470-E TE Connectivity | In Stock | - | - | - | - | - | - | - | - | Type TE | 160 Position | 5 Row | 2.54 mm | - | Solder Pin | Headers | Straight | ||
![]() 254979-E TE Connectivity | 12 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 364848-E TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 013970-E TE Connectivity | 25 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 374466-E TE Connectivity | 50 |
| - | - | - | - | - | - | - | Type RD | 128 Position | 4 Row | 2.54 mm | - | Press Fit | Headers | Straight |