- Manufacturer
- Connector Type
- Mounting Type
- Series
- Pitch
- Number of Positions
- Number of Rows
- Current Rating
- Packaging
- Termination
- Mount
- Reach Compliance Code
- Flammability Rating
Attribute column
Categories
Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number of Rows Loaded | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Number of Positions | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Termination Style | Number Of PCB Rows | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Contact Style | Mating Contact Pitch | Body/Shell Style | Termination Type | Contact Finish Termination | Contact Pattern | Product | Mounting Angle |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 243246-E TE Connectivity | 12 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Power | 11 Position | 1 Row | - | - | - | - | - | - | - | - | 7.62 mm | - | - | - | - | Faston | - | - | - | - | - | - | - | - | - | - | - | - | Receptacles | Straight | ||
![]() 594751-E TE Connectivity | 25 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Type H15 | 15 Position | 2 Row | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | Receptacles | Straight | ||
![]() 234065-E TE Connectivity | 11909 |
| - | - | Gold | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | Crimp | - | - | - | - | - | - | - | - | - | - | - | - | Contacts | Straight | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | - | BOARD | - | MATTE TIN OVER NICKEL | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 86093488324H55V1LF | - | STRAIGHT | 3 | ROHS COMPLIANT | Active | 1.82 | Yes | e3 | - | - | BOARD EURO CONNECTOR | - | - | - | STANDARDS: DIN 41612 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 48 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | RECEPTACLE | SOLDER | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | - | BOARD | - | MATTE TIN OVER NICKEL | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 86093488314H55V1LF | - | STRAIGHT | 3 | ROHS COMPLIANT | Active | 2.32 | Yes | e3 | - | - | BOARD EURO CONNECTOR | - | - | - | STANDARDS: DIN 41612 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 48 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | RECEPTACLE | SOLDER | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | BOARD | - | - | - | FCI | Amphenol FCi | 86092325113758E1LF | 8609 | RIGHT ANGLE | 2 | LEAD FREE | Active | 5.14 | - | - | - | - | BOARD EURO CONNECTOR | - | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 32 | 5.08 mm | compliant | - | - | - | - | - | MALE | - | - | - | - | - | SOLDER | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | - | BOARD | - | GOLD OVER NICKEL | COPPER ALLOY | FCI | Amphenol FCi | 86094328114768V1LF | 8609 | STRAIGHT | 2 | LEAD FREE | Active | 4.47 | Yes | e3 | Yes | EAR99 | BOARD EURO CONNECTOR | - | - | - | STANDARDS: DIN 41612 | 8536.69.40.40 | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 32 | 5.08 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | RECEPTACLE | SOLDER | MATTE TIN OVER NICKEL | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | - | BOARD | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 86093967113755DHLF | - | RIGHT ANGLE | 3 | ROHS COMPLIANT | Active | 5.77 | Yes | - | - | - | BOARD EURO CONNECTOR | - | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 96 | 2.54 mm | compliant | - | - | - | - | - | MALE | - | - | - | - | - | SOLDER | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 86093967123765E1LF | - | - | - | - | Active | 5.75 | - | - | Yes | - | BOARD EURO CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | - | BOARD | - | MATTE TIN OVER NICKEL | COPPER ALLOY | FCI | Amphenol FCi | 86093968124H55V1LF | 8609 | STRAIGHT | 3 | ROHS COMPLIANT | Active | 2.07 | Yes | e3 | Yes | - | BOARD EURO CONNECTOR | - | - | - | STANDARD: DIN 41612 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 96 | 2.54 mm | compliant | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | RECEPTACLE | SOLDER | MATTE TIN OVER NICKEL | - | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | - | BOARD | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 86093967894755AILF | - | STRAIGHT | 3 | LEAD FREE | Active | 5.5 | Yes | - | - | EAR99 | BOARD EURO CONNECTOR | - | - | - | - | 8536.69.40.40 | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 96 | 2.54 mm | compliant | - | - | - | - | - | MALE | - | - | - | - | - | PRESS FIT | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | - | BOARD | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 86094328314765V1LF | - | STRAIGHT | 2 | ROHS COMPLIANT | Active | 5.22 | Yes | - | - | EAR99 | BOARD EURO CONNECTOR | - | - | - | STANDARDS: DIN 41612 | 8536.69.40.40 | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 32 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | - | BOARD | 2.165 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | Amphenol FCi | 86093487624755E1LF | - | STRAIGHT | 3 | LEAD FREE | Active | 5.67 | Yes | - | - | - | BOARD EURO CONNECTOR | - | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 48 | 2.54 mm | compliant | - | - | 3 | - | 0.437 inch | MALE | - | 0.457 inch | SQ PIN-SKT | 0.1 inch | - | SOLDER | - | RECTANGULAR | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | - | BOARD | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 86093488324H65V1LF | - | STRAIGHT | 3 | ROHS COMPLIANT | Active | 5.02 | Yes | - | - | - | BOARD EURO CONNECTOR | - | - | - | STANDARDS: DIN 41612 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 48 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 13 Weeks | - | BOARD | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 86093968109785E1LF | - | STRAIGHT | 3 | ROHS COMPLIANT | Active | 5.47 | Yes | - | - | - | BOARD EURO CONNECTOR | - | - | - | STANDARD: DIN 41612, IEC 603-2, MIL-C-55302 | - | YES | YES | YES | NO | NO | GENERAL PURPOSE | - | 96 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | SOLDER | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | - | BOARD | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 86093488394765E3LF | - | STRAIGHT | 3 | LEAD FREE | Active | 5.77 | Yes | - | - | - | BOARD EURO CONNECTOR | - | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 48 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | - | - | - | - | - | PRESS FIT | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | - | BOARD | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 86094647113755AGLF | - | RIGHT ANGLE | 2 | LEAD FREE | Active | 5.77 | Yes | - | - | - | BOARD EURO CONNECTOR | - | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 64 | 2.54 mm | compliant | - | - | - | - | - | MALE | - | - | - | - | - | SOLDER | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | - | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | Amphenol FCi | 86092646114755V1LF | - | - | - | - | Active | 2.29 | Yes | - | - | - | CIRCULAR DIN CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |