- Manufacturer
- Connector Type
- Mounting Type
- Series
- Pitch
- Number of Positions
- Number of Rows
- Current Rating
- Packaging
- Termination
- Mount
- Reach Compliance Code
- Flammability Rating
Attribute column
Categories
Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Material | Housing Material | Weight | Material - Insulation | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Style | Number of Positions Loaded | Current Rating | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | UL Flammability Code | Housing Color | Empty Shell | Working Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Number of Poles | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Hole Diameter | Level, Class | Name of Rows Loaded | Test Voltage | Features | Length | Width | Contact Finish Thickness | Plating Thickness | Length - Termination | Length - Tail | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09061482901222 HARTING | 32 |
| - | 7 Weeks | Gold | - | Through Hole, Right Angle | 612 | - | - | Thermoplastic | - | Polyamide (PA), Nylon, Glass Filled | - | - | - | -55°C~125°C | Bulk | - | DIN 41612 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | - | - | - | - | 3 | Male | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 15A | 0.100 2.54mm | 48 | Right Angle | 22mm | F | All | 6A | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 48 | - | - | - | - | - | 1 | - | - | - | 94mm | 14.8mm | Flash | - | - | 3mm | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09222326850 HARTING | 108 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | - | - | Thermoplastic | - | Thermoplastic, Glass Filled | - | NOT SPECIFIED | - | -40°C~105°C | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 32 | - | - | - | 2 | Female | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 32 | Straight | 8mm | 2B | All | 2A | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | 15mOhm | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 54.9mm | - | - | - | - | 4.5mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() PCN10-128P-2.54DS(72) Hirose Electric Co Ltd | 262 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | PBT | - | Polybutylene Terephthalate (PBT) | - | Brass | 300V | -55°C~85°C | Tray | - | PCN10 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 128 | - | - | - | 4 | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 128 | Right Angle | 20.26mm | - | All | 2A | UL | Gold | - | COMMERCIAL | - | 4 | - | - | RECTANGULAR | - | 0.533 inch | - | Grey | - | - | 2A | SQ PIN-SKT | 20mOhm | 1000000000000Ohm | PLUG | - | 300V | 2A | POLARIZED HOUSING | 1000VAC V | - | 500 Cycles | - | - | - | 0.1 inch | GRAY | - | - | A,B,C,D | - | - | 93.6mm | - | 8.00μin 0.203μm | 8μin | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 09032962850 HARTING | 168 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | - | - | - | Polybutylene | - | Thermoplastic, Glass Filled | - | - | - | -40°C~105°C | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Press-Fit | EAR99 | Receptacle, Female Sockets | 96 | - | - | - | 3 | Receptacle | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 96 | Straight | - | C | All | 2A | - | - | - | - | - | 3 | - | - | - | - | - | 94V-0 | Grey | - | - | 2A | - | 20mOhm | - | - | - | - | 2A | ENDS | - | 2.54 mm | - | - | .9452 N | .9452 N | - | - | - | 1 | - | - | - | 94.8mm | - | - | - | - | 4.5mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 86092645113755E1LF Amphenol ICC (FCI) | 16 |
| - | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Polyester | Polyester | - | Polyester Thermoplastic | - | Brass | 1kV | -55°C~125°C | Tray | 2007 | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 64 | 125°C | -55°C | Grey | 2 | Male | - | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Right Angle | - | B | All | 1.5A | - | Gold | 330V | - | - | - | 2.54mm | 64 | - | - | - | - | Grey | - | 250V | - | - | 20mOhm | 1 TΩ | - | - | 1kV | - | - | - | - | - | - | - | - | - | - | 2.85 mm | 2 | - | - | - | 94mm | 10.2mm | - | - | - | - | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0850480866 Molex | In Stock | - | Datasheet | 10 Weeks | Gold, Tin | Through Hole | Through Hole | - | - | - | - | - | Polyester Thermoplastic | - | - | - | -55°C~125°C | Tray | - | 85048 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 80 (78 + 2 Coax) | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Vertical | 10.5mm | M | 78 | 1A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80 | 1kV | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 95mm | - | 24.0μin 0.61μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 108457096001025 AVX Corporation | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | - | - | Polyester | - | Polyester Thermoplastic, Glass Filled | - | Copper | - | -65°C~125°C | Bulk | 2004 | 8457 | - | yes | Obsolete | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 96 | - | - | - | 3 | Male | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 96 | Straight | - | C | All | 3A | UL | Gold | - | - | - | 3 | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | 94V-0 | - | - | - | 3A | - | 20mOhm | 5000000000Ohm | - | - | - | - | ENDS | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 93.9mm | - | - | - | - | 3.4mm | UL94 V-0 | - | Unknown | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0850500086 Molex | In Stock | - | Datasheet | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | - | - | Polyester Thermoplastic | - | - | - | -55°C~125°C | Bulk | - | 85050 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 20 | 125°C | -55°C | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Right Angle | 15.18mm | Q/3 (1/3 Q) | All | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 38.12mm | - | 24.0μin 0.61μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 86093488314H55V1LF Amphenol ICC (FCI) | 10000 |
| - | 10 Weeks | Gold, Tin | Through Hole | Through Hole | - | - | - | Polyester | - | Polyester Thermoplastic | - | - | 1kV | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 10.6mm | C/2 (1/2 C) | All | 1.5A | - | Gold | - | - | - | - | - | 48 | - | - | - | - | Grey | - | - | - | - | 20mOhm | 1 TΩ | - | - | 1kV | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | Board Lock | 54.36mm | - | - | - | - | 4mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 09034646824 HARTING | 90 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -55°C~125°C | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | - | - | - | 3 | - | POLARIZED | - | - | NO | NO | YES | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | - | - | C | 64 | 2A | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | Mounting Clips | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09032966878 HARTING | 115 |
| - | 4 Weeks | - | Through Hole | Through Hole | - | - | - | Thermoplastic | - | Thermoplastic, Glass Filled | - | - | - | - | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Receptacle, Female Sockets | 96 | 125°C | -55°C | - | 3 | Receptacle | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 96 | Straight | 10.6mm | C | All | 2A | UL | Gold | - | - | - | 3 | - | - | - | - | - | 94V-0 | - | - | - | 2A | - | 15mOhm | 1000000000000Ohm | - | - | - | 2A | POLARIZED HOUSING | - | - | - | - | - | - | - | GRAY | - | 2 | - | - | - | 95mm | - | - | - | - | 13mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() XC5B-2021-A Omron Electronics Inc-EMC Div | 94 |
| Datasheet | 12 Weeks | Gold | Through Hole | Through Hole | - | 20 | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -55°C~125°C | Tray | 2001 | XC5 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 20 | 125°C | -55°C | - | 2 | - | - | - | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | - | - | B | All | 2A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.0μin 0.41μm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 0850110103 Molex | In Stock | - | Datasheet | 10 Weeks | Gold | Through Hole | Through Hole | - | - | - | - | - | Polyester Thermoplastic | - | - | - | -55°C~125°C | Tray | - | 85011 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 20 | 125°C | -55°C | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Straight | 8.6mm | Q/3 (1/3 Q) | All | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 39.8mm | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09060152931 HARTING | 67 | - | - | 4 Weeks | Silver, Gold | Panel | Panel Mount | - | 15 | Polycarbonate | Thermoplastic | 22.639986g | Thermoplastic, Glass Filled | NOT SPECIFIED | Copper | - | - | Bulk | - | DIN 41612 | - | yes | Active | 1 (Unlimited) | Quick Connect - 0.250 (6.3mm) | EAR99 | Header, Male Blades | 15 (14 Power + 1 Leading Contact) | 125°C | -65°C | - | 2 | Male | - | 8538.90.60.00 | 500V | NO | YES | NO | NO | YES | GENERAL PURPOSE | - | 0.400 10.16mm | 15 | Straight | 14.7mm | H 15 | All | 15A | VDE,CSA | - | - | COMMERCIAL | - | 2 | 5.08mm | - | STAGGERED | - | 0.583 inch | 94V-0 | - | - | 500V | - | - | 8MOhm | 1000000000000Ohm | - | - | - | 15A | POLARIZED HOUSING | 3100VAC V | - | - | - | - | - | - | - | - | - | Z,D | 3.1kV | - | 93.85mm | - | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09031646922 HARTING | 601 |
| - | 4 Weeks | - | Through Hole | Through Hole | - | - | Glass, Polyester | Thermoplastic | - | Thermoplastic, Glass Filled | - | Copper | - | - | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 96 | 125°C | -55°C | - | 3 | Male | - | - | 250V | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | Straight | - | C | 64 | 2A | - | Gold | - | - | - | 3 | 2.54mm | - | - | - | - | 94V-0 | - | - | 250V | 2A | - | 15mOhm | 1000000000000Ohm | - | - | - | 2A | POLARIZED HOUSING | - | - | - | - | - | - | - | - | 1 mm | 2 | A,C | 1kV | - | 94mm | - | Flash | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09032646851 HARTING | 46 |
| - | 10 Weeks | - | Through Hole | Through Hole | - | - | - | Thermoplastic | - | Thermoplastic, Glass Filled | - | - | - | -40°C~105°C | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Press-Fit | EAR99 | Receptacle, Female Sockets | 96 | - | - | - | 3 | Female | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | Straight | 10.6mm | C | 64 | 2A | - | Gold | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | 20mOhm | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | 95mm | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09062322848 HARTING | 32 |
| - | 13 Weeks | - | - | Through Hole | - | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -55°C~125°C | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 48 | - | - | - | 3 | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 6A | 0.200 5.08mm | 32 | - | - | F | 32 | - | VDE,CSA | Gold | - | COMMERCIAL | - | 3 | - | - | RECTANGULAR | - | - | 94V-0 | - | NO | - | - | - | - | - | - | - | - | - | POLARIZED HOUSING | - | 5.08 mm | 500 Cycles | - | - | - | 0.2 inch | - | - | 1 | Z,B | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09041326952 HARTING | 126 |
| - | 7 Weeks | - | Through Hole | Through Hole | - | - | - | PBT | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -55°C~125°C | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 32 (Power) | - | - | - | 2 | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.200 5.08mm | 32 | - | - | D | All | 6A | - | Gold | - | COMMERCIAL | 3.701 inch | 2 | - | - | RECTANGULAR | - | 0.433 inch | 94V-0 | - | NO | - | 6A | - | 15mOhm | 1000000000000Ohm | - | - | - | - | - | 1550VAC V | 5.08 mm | 400 Cycles | - | 1.5568 N | - | - | - | - | - | A,C | - | - | - | - | - | - | 0.118 inch | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09061486973 HARTING | 34 |
| - | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | Bulk | - | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 48 | - | - | - | 3 | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 48 | - | - | F | All | - | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | Flash | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09062487833 HARTING | 43 |
| - | 7 Weeks | Gold | Through Hole | Through Hole | - | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -55°C~125°C | Bulk | - | DIN 41612 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 48 | - | - | - | 3 | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.150 3.81mm | 48 | - | - | F | All | 6A | VDE,CSA | Gold or Gold-Palladium | - | COMMERCIAL | - | 3 | - | - | RECTANGULAR | - | - | 94V-0 | - | NO | - | 6A | - | 15mOhm | 1000000000000Ohm | - | - | - | - | POLARIZED HOUSING | 1550VAC V | - | 50 Cycles | - | 1.5568 N | 1.5568 N | 0.15 inch | - | - | - | Z,B,D | - | - | - | - | - | - | 0.126 inch | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - |