- Manufacturer
- Connector Type
- Mounting Type
- Series
- Pitch
- Number of Positions
- Number of Rows
- Current Rating
- Packaging
- Termination
- Mount
- Reach Compliance Code
- Flammability Rating
Attribute column
Categories
Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Housing Material | Material - Insulation | Contact Finish Mating | Contact Materials | Operating Temperature (Max.) | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Style | Number of Positions Loaded | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Working Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Max Voltage Rating (AC) | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Hole Diameter | Contact Design | Level, Class | Name of Rows Loaded | Test Voltage | Features | Height | Length | Width | Contact Finish Thickness | Length - Termination | Length - Tail | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09063486921 HARTING | 16 |
| - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Thermoplastic, Glass Filled | - | - | - | - | - | - | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 (Power) | - | - | - | 3 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.200 5.08mm | 48 | - | - | F | All | 6A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | Mounting Clips | - | - | - | Flash | - | 3mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09067216883 HARTING | 27 |
| - | 13 Weeks | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | Bulk | - | DIN 41612 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 26 (21 + 5 Power) | - | - | - | 3 | - | - | - | - | NO | YES | NO | NO | YES | GENERAL PURPOSE | - | 0.150 3.81mm | 26 | - | - | F | 26 | - | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 108478048031025 AVX Corporation | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | - | - | Polyester | Polyester Thermoplastic, Glass Filled | - | Copper, Tin | - | - | - | -65°C~125°C | Bulk | 2004 | 8478 | - | yes | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 48 | - | - | - | 3 | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 48 | Straight | 11mm | R/2 (1/2 R) | All | 3A | - | UL, CSA | Gold | COMMERCIAL | 3 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | - | - | - | 3A | - | 20mOhm | 5000000000Ohm | - | - | - | 3A | ENDS | 1000VAC V | - | 400 Cycles | - | - | - | 0.1 inch | - | - | 2 | A,B,C | - | - | - | 54.91mm | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09021642952 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | - | - | - | -55°C~125°C | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 64 | - | - | - | 2 | - | - | 8536.69.40.40 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 64 | - | - | B | All | - | - | UL, CSA | Gold-Palladium | COMMERCIAL | 2 | - | - | RECTANGULAR | - | 0.339 inch | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | 1 | A,B | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09032962821 HARTING | 18 |
| Datasheet | 9 Weeks | - | - | Through Hole | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | DIN 41612 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | Receptacle, Female Sockets | 96 | - | - | - | 3 | - | - | - | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 96 | - | - | C | All | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 128457048002025 AVX Corporation | 10 |
| Datasheet | 30 Weeks | Copper, Gold | Through Hole | Through Hole, Right Angle | - | - | Polyester | Polyester Thermoplastic, Glass Filled | - | Copper, Tin | - | - | - | -65°C~125°C | Bulk | 2004 | 8457 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 48 | - | - | - | 3 | - | - | - | - | YES | YES | YES | NO | NO | - | - | 0.100 2.54mm | 48 | Right Angle | - | C/2 (1/2 C) | All | 3A | - | UL, CSA | Gold | COMMERCIAL | 3 | - | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | - | - | - | - | - | 3A | - | 20mOhm | 5000000000Ohm | - | - | - | 3A | POLARIZED HOUSING | 1000VAC V | - | 400 Cycles | - | - | - | 0.1 inch | - | - | 2 | A,B,C | - | - | - | 53.9mm | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 102A10019X Conec | In Stock | - | Datasheet | 12 Weeks | - | Panel | Panel Mount | - | - | - | Polycarbonate, Glass Filled | - | - | - | - | - | -25°C~85°C | Bulk | 2012 | - | - | - | Active | 1 (Unlimited) | Solder Lug | EAR99 | Receptacle, Female Sockets | 13 | - | - | Grey | 2 | - | NONE | - | - | - | - | - | - | - | - | - | - | 13 | - | - | - | All | 2A | - | UL | Gold | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | 4A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.197 inch | PLUG | - | - | POLARIZED HOUSING | - | - | 400 Cycles | STAGGERED | - | - | 0.15 inch | - | PREASSEM CONN | 3 | - | - | - | 13mm | 10mm | 45.8mm | Flash | - | - | UL94 V-1 | - | - | ROHS3 Compliant | UL94 V-1 | - | ||
![]() 86093967194765E1LF Amphenol ICC (FCI) | 36 |
| - | 11 Weeks | Gold, Tin | Through Hole | Through Hole, Right Angle | - | - | Polyester | Polyester Thermoplastic | - | - | - | - | 1kV | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 96 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Right Angle | 19.5mm | C | All | 1.5A | - | - | Gold | - | - | - | 96 | - | - | - | - | - | Grey | - | - | - | - | - | - | 20mOhm | 1 TΩ | - | - | 1kV | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 94mm | - | - | - | 2.8mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 101E10119X Conec | In Stock | - | Datasheet | - | Silver | Through Hole | Through Hole, Right Angle | - | - | - | Polycarbonate, Glass Filled | - | NOT SPECIFIED | - | - | - | - | Bulk | 2013 | DIN 41617 | e4 | yes | Active | - | Solder | EAR99 | Header, Male Pins | 31 | 125°C | -65°C | Grey | 2 | - | - | 8536.69.40.40 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.098 2.50mm | 31 | Right Angle | - | - | All | 4A | ONE | UL | - | COMMERCIAL | 2 | - | - | STAGGERED | - | - | - | - | - | - | - | 0.335 inch | - | 4A | RND PIN-SKT | 15mOhm | 10000000000Ohm | - | RECEPTACLE | - | - | - | - | 5.0038 mm | 500 Cycles | STAGGERED | - | - | 0.197 inch | - | - | - | - | - | - | 11.8mm | 90.6mm | 90.6mm | - | - | - | UL94 V-1 | - | - | ROHS3 Compliant | UL94 V-1 | - | ||
![]() 09061327921 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | 125°C | -65°C | - | - | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 | - | - | - | 3 | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 6A | 0.100 2.54mm | 32 | - | - | F | 32 | - | - | VDE,CSA | Gold-Palladium | COMMERCIAL | 3 | - | - | RECTANGULAR | - | - | - | 94V-0 | - | - | NO | 0.866 inch | - | - | - | 15mOhm | 1000000000000Ohm | - | - | - | - | POLARIZED HOUSING | 1550VAC V | 2.54 mm | 50 Cycles | - | 1.5568 N | 1.5568 N | - | - | - | - | Z,B | - | - | - | - | - | Flash | 0.118 inch | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09032326825 HARTING | 400 | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | Glass, Polyester | Thermoplastic | Thermoplastic, Glass Filled | - | Bronze, Gold, Nickel | - | - | - | - | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | Grey | 3 | Receptacle | - | - | 250V | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 32 | Straight | 10.5mm | C | 32 | 2A | - | - | - | - | - | 5.08mm | - | - | - | - | - | 94V-0 | - | 4mm | - | - | 250V | - | - | 20mOhm | - | - | - | - | 2A | - | - | - | - | - | - | - | - | 1 mm | - | 2 | - | 1kV | - | - | 94.9mm | - | - | - | 4.5mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 86094328314745V1LF Amphenol ICC (FCI) | 298 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | - | Thermoplastic | Polyester Thermoplastic | - | - | - | - | 1kV | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 10.6mm | C/2 (1/2 C) | 32 | 1.5A | - | - | Gold | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | 20mOhm | 1 TΩ | - | - | 1kV | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | 54.36mm | - | - | - | 4mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | 1252 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole | - | - | Polyester | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | - | - | 100V | -55°C~125°C | Bulk | 2010 | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | - | 3 | Female | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | Straight | 10.5mm | C | All | 3A | - | - | Gold | - | - | - | 96 | - | - | - | Female | - | Grey | - | - | - | - | - | - | 20mOhm | 1GOhm | - | - | - | 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 95mm | - | 3.00μin 0.076μm | - | 3.75mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 09061326931 HARTING | 271 | - | - | 4 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic | Thermoplastic, Glass Filled | - | Copper | - | - | - | - | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 48 (Power) | 125°C | -55°C | - | 3 | Male | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.200 5.08mm | 32 | Right Angle | 22mm | F | 32 | 6A | - | VDE,CSA | Gold | COMMERCIAL | 3 | - | - | RECTANGULAR | - | - | - | 94V-0 | - | - | NO | - | - | 6A | - | 15mOhm | 1000000000000Ohm | - | - | - | 6A | POLARIZED HOUSING | 1550VAC V | - | 400 Cycles | - | 1.5568 N | 1.5568 N | - | - | - | 2 | Z,D | 1.55kV | - | - | 93.9mm | - | Flash | - | 3mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 86093488114758V1LF Amphenol ICC (FCI) | 10 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | - | Thermoplastic | Polyester Thermoplastic | - | - | - | - | 1kV | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 10.6mm | C | 48 | 1.5A | - | - | Gold | - | - | - | 48 | - | - | - | - | - | Grey | - | - | - | - | - | - | 20mOhm | 1 TΩ | - | - | 1kV | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 95mm | - | - | - | 4mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() PCN12EA-64P-2.54DS(71) Hirose Electric Co Ltd | 10 |
| Datasheet | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | 64 | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | -55°C~85°C | Bulk | - | PCN12 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 64 | 85°C | -55°C | - | 2 | - | - | - | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | - | - | - | All | 2A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | 3.94μin 0.10μm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 09062486833 HARTING | 206 | - | - | 4 Weeks | Gold | Through Hole | Through Hole | - | - | PBT | Thermoplastic, Glass Filled | - | Copper | - | - | 125V | - | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 48 (Power) | 105°C | -40°C | - | 3 | Receptacle | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.200 5.08mm | - | Straight | 14.8mm | F | All | 6A | - | VDE,CSA | - | COMMERCIAL | 3 | - | 48 | RECTANGULAR | - | - | - | 94V-0 | - | - | NO | - | - | 6A | - | 15mOhm | 1000000000000Ohm | - | - | - | 6A | POLARIZED HOUSING | 1550VAC V | - | 400 Cycles | - | 1.5568 N | 1.5568 N | 0.15 inch | - | - | 2 | Z,B,D | - | - | - | 94.9mm | - | - | - | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09061327931 HARTING | 24 |
| - | 7 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic | Thermoplastic, Glass Filled | - | Gold, Nickel | - | - | - | - | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 48 (Power) | 125°C | -55°C | - | 3 | Male | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.200 5.08mm | 32 | Right Angle | 22mm | F | 32 | 6A | - | VDE,CSA | Gold | COMMERCIAL | 3 | - | - | RECTANGULAR | - | - | - | 94V-0 | - | - | NO | - | - | 6A | - | 15MOhm | 1000000000000Ohm | - | - | - | 6A | POLARIZED HOUSING | 1550VAC V | 2.54 mm | 50 Cycles | - | 1.5568 N | 1.5568 N | - | - | - | - | Z,D | 1.55kV | - | - | 93.9mm | - | Flash | - | 3mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09252306824 HARTING | 1200 |
| Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | - | PBT | Thermoplastic, Glass Filled | NOT SPECIFIED | Gold, Nickel | - | - | - | - | Bulk | - | DIN 41612 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 30 | 125°C | -55°C | - | 3 | Female | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 30 | Straight | - | 3C | All | 2A | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | 15mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 1kV | - | - | - | - | - | - | 2.9mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09732967801 HARTING | 39 | - | - | 8 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Thermoplastic | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | - | - | - | -55°C~125°C | Bulk | - | - | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | - | - | - | 3 | Female | - | - | - | NO | YES | NO | NO | NO | - | - | 0.100 2.54mm | 96 | Right Angle | - | R | All | 2A | ONE | - | Gold | - | 3 | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | 2A | - | 20mOhm | - | - | - | - | 2A | - | - | 2.54 mm | - | - | - | - | 0.1 inch | - | - | - | - | - | - | - | 94mm | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - |