- Manufacturer
- Connector Type
- Mounting Type
- Series
- Pitch
- Number of Positions
- Number of Rows
- Current Rating
- Packaging
- Termination
- Mount
- Reach Compliance Code
- Flammability Rating
Attribute column
Categories
Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mounting Type | Housing Material | Material - Insulation | Base Product Number | Contact Materials | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | Operating Temperature | Series | Termination | Connector Type | Type | Number of Positions | Number of Rows | Current Rating (Amps) | Pitch | Style | Number of Positions Loaded | Current Rating | Contact Finish | Termination Style | Level, Class | Product | Mounting Angle | Features | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 233232-E TE Connectivity | 40 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Type H11 | 11 Position | 1 Row | - | 7.62 mm | - | - | - | - | Solder Pin | - | Receptacles | Straight | - | - | - | ||
![]() 0850120206 Molex | In Stock | - | - | - | - | - | - | 085012 | - | - | Molex | - | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 12-8457-096-002-001 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8457 | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 254975-E TE Connectivity | 68 |
| - | Gold | Through Hole | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT), Glass Filled | - | Copper Alloy | + 125 C | TE Connectivity Erni | - 55 C | Tray | Active | -55°C ~ 125°C | DIN | Press-Fit | Receptacle, Female Sockets | Type E | 160 | 5 | - | 0.100 (2.54mm) | E | All | 2 A | Gold | Press Fit | 2 | Receptacles | Straight | - | - | UL94 V-0 | ||
![]() 496-164-340-613 EDAC | In Stock | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 464-144-621-211 EDAC | In Stock | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 463-010-660-222 EDAC | In Stock | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 496-132-321-621 EDAC | In Stock | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 224418 ERNI Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 493-110-340-111 EDAC | In Stock | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 496-116-673-123 EDAC | In Stock | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 461-108-341-121 EDAC | In Stock | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 496-132-380-111 EDAC | In Stock | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 495-016-260-622 EDAC | In Stock | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 496-148-281-323 EDAC | In Stock | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9030M2FAR20X90X CONEC CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 493-116-281-621 EDAC | In Stock | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 461-116-381-121 EDAC | In Stock | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 414574-E TE Connectivity | 103 | - | - | - | Through Hole, Right Angle | - | Polycarbonate, Glass Filled | - | - | - | TE Connectivity Erni | - | Tray | Active | -55°C ~ 125°C | - | Solder | Header, Male Blades | Type H15 | 15 (Power) | 2 | - | 0.300 (7.62mm) | H 15 | All | - | Gold | Solder Pin | 1 | Headers | Straight | - | - | UL94 V-0 | ||
![]() 496-116-681-121 EDAC | In Stock | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | Bulk | Active | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |