- Manufacturer
- Connector Type
- Mounting Type
- Series
- Pitch
- Number of Positions
- Number of Rows
- Current Rating
- Packaging
- Termination
- Mount
- Reach Compliance Code
- Flammability Rating
Attribute column
Categories
Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | PCB Contact Row Spacing | Contact Finish Termination | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Name of Rows Loaded | Terminal Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 86094647815755ELF | - | STRAIGHT | 2 | - | - | LEAD FREE | Active | 5.22 | Yes | - | - | - | BOARD EURO CONNECTOR | STANDARD: DIN 41612 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 64 | 2.54 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | WIRE WRAP | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks, 1 Day | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 864921640622001LF | - | STRAIGHT | 2 | - | - | ROHS COMPLIANT | Active | 5.66 | Yes | - | - | - | BOARD EURO CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 86092325313H55ELF | - | RIGHT ANGLE | 2 | - | - | LEAD FREE | Active | 5.39 | Yes | - | - | EAR99 | BOARD EURO CONNECTOR | STANDARD: DIN 41612 | 8536.69.40.40 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 32 | 2.54 mm | compliant | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 86092645814745ELF | - | STRAIGHT | 2 | - | - | LEAD FREE | Active | 5.77 | Yes | - | - | - | BOARD EURO CONNECTOR | STANDARD: DIN 41612 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 64 | 2.54 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 9 Weeks | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | Amphenol FCi | 86094647113H55ELF | - | RIGHT ANGLE | 2 | - | - | LEAD FREE | Active | 1.78 | Yes | - | - | - | BOARD EURO CONNECTOR | STANDARD: DIN 41612 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 64 | 2.54 mm | compliant | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 9 Weeks | BOARD | - | - | NOT SPECIFIED | COPPER ALLOY | FCI | Amphenol FCi | 86094647814745ELF | 8609 | STRAIGHT | 2 | - | - | LEAD FREE | Active | 5.41 | Yes | - | Yes | - | BOARD EURO CONNECTOR | STANDARD: DIN 41612 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 64 | 2.54 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 86093487313745ELF | - | RIGHT ANGLE | 3 | - | - | LEAD FREE | Active | 5.45 | Yes | - | - | - | BOARD EURO CONNECTOR | STANDARD: DIN 41612 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 48 | 2.54 mm | compliant | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 86091325113755ELF | - | RIGHT ANGLE | 1 | - | - | LEAD FREE | Active | 5.23 | Yes | - | - | EAR99 | BOARD EURO CONNECTOR | STANDARD: DIN 41612 | 8536.69.40.40 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 32 | 2.54 mm | compliant | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 86092645113H65ELF | - | RIGHT ANGLE | 2 | - | - | LEAD FREE | Active | 5.77 | Yes | - | - | - | BOARD EURO CONNECTOR | STANDARD: DIN 41612 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 64 | 2.54 mm | compliant | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 86094327814758ELF | - | STRAIGHT | 2 | - | - | LEAD FREE | Active | 5.33 | Yes | - | - | EAR99 | BOARD EURO CONNECTOR | STANDARD: DIN 41612 | 8536.69.40.40 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 32 | 2.54 mm | compliant | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 9 Weeks | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | Amphenol FCi | 86093967113H55ELF | 8609 | RIGHT ANGLE | 3 | - | - | LEAD FREE | Active | 1.16 | Yes | - | Yes | EAR99 | BOARD EURO CONNECTOR | STANDARD: DIN 41612 | 8536.69.40.40 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 96 | 2.54 mm | compliant | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 9 Weeks | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 86094167313788ELF | - | RIGHT ANGLE | 2 | - | - | LEAD FREE | Active | 5.46 | Yes | - | - | - | BOARD EURO CONNECTOR | STANDARD: DIN 41612 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 16 | 2.54 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 86093967113H45ELF | - | RIGHT ANGLE | 3 | - | - | LEAD FREE | Active | 5.75 | Yes | - | - | - | BOARD EURO CONNECTOR | STANDARD: DIN 41612 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 96 | 2.54 mm | compliant | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks, 1 Day | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | Amphenol FCi | 864946482133001LF | - | RIGHT ANGLE | 3 | - | - | ROHS COMPLIANT | Active | 5.66 | Yes | - | - | - | BOARD EURO CONNECTOR | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 64 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 86092645815765ELF | - | STRAIGHT | 2 | - | - | LEAD FREE | Active | 5.23 | Yes | - | - | EAR99 | BOARD EURO CONNECTOR | STANDARD: DIN 41612 | 8536.69.40.40 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 64 | 2.54 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | WIRE WRAP | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 9 Weeks | BOARD | - | - | NOT SPECIFIED | COPPER ALLOY | FCI | Amphenol FCi | 86094647814765ELF | 8609 | STRAIGHT | 2 | - | - | LEAD FREE | Active | 1.84 | Yes | - | Yes | - | BOARD EURO CONNECTOR | STANDARD: DIN 41612 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 64 | 2.54 mm | compliant | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 9 Weeks | BOARD | LOCKING | 3.7 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | Amphenol FCi | 86094327113788ELF | 8609 | RIGHT ANGLE | 2 | 125 °C | -55 °C | LEAD FREE | Active | 4.91 | Yes | e3 | - | EAR99 | BOARD EURO CONNECTOR | STANDARD: DIN 41612 | 8536.69.40.40 | Headers and Edge Type Connectors | NO | YES | NO | NO | NO | GENERAL PURPOSE | 32 | 2.54 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | - | 0.437 inch | MALE | 94V-0 | 2 A | SQ PIN-SKT | 20 mΩ | 1000000000000 Ω | 0.2 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 5.08 mm | Matte Tin (Sn) - with Nickel (Ni) barrier | .9174 N | .15012 N | 0.2 inch | GRAY | A,C | 0.118 inch | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 86094327815748ELF | - | STRAIGHT | 2 | - | - | LEAD FREE | Active | 5.31 | Yes | - | - | EAR99 | BOARD EURO CONNECTOR | STANDARD: DIN 41612 | 8536.69.40.40 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 32 | 5.08 mm | compliant | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | WIRE WRAP | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |