- Manufacturer
- Connector Type
- Mounting Type
- Series
- Pitch
- Number of Positions
- Number of Rows
- Current Rating
- Packaging
- Termination
- Mount
- Reach Compliance Code
- Flammability Rating
Attribute column
Categories
Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Housing Material | Material - Insulation | Base Product Number | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Rows Loaded | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Operating Temperature | Series | Termination | ECCN Code | Connector Type | Type | Number of Positions | Number of Rows | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Terminal Pitch | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Contact Finish | Termination Style | Contact Gender | UL Flammability Code | Body/Shell Style | Termination Type | Level, Class | Product | Mounting Angle | Features | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 284182-E TE Connectivity | 12 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Type CD | 128 Position | 4 Row | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | Receptacles | Straight | - | - | - | ||
![]() 374182-E TE Connectivity | 312 |
| - | - | Gold | - | Polybutylene Terephthalate (PBT) | - | - | - | Copper Alloy | - | - | - | - | + 125 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | Type M | 16 Position | 1 Row | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | 2 A | - | Solder Pin | - | - | - | - | - | Headers | Right Angle | - | - | - | ||
![]() 374470-E TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Type TE | 160 Position | 5 Row | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | Headers | Straight | - | - | - | ||
![]() 254979-E TE Connectivity | 12 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 364848-E TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 013970-E TE Connectivity | 25 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 374466-E TE Connectivity | 50 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Type RD | 128 Position | 4 Row | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | Press Fit | - | - | - | - | - | Headers | Straight | - | - | - | ||
![]() 243246-E TE Connectivity | 12 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Power | 11 Position | 1 Row | - | - | - | - | - | - | - | - | - | 7.62 mm | - | - | - | - | - | - | - | Faston | - | - | - | - | - | Receptacles | Straight | - | - | - | ||
![]() 594751-E TE Connectivity | 25 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Type H15 | 15 Position | 2 Row | - | - | - | - | - | - | - | - | - | 2.54 mm | - | - | - | - | - | - | - | Solder Pin | - | - | - | - | - | Receptacles | Straight | - | - | - | ||
![]() 234065-E TE Connectivity | 11909 |
| - | - | Gold | - | - | - | - | - | Copper Alloy | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Position | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 A | - | Crimp | - | - | - | - | - | Contacts | Straight | - | - | - | ||
![]() 463-020-260-212 EDAC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | - | - | Bulk | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 374279-E TE Connectivity | 94 |
| - | - | Gold | Through Hole, Right Angle | Polybutylene Terephthalate (PBT) | Polybutylene Terephthalate (PBT), Glass Filled | - | - | Copper Alloy | - | - | - | - | + 125 C | TE Connectivity Erni | - 55 C | - | - | Tray | - | - | Active | - | - | -55°C ~ 125°C | - | Press-Fit | - | Receptacle, Female Sockets | Type RD | 128 | 4 | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | RD | All | - | 2 A | Gold | Press Fit | - | - | - | - | 2 | Receptacles | Right Angle | - | - | UL94 V-0 | ||
![]() 10 8457048 002 001 KYOCERA | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 384674-E TE Connectivity | 1198 |
| - | - | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | TE Connectivity Erni | - | - | - | Tray | - | - | Active | - | - | -55°C ~ 125°C | - | Press-Fit | - | Header, Male Pins | Type TE | 160 | 5 | - | - | - | - | - | - | - | - | - | 0.100 (2.54mm) | - | - | TE | All | - | - | Gold | Press Fit | - | - | - | - | 2 | Headers | Straight | - | - | UL94 V-0 | ||
![]() 493-132-370-611 EDAC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | - | - | Bulk | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | - | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 86093968913755V1LF | - | - | - | - | RIGHT ANGLE | 3 | - | LEAD FREE | Active | - | 2.23 | Yes | - | - | - | - | BOARD EURO CONNECTOR | - | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | - | 96 | 2.54 mm | - | - | compliant | - | - | - | FEMALE | 94V-0 | RECEPTACLE | SOLDER | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 9 Weeks | - | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | Amphenol FCi | 86093487694755E1LF | 8609 | - | - | - | STRAIGHT | 3 | - | LEAD FREE | Active | - | 1.4 | Yes | - | - | - | EAR99 | BOARD EURO CONNECTOR | - | - | - | - | 8536.69.40.40 | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | - | 48 | 2.54 mm | - | - | compliant | - | - | - | MALE | - | - | PRESS FIT | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | - | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 86094641113765E1LF | - | - | - | - | RIGHT ANGLE | 3 | - | LEAD FREE | Active | - | 5.77 | Yes | - | - | - | EAR99 | BOARD EURO CONNECTOR | - | - | - | LATCHED | 8536.69.40.40 | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | - | 64 | 2.54 mm | - | - | compliant | - | - | - | MALE | 94V-0 | - | SOLDER | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | - | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 86094648813H65V1LF | - | - | - | - | RIGHT ANGLE | 2 | - | LEAD FREE | Active | - | 5.67 | Yes | - | - | - | - | BOARD EURO CONNECTOR | - | - | - | STANDARD: DIN 41612 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | - | 64 | 2.54 mm | - | - | compliant | - | - | - | FEMALE | 94V-0 | RECEPTACLE | SOLDER | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | - | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 86094648813785V1LF | - | - | - | - | RIGHT ANGLE | 2 | - | LEAD FREE | Active | - | 5.2 | Yes | - | - | - | - | BOARD EURO CONNECTOR | - | - | - | STANDARD: DIN 41612 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | - | 64 | 2.54 mm | - | - | compliant | - | - | - | FEMALE | 94V-0 | RECEPTACLE | SOLDER | - | - | - | - | - | - |