- Manufacturer
- Connector Type
- Mounting Type
- Series
- Pitch
- Number of Positions
- Number of Rows
- Current Rating
- Packaging
- Termination
- Mount
- Reach Compliance Code
- Flammability Rating
Attribute column
Categories
Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Housing Material | Material - Insulation | Mounting Option 1 | Base Product Number | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Mfr | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Operating Temperature | Series | Pbfree Code | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Style | Number of Positions Loaded | Reach Compliance Code | Reference Standard | Contact Finish | Termination Style | Reliability | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Level, Class | Name of Rows Loaded | Mounting Angle | Features | Contact Finish Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 86094640894755E1LF Amphenol | In Stock | - | - | - | - | - | - | - | 86094640894 | - | - | - | - | - | - | - | Amphenol ICC (FCI) | - | - | - | Tray | - | - | Obsolete | - | - | - | 8609 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 515909326394130 Amphenol | In Stock | - | - | - | - | - | - | - | 5159093263 | - | - | - | - | - | - | - | Amphenol ICC (FCI) | - | - | - | Bulk | - | - | Obsolete | - | - | - | 5159 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 208477150008025 KYOCERA | In Stock | - | - | - | Through Hole, Right Angle | - | Polyester Thermoplastic, Glass Filled | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Bulk | - | - | Active | - | - | -65°C ~ 125°C | 8477 | - | Solder | - | Receptacle, Female Sockets | 150 | 3 | - | - | - | - | - | - | - | - | - | 1A | 0.100 (2.54mm) | - | R | All | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | UL94 V-0 | ||
![]() 121C10699X CONEC CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Conec | - | - | - | Bulk | - | - | Obsolete | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 208477096002027 KYOCERA | In Stock | - | - | - | Through Hole, Right Angle | - | Polyester Thermoplastic, Glass Filled | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Bulk | - | - | Obsolete | - | - | -65°C ~ 125°C | 8477 | - | Solder | - | Receptacle, Female Sockets | 96 | 3 | - | - | - | - | - | - | - | - | - | 3A | 0.100 (2.54mm) | - | R | 32 | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | UL94 V-0 | ||
![]() 108478096009025 KYOCERA | In Stock | - | - | - | Through Hole | - | Polyester Thermoplastic, Glass Filled | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Bulk | - | - | Active | - | - | -65°C ~ 125°C | 8478 | - | Press-Fit | - | Header, Male Pins | 96 | 3 | - | - | - | - | - | - | - | - | - | 3A | 0.100 (2.54mm) | - | R | All | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | UL94 V-0 | ||
![]() 461-116-322-121 EDAC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | - | - | Bulk | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 493-116-221-622 EDAC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | - | - | Bulk | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 208477096002051 KYOCERA | In Stock | - | - | - | Through Hole, Right Angle | - | Polyester Thermoplastic, Glass Filled | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Bulk | - | - | Obsolete | - | - | -65°C ~ 125°C | 8477 | - | Solder | - | Receptacle, Female Sockets | 96 | 3 | - | - | - | - | - | - | - | - | - | 3A | 0.100 (2.54mm) | - | R | 32 | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | UL94 V-0 | ||
![]() 108458048031049 KYOCERA | In Stock | - | - | - | Through Hole, Right Angle | - | Polyester Thermoplastic, Glass Filled | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Bulk | - | - | Active | - | - | -65°C ~ 125°C | 8458 | - | Press-Fit | - | Header, Male Pins | 48 | 3 | - | - | - | - | - | - | - | - | - | 3A | 0.100 (2.54mm) | - | C/2 (1/2 C) | All | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | UL94 V-0 | ||
![]() 493-108-221-121 EDAC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | - | - | Bulk | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 461-132-321-111 EDAC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | - | - | Bulk | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 493-148-280-321 EDAC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | - | - | Bulk | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 86093214035755000 Amphenol | In Stock | - | - | - | - | - | - | - | 8609321403 | - | - | - | - | - | - | - | Amphenol ICC (FCI) | - | - | - | Tray | - | - | Obsolete | - | - | - | 8609 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 208458128012025 KYOCERA | In Stock | - | - | - | Through Hole | - | Polyester Thermoplastic, Glass Filled | - | - | - | - | - | - | - | - | - | KYOCERA AVX | - | - | - | Bulk | - | - | Active | - | - | -65°C ~ 125°C | 8458 | - | Press-Fit | - | Receptacle, Female Sockets | 128 | 4 | - | - | - | - | - | - | - | - | - | 3A | 0.100 (2.54mm) | - | C | All | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | UL94 V-0 | ||
![]() 108483060003025 KYOCERA | In Stock | - | - | - | Through Hole, Right Angle | Thermoplastic Polyester | Polyester Thermoplastic, Glass Filled | - | - | - | - | Phosphor Bronze | - | - | - | - | KYOCERA AVX | - | - | - | Bulk | - | - | Obsolete | - | - | -65°C ~ 125°C | 8483 | - | Solder | - | Header, Male Pins | 64 (60 + 4 Power) | 3 | - | - | - | - | - | - | - | - | - | 3A | 0.100 (2.54mm) | - | M | 60 | - | - | Gold | Solder Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | Right | - | - | UL94 V-0 | ||
![]() 65245-903LF FCI | In Stock | - | - | - | CABLE | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 65245-903LF | - | - | - | - | - | ROHS COMPLIANT | Active | - | 5.67 | Yes | - | - | - | - | EAR99 | BOARD EURO CONNECTOR | - | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | - | - | - | compliant | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | CABLE | - | - | LOCKING | - | 3.736 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | BPS8B96ACD200Z0LF | - | 2 | 125 °C | -40 °C | - | ROHS COMPLIANT | Active | - | 5.67 | Yes | - | - | Yes | - | EAR99 | BOARD EURO CONNECTOR | - | - | STANDARD: DIN 41612 | 8536.69.40.40 | Headers and Edge Type Connectors | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | - | 64 | - | - | compliant | UL | - | - | COMMERCIAL | 0.417 inch | FEMALE | 94V-0 | 0.681 inch | 1.5 A | SQ PIN-SKT | 15 mΩ | 100000000 Ω | 0.1 inch | IDC | POLARIZED HOUSING | 1400VAC V | RECTANGULAR | 1.0008 N | .199882 N | 0.1 inch | GRAY | - | A,C | - | - | - | - | ||
![]() 73026-001 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |