- Manufacturer
- Connector Type
- Mounting Type
- Series
- Pitch
- Number of Positions
- Number of Rows
- Current Rating
- Packaging
- Termination
- Mount
- Reach Compliance Code
- Flammability Rating
Attribute column
Categories
Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Housing Material | Material - Insulation | Mounting Option 1 | Body Length | Contact Finish Mating | Contact Materials | Country of Origin | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Mfr | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Tail Length | Voltage Rating (AC) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Working Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Termination Type | Max Current Rating | Plating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Number of Poles | Contact Finish Termination | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Data Rate | Insulator Color | Number of Columns | Level, Class | Name of Rows Loaded | Test Voltage | Features | Terminal Length | Length | Width | Contact Finish Thickness | Plating Thickness | Length - Termination | Length - Tail | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09063482951 HARTING | 32 |
| - | 7 Weeks | - | Gold | Through Hole | Through Hole, Right Angle | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | DIN 41612 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 48 | - | - | 3 | - | - | - | - | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 48 | - | - | - | F | All | - | 6A | UL | Gold or Gold-Palladium | COMMERCIAL | - | 3 | - | RECTANGULAR | - | 0.579 inch | - | 94V-0 | - | - | 0.866 inch | - | 6A | - | - | - | - | - | - | - | - | - | POLARIZED HOUSING | - | 2.54 mm | 500 Cycles | - | - | - | - | - | - | - | - | 1 | Z,B,D | - | Board Lock | - | - | - | - | - | - | 3mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09022642824 HARTING | 80 |
| - | 9 Weeks | - | - | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | DIN 41612 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 64 | - | - | 2 | - | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 64 | - | - | - | B | All | - | - | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 0850400713 Molex | In Stock | - | Datasheet | 16 Weeks | - | - | Through Hole | Through Hole | Polyester | Polyester Thermoplastic | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tray | - | 85040 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 32 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Vertical | - | - | B/2 (1/2 B) | All | unknown | 1A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 55mm | - | 39.4μin 1.00μm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09251306921 HARTING | 454 |
| - | 4 Weeks | - | - | Through Hole | Through Hole, Right Angle | Thermoplastic | Thermoplastic, Glass Filled | - | - | - | Gold, Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | DIN 41612 | - | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 30 | 125°C | -55°C | 3 | Male | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 30 | Right Angle | - | 17.72mm | 3C | All | - | 2A | - | Gold | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | 15mOhm | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | 1kV | - | - | 38.12mm | - | Flash | - | - | 3mm | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09061316924 HARTING | 50 |
| - | 4 Weeks | - | - | Through Hole | Through Hole, Right Angle | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 31 (24 + 7 Power) | - | - | 3 | Male | - | - | - | - | NO | YES | NO | NO | YES | GENERAL PURPOSE | - | - | 31 | Right Angle | 5.08mm | 24.75mm | MH | All | - | - | UL, CSA | Gold | COMMERCIAL | - | 3 | - | RECTANGULAR | - | - | - | 94V-0 | - | - | - | - | 6A | - | 15mOhm | 1000000000000Ohm | - | - | - | - | 6A | - | POLARIZED HOUSING | 1550VAC V | - | 500 Cycles | - | - | - | - | 0.15 inch | - | - | - | 2 | Z,B,D | - | - | - | 93.95mm | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 36500-0008 Molex | In Stock | - | - | - | Obsolete (Last Updated: 2 years ago) | Gold | Through Hole | BOARD | Polyester | - | LOCKING | 3.74 inch | AU ON NI | Bronze | IN | MOLEX LLC | THERMOPLASTIC | Molex | OBSOLETE (Last Updated: 2 years ago) | 36500-0008 | - | STRAIGHT | 3 | 125 °C | -55 °C | - | Obsolete | - | 5.81 | Compliant | Yes | - | 2.9 mm | 250 V | - | Carton | - | - | e3 | - | - | - | Solder | EAR99 | BOARD EURO CONNECTOR | 96 | 125 °C | -55 °C | 3 | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | YES | - | - | - | - | - | 2.54 mm | 96 | Vertical | 2.54 mm | - | - | - | compliant | 1 A | UL | - | COMMERCIAL | - | 3 | - | RECTANGULAR | - | 0.417 inch | FEMALE | - | Grey | - | 0.457 inch | - | - | SQ PIN-SKT | 20 mΩ | - | 0.1 inch | - | 96 | SOLDER | - | Tin | - | 1400VAC V | 2.54 mm | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | 0.1 inch | 622 Mbps | GRAY | 32 | - | A,B,C | - | - | 0.114 inch | - | - | - | 23u inch | - | - | - | - | - | - | - | ||
![]() 85052-0206 Molex | In Stock | - | - | - | Obsolete (Last Updated: 2 years ago) | Gold | - | BOARD | - | - | LOCKING | 3.701 inch | NOT SPECIFIED | COPPER ALLOY | IN | MOLEX LLC | GLASS FILLED POLYESTER | Molex | OBSOLETE (Last Updated: 2 years ago) | 85052-0206 | - | RIGHT ANGLE | 2 | 125 °C | -55 °C | - | Obsolete | - | 5.83 | Compliant | Yes | - | - | 250 V | - | - | - | - | - | Yes | - | - | - | EAR99 | BOARD EURO CONNECTOR | 96 | - | - | 3 | - | STANDARDS: DIN 41612; IEC 603-2 | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | - | 2.54 mm | 32 | Right Angle | 2.54 mm | - | - | - | compliant | 1 A | UL, CSA | - | COMMERCIAL | - | 3 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.413 inch | FEMALE | 94V-0 | - | - | 0.418 inch | - | 1.5 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.2 inch | PLUG | 32 | SOLDER | - | - | ENDS | 1000VAC V | 2.54 mm | 400 Cycles | - | - | .9452 N | - | 0.2 inch | 622 Mbps | - | 32 | - | A,C | - | - | 0.118 inch | - | - | - | 24u inch | - | - | - | - | - | - | - | ||
![]() 121A10349X Conec | In Stock | - | - | 12 Weeks | - | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | COPPER ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 | - | - | 2 | - | ROHS COMPLIANT | - | - | - | - | YES | - | - | - | - | - | - | 16 | - | - | - | C/2 (1/2 C) | 16 | - | 2A | UL | Gold | COMMERCIAL | - | 1 | - | RECTANGULAR | - | - | - | - | - | - | - | - | 2A | - | - | 100000000000Ohm | 0.1 inch | - | - | - | - | - | POLARIZED HOUSING | - | - | 50 Cycles | - | - | - | - | - | - | - | - | 3 | A | - | - | - | - | - | - | - | 0.118 inch | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 121A20979X Conec | In Stock | - | - | 12 Weeks | - | - | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | COPPER ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 32 | - | - | 2 | - | ROHS COMPLIANT | - | - | - | - | YES | - | - | - | - | - | 0.100 2.54mm | 16 | - | - | - | D | 16 | - | 5.5A | UL | Gold | COMMERCIAL | - | 2 | - | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | 15mOhm | 100000000Ohm | - | - | - | - | - | - | - | - | 5.08 mm | 50 Cycles | - | - | - | - | - | - | - | - | 3 | A,C | - | Mounting Clips | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09053486831 HARTING | 47 |
| - | 16 Weeks | - | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | DIN 41612 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 (Power) | - | - | 3 | - | - | - | - | - | NO | YES | NO | - | - | - | - | 0.200 5.08mm | - | - | - | - | E | All | - | 6A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | Board Lock | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09037966824 HARTING | 34 |
| - | 9 Weeks | - | Gold | Through Hole | Through Hole | PBT | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | DIN 41612 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | - | - | 3 | - | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 96 | Straight | - | 12.8mm | C | 93 | - | 2A | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | Female | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 94.9mm | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09033962921 HARTING | 132 |
| - | 7 Weeks | - | Gold | Through Hole | Through Hole, Right Angle | - | Thermoplastic, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | - | - | 3 | - | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 96 | Right Angle | - | 17.72mm | C | All | - | 2A | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Board Lock | - | 94mm | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() RE96MW Vector Electronics | In Stock | - | - | 2 Weeks | - | - | Through Hole | Through Hole | - | Polycarbonate, Glass Filled | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2008 | RE96 | - | yes | Active | Not Applicable | Wire Wrap | EAR99 | Header, Male Pins | 96 | - | - | 3 | Male | - | - | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | - | 2 | All | - | 2A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | - | - | - | No SVHC | RoHS Compliant | - | Lead Free | ||
![]() 09032246864 HARTING | In Stock |
| - | 8 Weeks | - | Gold | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | DIN 41612 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 32 (24 + 8 Coax or Power) | - | - | 3 | Female | - | - | - | - | NO | YES | NO | NO | YES | GENERAL PURPOSE | - | 0.100 2.54mm | 32 | Straight | - | 10.5mm | M-flat | 24 | - | 2A | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 94.9mm | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09731646907 HARTING | 76 |
| - | 7 Weeks | - | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Wire Wrap | - | Header, Male Pins | 96 | 125°C | -65°C | 3 | Male | - | - | - | 250V | NO | YES | NO | NO | NO | - | - | 0.100 2.54mm | 64 | Straight | - | 11.1mm | R | 64 | - | 2A | VDE,CSA | Gold | - | - | 3 | 2.54mm | - | - | - | - | 94V-0 | - | 13mm | - | 250V | 2A | - | 15MOhm | 1000000000000Ohm | - | - | - | - | 2A | - | - | 1000VAC V | - | - | - | - | 1.5568 N | 1.5568 N | 0.1 inch | - | - | - | 2 | A,C | 1kV | - | - | 95mm | - | Flash | - | - | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09061152911222 HARTING | 32 |
| - | 4 Weeks | - | Silver | - | Through Hole, Right Angle | Polyamide | Polyamide (PA), Nylon, Glass Filled | LOCKING | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | - | - | - | 2 | Male | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.400 10.16mm | 15 | Right Angle | - | 25mm | H 15 | All | - | 15A | UL | - | COMMERCIAL | - | 2 | - | STAGGERED | - | 0.579 inch | - | - | Grey | - | - | - | - | - | 8mOhm | - | - | - | - | - | 15A | - | POLARIZED HOUSING | - | 5.08 mm | 500 Cycles | 15 | - | - | - | - | - | GRAY | - | 1 | D,Z | - | - | - | 93.95mm | 14.8mm | - | - | - | 3mm | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 85003-0062 Molex | In Stock | - | - | - | - | - | - | BOARD | - | - | - | 2.126 inch | TIN | NOT SPECIFIED | - | MOLEX LLC | GLASS FILLED POLYESTER | Molex | - | 85003-0062 | Molex | RIGHT ANGLE | 3 | 125 °C | -55 °C | Tray | End Of Life | Active | 6.37 | - | Yes | DIN 41612 Connectors DIN 41612 MALE STYLE | - | - | - | - | - | * | e3 | Yes | - | - | - | EAR99 | BOARD EURO CONNECTOR | - | - | - | - | - | STANDARDS: DIN 41612; IEC 603-2 | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | - | - | 48 | - | 2.54 mm | - | - | - | compliant | - | UL, CSA | - | COMMERCIAL | - | 3 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.437 inch | MALE | 94V-0 | - | - | 0.461 inch | - | 1.5 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | - | SOLDER | - | - | ENDS | 1000VAC V | 2.54 mm | 400 Cycles | - | Tin (Sn) | .9452 N | - | 0.1 inch | - | - | - | - | A,B,C | - | - | 0.118 inch | - | - | - | 24u inch | - | - | - | - | - | - | - | ||
![]() 09031322921 HARTING | 1104 |
| - | 4 Weeks | - | Gold | Through Hole | Through Hole, Right Angle | Thermoplastic | Thermoplastic, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 96 | 125°C | -55°C | 3 | - | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 32 | Right Angle | - | 17.72mm | C | 32 | - | 2A | - | - | - | - | 3 | - | - | - | - | - | 94V-0 | - | - | - | - | 2A | - | - | - | - | - | - | - | 2A | - | POLARIZED HOUSING | - | 2.54 mm | - | - | - | .9452 N | .9452 N | - | - | - | - | 1 | A,C | - | - | - | 94mm | - | - | - | - | 3mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09251306571 HARTING | 32 |
| - | 7 Weeks | - | Gold, Nickel, Tin | Through Hole | Through Hole, Right Angle | Thermoplastic | Thermoplastic, Glass Filled | - | - | - | Gold, Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 30 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Right Angle | - | - | 3C | All | - | 2A | - | Gold | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | Flash | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 02021601202 HARTING | 47 |
| - | 10 Weeks | - | Gold | Through Hole | Through Hole | - | Liquid Crystal Polymer (LCP) | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | - | e4 | yes | Active | 1 (Unlimited) | Press-Fit | EAR99 | Receptacle, Female Sockets | 160 (96 + 64 Ground) | - | - | 5 | - | STANDARDS: DIN 41612; IEC 61076-4-113 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 160 | Straight | - | 15.9mm | - | All | - | 1A | UL, CSA | Gold or Gold-Palladium | COMMERCIAL | 3.736 inch | 5 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.63 inch | - | 94V-0 | - | - | - | - | 2A | SQ PIN-SKT | - | 1000000000000Ohm | - | PLUG | - | - | 1A | - | - | 1000VAC V | - | - | - | - | 1.0008 N | 1.0008 N | 0.1 inch | - | - | - | - | Z,A,B,C,D | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free |