- Manufacturer
- Connector Type
- Mounting Type
- Series
- Pitch
- Number of Positions
- Number of Rows
- Current Rating
- Packaging
- Termination
- Mount
- Reach Compliance Code
- Flammability Rating
Attribute column
Categories
Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Housing Material | Material - Insulation | Contact Finish Mating | Contact Materials | Insulation Materials | Mounting Styles | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Durability | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Contact Design | Level, Class | Name of Rows Loaded | Features | Length | Width | Contact Finish Thickness | Length - Termination | Length - Tail | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | 397 |
| Datasheet | 8 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Polyester | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | 100V | -55°C~125°C | Bulk | 2009 | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 96 | 125°C | -55°C | 3 | Male | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | - | C | All | - | 3A | - | Gold | - | - | - | - | - | - | - | Male | - | - | - | - | - | - | 1GOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | 2.75mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86093968196765ALF Amphenol ICC (FCI) | 38016 |
| Datasheet | 8 Weeks | Gold, Tin | Panel, Through Hole | Through Hole | - | Polyester | Polyester Thermoplastic | - | Bronze | - | - | - | 1kV | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | - | 10.6mm | C | All | - | 1.5A | - | Gold | - | - | - | - | - | - | - | - | - | Grey | - | - | - | 20mOhm | 1 TΩ | - | - | - | 1kV | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 95mm | - | - | - | 13.25mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 86093968894765E3LF Amphenol ICC (FCI) | 37632 |
| - | 11 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Thermoplastic | Polyester Thermoplastic | - | - | - | - | - | 1kV | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Right Angle | - | 19.5mm | R | All | - | 1.5A | - | Gold | - | - | - | - | 96 | - | - | - | - | Grey | - | - | - | 20mOhm | 1 TΩ | - | - | - | 1kV | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 94mm | - | - | - | 3mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold, Tin | Through Hole | Through Hole | - | Polyester | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | - | - | - | - | -55°C~125°C | Bulk | 2008 | DIN 41612 | - | - | Active | 1 (Unlimited) | Press-Fit | - | Plug, Male Pins | 96 | 125°C | -55°C | 3 | Male | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | - | R | 64 | - | 3A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | 13.25mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 09034647825 HARTING | 10 |
| - | 9 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | -55°C~125°C | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | - | - | 3 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 64 | - | - | - | C | 64 | - | - | - | Gold-Palladium | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Clips | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 86094327313755E1LF Amphenol ICC (FCI) | 37248 |
| - | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Polyester | Polyester Thermoplastic | - | Brass | - | - | - | 1kV | -55°C~125°C | Tray | 2009 | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 | 125°C | -55°C | 3 | Male | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Right Angle | - | - | C/2 (1/2 C) | 32 | - | 1.5A | - | Gold | - | - | - | - | 32 | - | - | - | - | Grey | - | - | - | 20mOhm | - | - | - | - | 1kV | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 54mm | 10.2mm | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 09022646421 HARTING | 68 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | Thermoplastic | - | - | NOT SPECIFIED | Copper | - | - | - | - | - | Bulk | - | DIN 41612 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 64 | - | - | 2 | Receptacle | - | 8536.69.40.40 | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | Straight | - | - | B | All | - | 2A | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | - | - | - | 20mOhm | 1 TΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 95mm | - | - | 13mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09252306850 HARTING | 20 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Thermoplastic, Glass Filled | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | -40°C~105°C | Bulk | - | DIN 41612 | - | yes | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 30 | - | - | 3 | Female | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 30 | Straight | - | - | 3C | All | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | 4.5mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 0850133299 Molex | In Stock | - | Datasheet | 10 Weeks | Gold, Tin | Through Hole | Through Hole | - | Polyester | Polyester Thermoplastic | - | NOT SPECIFIED | - | - | - | - | -55°C~125°C | Tray | - | 85013 | - | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | - | - | 3 | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Vertical | - | 11mm | R | All | - | 2.5A | - | Gold | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | 64 | 1kV | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 95mm | - | 24.0μin 0.61μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09232326824 HARTING | 23 |
| - | 9 Weeks | - | Through Hole | Through Hole | - | - | Thermoplastic, Glass Filled | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | Bulk | - | DIN 41612 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 | - | - | 3 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 32 | - | - | - | 2C | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09731326907 HARTING | 58 |
| - | 7 Weeks | Nickel | - | BOARD | - | - | - | NOT SPECIFIED | COPPER ALLOY | GLASS FILLED THERMOPLASTIC | STRAIGHT | -65°C | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | BOARD EURO CONNECTOR | 32 | - | - | 2 | - | - | 8536.69.40.40 | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | - | 32 | - | - | - | - | - | - | 2A | VDE,CSA | - | COMMERCIAL | 3.74 inch | 3 | - | - | RECTANGULAR | 0.437 inch | MALE | 94V-0 | - | 0.457 inch | 2A | SQ PIN-SKT | 15mOhm | 1000000000000Ohm | 0.1 inch | RECEPTACLE | - | - | WIRE WRAP | - | POLARIZED HOUSING | 1000VAC V | - | - | 1.5568 N | 1.5568 N | 0.1 inch | - | - | - | A,C | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09032642845 HARTING | 86 |
| - | 11 Weeks | Gold | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | -55°C~125°C | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Kinked Pin, Solder | - | Receptacle, Female Sockets | 96 | - | - | 3 | Female | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | Straight | - | 10.5mm | C | 64 | - | 2A | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | 1 | - | - | 94.9mm | - | - | - | 4.5mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0850090737 Molex | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polyester Thermoplastic | - | Brass | - | - | - | - | -55°C~125°C | Tray | - | 85009 | - | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 (42 + 6 Coax) | - | - | 3 | - | - | - | NO | YES | YES | NO | YES | GENERAL PURPOSE | - | 0.100 2.54mm | 48 | Right Angle | - | 18.1mm | M | 42 | unknown | 1.5A | - | Gold | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | 48 | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 94mm | - | 24.0μin 0.61μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0850132828 Molex | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole | - | - | Polyester Thermoplastic | - | NOT SPECIFIED | - | - | - | - | -55°C~125°C | Tray | - | 85013 | - | yes | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 96 | - | - | 3 | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | R | All | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 24.0μin 0.61μm | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 09032964825 HARTING | 139 |
| Datasheet | 20 Weeks | Gold | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 96 | - | - | 3 | Female | - | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 96 | Straight | - | 10.5mm | C | All | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | 94mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 122A10089X Conec | In Stock | - | - | 12 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | COPPER ALLOY | - | - | - | - | -55°C~125°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 64 | - | - | 2 | - | ROHS COMPLIANT | - | - | YES | - | - | - | - | - | - | 32 | - | 5.08mm | - | B | 32 | - | 2A | UL | Gold | COMMERCIAL | - | 2 | - | - | RECTANGULAR | - | - | - | - | - | 2A | - | - | 100000000Ohm | - | - | - | - | - | - | POLARIZED HOUSING | - | 50 Cycles | - | - | - | 0.1 inch | - | - | 3 | A,B | - | - | - | - | 0.157 inch | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() XC5A-3282-1 Omron Electronics Inc-EMC Div | 66 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | -55°C~125°C | Bulk | 2001 | XC5 | e3 | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 32 | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Right Angle | - | - | B | All | unknown | 2A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mOhm | - | - | - | - | 300V | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.0μin 0.41μm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 102A10029X Conec | In Stock | - | Datasheet | 12 Weeks | - | Panel | Panel Mount | - | - | Polycarbonate, Glass Filled | - | - | - | - | - | - | -25°C~85°C | Bulk | 2012 | - | - | - | Active | 1 (Unlimited) | Solder Lug | EAR99 | Receptacle, Female Sockets | 21 | - | - | 2 | - | NONE | - | - | - | - | - | - | - | - | - | 21 | - | - | - | - | All | - | 2A | UL | Gold | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | 4A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.197 inch | PLUG | - | - | - | - | POLARIZED HOUSING | - | 400 Cycles | STAGGERED | 1.5568 N | - | 0.15 inch | GRAY | PREASSEM CONN | 3 | - | - | - | - | Flash | 0.197 inch | - | UL94 V-1 | - | - | ROHS3 Compliant | UL94 V-1 | - | ||
![]() 09062482837 HARTING | 10 |
| - | 13 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | AU | - | - | - | - | - | -40°C~105°C | Bulk | - | DIN 41612 | - | - | Active | 1 (Unlimited) | Press-Fit | EAR99 | Receptacle, Female Sockets | 48 | - | - | 3 | - | - | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | - | 0.150 3.81mm | 48 | - | - | - | F | All | - | 6A | VDE,CSA | - | COMMERCIAL | - | 3 | - | - | RECTANGULAR | - | - | - | - | - | 6A | - | - | - | - | - | - | - | - | - | POLARIZED HOUSING | - | 500 Cycles | - | - | - | - | - | - | 1 | Z,B,D | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09242206825 HARTING | 234 |
| - | 9 Weeks | - | Through Hole | Through Hole | - | Thermoplastic | Thermoplastic, Glass Filled | - | - | - | - | - | - | - | Bulk | - | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 20 | - | - | 2 | Female | - | 8536.69.40.40 | - | - | - | - | - | - | - | 0.100 2.54mm | - | Straight | - | - | 3B | All | - | 2A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | Lead Free |