- Manufacturer
- Connector Type
- Mounting Type
- Series
- Pitch
- Number of Positions
- Number of Rows
- Current Rating
- Packaging
- Termination
- Mount
- Reach Compliance Code
- Flammability Rating
Attribute column
Categories
Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Material | Housing Material | Material - Insulation | Mounting Option 1 | Mounting Option 2 | Body Length | Brand | Contact Finish Mating | Contact Materials | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Termination Style | Voltage - Rated AC | Reliability | Approval Agency | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Working Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Plating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Data Rate | Insulator Color | Product Type | Hole Diameter | Number of Columns | Level, Class | Name of Rows Loaded | Test Voltage | Product | Mounting Angle | Features | Terminal Length | Product Category | Length | Contact Finish Thickness | Plating Thickness | Length - Termination | Length - Tail | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 36515-0146 Molex | In Stock | - | - | - | - | - | BOARD | - | - | - | - | HOLE .099-.111 | SCREW | 3.74 inch | - | GOLD (24) | PHOSPHOR BRONZE | - | - | MOLEX LLC | - | GLASS FILLED POLYESTER | Molex | 36515-0146 | - | - | STRAIGHT | 2 | 125 °C | -55 °C | ROHS COMPLIANT | - | Obsolete | 5.82 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | BOARD EURO CONNECTOR | - | - | - | - | - | - | STANDARD: DIN 41612 | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | - | 64 | - | 2.54 mm | - | - | - | unknown | - | - | UL, CSA | - | - | - | COMMERCIAL | - | 3 | - | - | RECTANGULAR | - | 0.437 inch | MALE | 94V-0 | - | - | - | - | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000000 Ω | 0.1 inch | RECEPTACLE | - | - | WIRE WRAP | - | - | ENDS | 1000VAC V | 2.54 mm | 400 Cycles | Nickel (Ni) | .9452 N | .9452 N | 0.2 inch | - | GRAY | - | - | - | - | A,C | - | - | - | - | 0.522 inch | - | - | - | 30u inch | - | - | - | - | - | - | - | - | ||
![]() 86093967814755ELF Amphenol ICC (FCI) | 34848 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | - | - | Polyester | Polyester Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1kV | - | -55°C~125°C | Tray | 2009 | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | - | 96 | 125°C | -55°C | 3 | Male | - | - | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | - | 11.1mm | R | All | - | 1.5A | - | - | Gold | - | - | - | - | - | - | 96 | - | - | - | - | - | Grey | - | - | - | - | - | 20mOhm | 1 TΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | 95mm | - | - | - | 4mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 09041326951 HARTING | 78 |
| - | 7 Weeks | Gold | - | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | - | 32 | - | - | 2 | Male | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.200 5.08mm | 32 | Right Angle | - | 17.72mm | D | All | - | 6A | - | - | Gold-Palladium | - | - | COMMERCIAL | - | 2 | - | - | RECTANGULAR | - | 0.433 inch | - | 94V-0 | - | - | NO | - | 6A | - | 15mOhm | 1000000000000Ohm | - | - | - | - | - | 6A | - | - | 1550VAC V | 5.08 mm | 400 Cycles | - | 1.5568 N | - | - | - | - | - | - | - | - | A,C | - | - | - | - | - | - | 93.95mm | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | Lead Free | ||
![]() 09062326894 HARTING | 32 |
| - | 4 Weeks | Nickel | Through Hole | Through Hole | - | - | PBT | Thermoplastic, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | - | 32 (Power) | 105°C | -40°C | 3 | Female | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.200 5.08mm | 32 | Straight | - | 14.8mm | F | 32 | - | 6A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | NO | - | - | - | 15mOhm | - | - | - | - | - | - | 6A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | 94.9mm | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 86094648197755ALF Amphenol ICC (FCI) | 611520 |
| - | 11 Weeks | Gold | Panel, Through Hole | Through Hole | - | - | Polyester | Polyester Thermoplastic | - | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | - | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | - | 10.6mm | C | 64 | - | 1.5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | 20mOhm | - | - | - | - | 1kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | 95mm | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 122A11619X Conec | In Stock | - | Datasheet | 12 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2009 | - | - | - | Active | Not Applicable | Solder | - | Receptacle, Female Sockets | - | 48 | - | - | 3 | - | - | - | - | - | NO | YES | NO | NO | NO | - | - | 0.200 5.08mm | 48 | Straight | - | 15.7mm | E | All | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 95mm | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09031646921222 HARTING | 103 |
| Datasheet | 7 Weeks | - | - | Through Hole, Right Angle | 612 | - | Thermoplastic | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | - | 96 | - | - | 3 | Male | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | Right Angle | - | - | C | 64 | - | 2A | - | UL | Gold-Palladium | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 2A | - | - | 100000000000Ohm | - | - | - | - | - | - | - | POLARIZED HOUSING | - | 5.08 mm | - | - | - | - | - | - | - | - | - | - | 2 | A,C | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold, Tin | Through Hole | Through Hole | - | - | Polyester | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2008 | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | - | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | - | R | All | - | 3A | - | - | Gold | - | - | - | - | - | - | 96 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | 3.75mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() PCN10-32S-2.54WA(72) Hirose Electric Co Ltd | 118 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | - | PCN10 | e3 | - | Active | 1 (Unlimited) | Wire Wrap | - | Receptacle, Female Sockets | - | 32 | - | - | 2 | - | - | - | - | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 32 | - | - | - | B | All | unknown | 2A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 09032642825 HARTING | 97 |
| - | 9 Weeks | Gold | Through Hole | Through Hole | - | - | Polybutylene | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | - | 96 | - | - | 3 | Female | PANEL MOUNTABLE | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | Straight | - | 10.5mm | C | 64 | - | 2A | - | - | Gold or Gold-Palladium | - | - | - | - | 3 | - | - | - | - | - | - | 94V-0 | Grey | - | - | - | 2A | - | 20mOhm | - | - | - | - | - | - | 2A | - | ENDS | - | 2.54 mm | - | - | .9452 N | .9452 N | - | - | - | - | - | - | 1 | A,C | - | - | - | - | - | - | 94.9mm | - | - | - | 4.5mm | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09732966801 HARTING | 1179 |
| - | 4 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | - | Glass | - | - | - | - | - | NOT SPECIFIED | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | DIN 41612 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | - | 96 | 125°C | -65°C | 3 | Receptacle | - | - | - | 250V | NO | YES | NO | NO | NO | - | - | 0.100 2.54mm | 96 | Right Angle | - | - | R | All | - | 2A | ONE | - | - | - | - | - | IEC | 3 | 2.54mm | - | - | - | - | - | 94V-0 | - | 3mm | - | 250V | 2A | - | 15MOhm | - | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | 0.1 inch | - | - | - | - | - | 2 | - | 1kV | - | - | - | - | - | 94mm | - | - | - | 3mm | - | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Tin | - | Through Hole | - | - | Polyester | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2010 | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | - | 96 | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | - | C | 64 | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | 30.0μin 0.76μm | - | - | 3.75mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 09032646821 HARTING | 193 |
| - | 4 Weeks | - | Through Hole | Through Hole | - | Glass, Polyester | - | Thermoplastic, Glass Filled | - | - | - | - | - | Bronze, Gold, Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Wire Wrap | - | Receptacle, Female Sockets | - | 96 | 125°C | -65°C | 3 | Receptacle | - | - | - | 250V | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | Straight | - | 10.6mm | C | 64 | - | 2A | - | UL | Gold | - | - | - | - | 2 | 2.54mm | - | - | - | - | - | 94V-0 | - | 13mm | - | 250V | 2A | - | 15MOhm | 1000000000000Ohm | - | - | - | - | - | 2A | - | POLARIZED HOUSING | - | 5.08 mm | - | - | - | - | - | - | - | - | 1 mm | - | 2 | A,C | 1kV | - | - | - | - | - | 95mm | - | - | - | 13mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Tin | - | Through Hole | - | - | Polyester | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2010 | DIN 41612 | - | - | Active | 1 (Unlimited) | Press-Fit | - | Plug, Male Pins | - | 96 | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | - | R | 64 | - | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | 13.25mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() PCN10C-90S-2.54DSA(72) Hirose Electric Co Ltd | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole | - | - | Plastic | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Tray | - | PCN10 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | - | 90 | - | - | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Straight | - | 8.1mm | B | All | - | 2A | - | - | Gold | - | 300V | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | 20mOhm | - | - | - | - | 300V | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 128.02mm | 8.00μin 0.203μm | - | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 122A10069X Conec | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | COPPER ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2013 | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | - | 64 | - | - | 2 | - | ROHS COMPLIANT | - | - | - | - | YES | - | - | - | - | - | - | 64 | - | - | - | B | - | - | 2A | - | UL | Gold | - | - | COMMERCIAL | - | 2 | - | - | RECTANGULAR | - | - | - | - | - | - | - | - | 2A | - | - | 100000000Ohm | 0.1 inch | - | - | - | - | - | - | POLARIZED HOUSING | - | - | 50 Cycles | - | - | - | 0.1 inch | - | - | - | - | - | 3 | A,B | - | - | - | - | - | - | - | - | - | 0.098 inch | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 85013-0062 Molex | In Stock | - | - | - | Gold | Through Hole | BOARD | - | - | Polyester | - | - | - | - | Molex | GOLD | Bronze | MX | 1512 | MOLEX LLC | Polyester | - | Molex | 85013-0062 | + 125 C | - 55 C | STRAIGHT | 2 | - | - | - | 0850130062 | End Of Life | 5.77 | Compliant | Yes | 0.227305 oz | - | 1 kV | - | Tray | - | 85013 | e3 | Yes | - | - | Press-Fit | - | BOARD EURO CONNECTOR | - | 48 | 125 °C | -55 °C | 3 | - | STANDARD: DIN 41612 | - | Backplane Connectors | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 2.54 mm | 32 | Vertical | 2.54 mm | 11.1 mm | - | 32 | compliant | 2.5 A | - | - | - | Through Hole | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | Grey | - | - | - | - | - | 20 mΩ | - | - | - | 32 | - | SOLDER | - | Tin | - | - | - | - | Tin (Sn) | - | - | - | 622 Mbps | - | DIN 41612 Connectors | - | 16 | - | - | - | Headers | Vertical | - | - | DIN 41612 Connectors | 55 mm | - | - | - | - | - | - | - | - | UL94 V-0 | - | ||
![]() 108457064002031 AVX Corporation | 10 |
| Datasheet | 30 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polyester | Polyester Thermoplastic, Glass Filled | - | - | - | - | - | Copper, Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~125°C | Bulk | 2004 | 8457 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | - | 64 | - | - | 2 | - | - | 8536.69.40.40 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 32 | Right Angle | - | - | B | 32 | - | 3A | - | UL | Gold | - | - | COMMERCIAL | - | 2 | - | - | RECTANGULAR | - | 0.335 inch | - | 94V-0 | - | - | - | - | 3A | - | 20mOhm | 5000000000Ohm | - | - | - | - | - | 3A | - | ENDS | 1000VAC V | - | 400 Cycles | - | .834 N | .139 N | 0.1 inch | - | - | - | - | - | - | A,B | - | - | - | - | - | - | 93.98mm | - | - | - | - | UL94 V-0 | No | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() PCN10F-24P-2.54DS(72) Hirose Electric Co Ltd | 11 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Tray | - | PCN10 | e4 | no | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | - | 24 | - | - | 2 | Male | - | 8536.69.40.40 | - | - | NO | YES | NO | NO | YES | GENERAL PURPOSE | - | 0.100 2.54mm | 24 | Right Angle | - | - | - | All | unknown | 2A | - | - | Gold | - | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | - | 94V-0 | Grey | - | - | - | - | - | 20mOhm | - | - | PLUG | - | 300V | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 94mm | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 02011282101 HARTING | In Stock | - | Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | - | - | - | Obsolete | 1 (Unlimited) | Solder | - | Header, Male Pins | -128MOhm | 160 (96 + 64 Ground) | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | 128 | - | 1A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |