- Manufacturer
- Connector Type
- Mounting Type
- Series
- Pitch
- Number of Positions
- Number of Rows
- Current Rating
- Packaging
- Termination
- Mount
- Reach Compliance Code
- Flammability Rating
Attribute column
Categories
Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Material - Insulation | Mounting Option 1 | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Lead Pitch | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Wire Gauge (Max) | Wire Gauge (Min) | PCB Contact Row Spacing | Durability | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Level, Class | Name of Rows Loaded | Test Voltage | Features | Terminal Length | Height | Length | Contact Finish Thickness | Plating Thickness | Length - Termination | Length - Tail | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09032246850 HARTING | 32 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | - | PBT | Thermoplastic, Glass Filled | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 32 (24 + 8 Coax, Fiber Optic or Power) | - | - | 3 | Female | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 24 | Straight | - | 1.5mm | M | 24 | - | 2A | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 94.9mm | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09242206824 HARTING | 80 |
| - | 9 Weeks | - | Through Hole | Through Hole | - | Thermoplastic | Thermoplastic, Glass Filled | - | - | - | - | Gold, Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 20 | - | - | 2 | Female | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Straight | - | - | 3B | All | - | 2A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | - | 2.9mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 122A10849X Conec | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole, Right Angle | - | PBT | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | -55°C~125°C | Tray | 2002 | - | - | - | Active | Not Applicable | Solder | - | Receptacle, Female Sockets | 96 | - | - | 3 | Female | - | - | - | - | YES | - | - | - | - | - | 0.100 2.54mm | 64 | - | - | - | R | 64 | - | 2A | UL | Gold | - | - | 2 | 2.54mm | - | 0.417 inch | - | - | Grey | 3mm | - | - | 2A | - | 20mOhm | 10 TΩ | - | - | - | - | - | - | - | - | - | 5.08 mm | 50 Cycles | - | - | - | 0.2 inch | - | - | A,C | - | - | - | 10.6mm | 94mm | 8.00μin 0.203μm | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 74695-9004 Molex | In Stock | - | - | 25 Weeks, 5 Days | - | - | BOARD | - | - | - | GUIDE SLOT | LOCKING | 0.787 inch | NOT SPECIFIED | NOT SPECIFIED | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | Molex | 74695-9004 | STRAIGHT | ONE | 5 | 105 °C | -55 °C | LEAD FREE | Obsolete | 5.84 | Yes | - | - | - | - | - | - | Yes | - | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | 10 SHIELD CONTACTS IN 1 ROW | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 40 | - | 2 mm | - | - | - | compliant | - | UL | - | COMMERCIAL | - | 5 | - | RECTANGULAR | 0.571 inch | MALE | 94V-0 | - | - | - | 0.484 inch | 1 A | - | 10 mΩ | 10000000000 Ω | 0.079 inch | RECEPTACLE | - | PRESS FIT | - | POLARIZED HOUSING | 750VAC V | - | - | 2.2606 mm | 200 Cycles | RECTANGULAR | .3892 N | - | 0.089 inch | BLACK | - | - | - | - | 0.098 inch | - | - | - | 30u inch | - | - | - | - | - | - | - | ||
![]() 09032646823 HARTING | 48 |
| Datasheet | 4 Weeks | - | Through Hole | Free Hanging (In-Line) | - | Thermoplastic | Thermoplastic, Glass Filled | - | - | - | - | Gold, Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | DIN 41612 | e3 | yes | Active | 1 (Unlimited) | Solder Lug | EAR99 | Receptacle, Female Sockets | 96 | 125°C | -55°C | 3 | Female | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | Straight | - | 10.6mm | C | 64 | - | 2A | UL | Gold | - | - | 3 | - | - | - | - | 94V-0 | - | - | - | - | 2A | - | 20mOhm | 1000000000000Ohm | - | - | - | - | 2A | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | 2 | - | 1kV | - | - | - | 95mm | - | - | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09062326823 HARTING | 38 |
| - | 4 Weeks | - | Panel | Panel Mount | - | - | Thermoplastic, Glass Filled | - | - | - | - | Gold, Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder Lug | EAR99 | Receptacle, Female Sockets | 48 | - | - | 3 | Female | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.200 5.08mm | 32 | - | - | - | F | 32 | - | 6A | - | Gold | - | - | - | - | - | - | - | 94V-0 | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09724646801 HARTING | 28 | - | - | 10 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 64 | - | - | 2 | Receptacle | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | - | - | - | Q | All | - | 2A | - | Gold | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09021322931 HARTING | 24 |
| - | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Thermoplastic | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 64 | - | - | 2 | Male | - | 8538.90.60.00 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 32 | Right Angle | - | 15.5mm | B | 32 | - | 2A | UL, CSA | Gold or Gold-Palladium | COMMERCIAL | - | 2 | - | RECTANGULAR | 0.339 inch | - | 94V-0 | - | - | - | - | 2A | - | 20mOhm | - | - | - | - | - | 2A | POLARIZED HOUSING | - | - | - | - | 500 Cycles | - | - | - | - | - | 1 | A | - | - | - | - | 94mm | - | - | - | 3mm | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() BPS8B21FLD2C0E9LF Amphenol ICC (FCI) | 102144 |
| Datasheet | 10 Weeks | Gold, Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | Polymer | Polyester Thermoplastic, Glass Filled | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | 1kV | -40°C~125°C | Tray | 2007 | BPS8 | e4 | yes | Active | 1 (Unlimited) | IDC | EAR99 | Receptacle, Female Sockets | 21 | - | - | 3 | Female | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 21 | Straight | - | 34mm | - | All | - | 1.5A | UL | Gold | COMMERCIAL | - | - | 2.54mm | - | 0.492 inch | - | 94V-0 | Grey | - | - | - | - | SQ PIN-SKT | 20mOhm | 1GOhm | - | - | 250V | - | - | POLARIZED HOUSING | - | 24 AWG | 26 AWG | - | 500 Cycles | - | - | - | - | - | 1 | A,B,C | - | - | - | - | 19.06mm | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() PCN10MC-44P-2.54DS(72) Hirose Electric Co Ltd | 10 |
| Datasheet | - | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | - | PCN10 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 44 | - | - | 2 | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | All | unknown | 2A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | 8.00μin 0.203μm | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 09033646958 HARTING | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | C | 64 | - | 1A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09031966514 HARTING | 99 |
| - | 20 Weeks | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | - | RIGHT ANGLE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | BOARD EURO CONNECTOR | - | - | - | 3 | - | - | 8536.69.40.40 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | - | 96 | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() XC5A5042BYOMR Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Through Hole, Right Angle | 50 | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | XC5 | - | - | Active | 1 (Unlimited) | - | - | Plug, Male Pins | 50 | 125°C | -55°C | 2 | - | - | - | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | - | - | - | B | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 09061452967 HARTING | In Stock | - | Datasheet | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09281487907 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Header, Male Pins | 48 | - | - | 3 | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 48 | - | - | - | 2R | All | - | - | VDE,CSA | Gold-Palladium | COMMERCIAL | 2.165 inch | 3 | - | RECTANGULAR | - | - | 94V-0 | - | - | - | 0.457 inch | - | - | 15mOhm | 1000000000000Ohm | - | - | - | - | - | POLARIZED HOUSING | 1000VAC V | - | - | 2.54 mm | - | - | 1.5568 N | 1.5568 N | 0.1 inch | - | - | A,B,C | - | - | - | - | - | Flash | - | 0.512 inch | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09731322556 HARTING | In Stock | - | Datasheet | 20 Weeks | Gold | Through Hole | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 64 | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | R | 32 | - | - | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Flash | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09031966914 HARTING | In Stock | - | Datasheet | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09031962965 HARTING | In Stock | - | Datasheet | 20 Weeks | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 96 | - | - | 3 | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 96 | - | - | - | C | All | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() 09231166932 HARTING | In Stock | - | - | 20 Weeks | - | - | Through Hole | - | - | - | - | - | - | AU | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 48 | - | - | 3 | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 16 | - | - | - | C | 16 | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | 2A | - | 15mOhm | 1000000000000Ohm | - | - | - | - | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | - | - | 2 | A | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09031647953 HARTING | In Stock | - | Datasheet | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - |