- Manufacturer
- Connector Type
- Mounting Type
- Series
- Pitch
- Number of Positions
- Number of Rows
- Current Rating
- Packaging
- Termination
- Mount
- Reach Compliance Code
- Flammability Rating
Attribute column
Categories
Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Material - Insulation | Mounting Option 2 | Cable Types | Contact Finish Mating | Contact Materials | Mounting Styles | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Contact Design | Level, Class | Name of Rows Loaded | Features | Length | Contact Finish Thickness | Length - Termination | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09033686921 HARTING | In Stock | - | Datasheet | 20 Weeks | - | - | BOARD | - | - | - | - | PURE TIN | NOT SPECIFIED | RIGHT ANGLE | - | - | - | - | - | e3 | yes | Active | 1 (Unlimited) | - | - | BOARD EURO CONNECTOR | - | - | - | 3 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | - | 68 | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | MALE | - | - | - | - | - | - | SOLDER | - | - | - | - | - | PURE TIN | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09283487902 HARTING | In Stock | - | Datasheet | - | - | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | NOT SPECIFIED | - | - | -55°C~125°C | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | - | - | - | 3 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 48 | - | - | - | 2R | All | - | - | - | Gold-Palladium | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Clips | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09031966944 HARTING | In Stock | - | Datasheet | 20 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | -55°C~125°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | - | C | All | - | 1A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 09032326834 HARTING | In Stock | - | Datasheet | 20 Weeks | Gold | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | -55°C~125°C | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | - | - | 3 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 32 | - | - | - | C | 32 | - | 2A | - | Gold-Palladium | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 09061322901810 HARTING | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | -55°C~125°C | Bulk | - | DIN 41612 | - | - | Obsolete | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 (Power) | - | - | 3 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | F | 32 | - | 6A | - | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 09031326952 HARTING | In Stock | - | Datasheet | 20 Weeks | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | Bulk | - | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | - | - | 3 | Male | - | - | - | - | - | - | - | 0.100 2.54mm | - | Right Angle | - | 17.72mm | C | 32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 94mm | - | - | - | ROHS3 Compliant | - | ||
![]() 09231167921 HARTING | In Stock | - | Datasheet | 20 Weeks | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | Bulk | - | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 48 | - | - | 3 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 16 | - | - | - | 2C | 16 | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() XC5E4421ABYOMR Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | -55°C~125°C | Bulk | 2012 | XC5 | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 44 | 125°C | -55°C | 2 | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | - | - | - | Q | 44 | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 09281327902 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | NOT SPECIFIED | - | - | -55°C~125°C | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 48 | - | - | 3 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 32 | - | - | - | 2R | - | - | - | VDE,CSA | Gold-Palladium | COMMERCIAL | 2.165 inch | 3 | RECTANGULAR | - | 94V-0 | 0.457 inch | - | 15mOhm | 1000000000000Ohm | - | - | - | POLARIZED HOUSING | 1000VAC V | 2.54 mm | - | - | 1.5568 N | 1.5568 N | 0.1 inch | - | - | - | A,C | - | - | Flash | 0.098 inch | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09031786922 HARTING | In Stock | - | Datasheet | 20 Weeks | Gold | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | COPPER ALLOY | - | - | -55°C~125°C | Bulk | - | DIN 41612 | - | - | Active | 1 (Unlimited) | - | - | Header, Male Pins | 80 (78 + 2 Coax or Power) | - | - | 3 | - | - | YES | - | - | YES | - | - | 0.100 2.54mm | 80 | - | - | - | M | 78 | - | 2A | UL | Gold-Palladium | - | - | 3 | RECTANGULAR | - | - | - | 2A | - | 1000000000000Ohm | - | SOLDER | - | POLARIZED HOUSING | - | - | 400 Cycles | - | - | - | 0.1 inch | GRAY | - | 2 | A,B,C | - | - | - | 0.118 inch | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 09061486996 HARTING | In Stock | - | Datasheet | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() XC5A-6482-1 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 9 Weeks | - | Through Hole | Through Hole, Right Angle | PBT | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | -55°C~125°C | Bulk | 2001 | XC5 | e3 | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 64 | - | - | 2 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Right Angle | - | - | B | All | unknown | 2A | - | Gold | - | - | - | - | - | - | - | - | 20mOhm | - | 300V | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.0μin 0.41μm | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 09031642989 HARTING | In Stock | - | Datasheet | 20 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | Bulk | - | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | - | - | 3 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | C | 64 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09061486911 HARTING | In Stock | - | Datasheet | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09061486908 HARTING | In Stock | - | Datasheet | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09042327827 HARTING | In Stock | - | Datasheet | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09062322853 HARTING | In Stock | - | Datasheet | 20 Weeks | - | - | Free Hanging (In-Line) | - | - | NON-THREADED | WIRE, DISCRETE | - | - | - | -65°C | - | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder Eyelet(s) | EAR99 | Receptacle, Female Sockets | 48 | - | - | 3 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.150 3.81mm | 32 | - | - | - | F | 32 | - | - | UL, CSA | Gold | COMMERCIAL | - | - | - | - | 94V-0 | - | 6A | - | - | - | - | - | - | - | - | 500 Cycles | - | - | - | 0.2 inch | - | PREASSEM CONN | 1 | B,Z | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09061482979 HARTING | In Stock | - | Datasheet | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09061322932 HARTING | In Stock | - | Datasheet | 20 Weeks | - | - | BOARD | - | - | - | - | GOLD FLASH OVER PALLADIUM NICKEL | NOT SPECIFIED | RIGHT ANGLE | - | - | - | - | - | e4 | - | Active | 1 (Unlimited) | - | - | BOARD EURO CONNECTOR | - | - | - | 3 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | - | 32 | - | 5.08mm | - | - | - | - | - | - | - | - | - | - | - | MALE | - | - | - | - | - | - | SOLDER | - | - | - | - | - | GOLD FLASH OVER PALLADIUM NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09731646914 HARTING | In Stock | - | Datasheet | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |