- Manufacturer
- Connector Type
- Mounting Type
- Series
- Pitch
- Number of Positions
- Number of Rows
- Current Rating
- Packaging
- Termination
- Mount
- Reach Compliance Code
- Flammability Rating
Attribute column
Categories
Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Material - Insulation | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Style | Number of Positions Loaded | Current Rating | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Level, Class | Name of Rows Loaded | Features | Length | Contact Finish Thickness | Length - Termination | Length - Tail | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09037646421 HARTING | In Stock | - | - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09791642950 HARTING | 10 |
| - | 7 Weeks | - | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | NOT SPECIFIED | - | -55°C~125°C | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Press-Fit | EAR99 | Header, Male Pins | 96 | - | - | 3 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 64 | - | - | RM | 64 | - | - | Gold-Palladium | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | Flash | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09281486519 HARTING | 10 |
| - | 7 Weeks | - | - | Through Hole | - | - | - | - | -55°C~125°C | Bulk | - | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 | - | - | 3 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | 2R | All | - | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Flash | - | - | - | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | Polyester | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | 100V | -55°C~125°C | Bulk | 2010 | DIN 41612 | - | - | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | 3 | Female | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | C | All | 3A | - | Gold | - | - | - | - | Female | - | - | - | - | - | 1GOhm | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | 12.9mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 09032327824 HARTING | 18 |
| - | 9 Weeks | Gold | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -55°C~125°C | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | - | - | 3 | Female | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 32 | Straight | 10.5mm | C | 32 | - | - | Gold-Palladium | - | - | - | - | - | 94V-0 | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | 94.9mm | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09221327922 HARTING | 10 |
| - | 7 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | NOT SPECIFIED | - | -55°C~125°C | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 32 | - | - | 2 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 32 | - | - | 2B | All | - | UL | Gold-Palladium | COMMERCIAL | - | 2 | RECTANGULAR | - | 94V-0 | - | - | - | - | 1000000000000Ohm | - | POLARIZED HOUSING | - | - | - | - | - | 0.1 inch | 3 | A,B | - | - | Flash | 0.118 inch | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09751206974 HARTING | 10 |
| - | 7 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic, Glass Filled | NOT SPECIFIED | - | -40°C~105°C | Bulk | - | DIN 41612 | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 20 | - | - | 2 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | 3Q | All | 2A | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 09034326825 HARTING | 18 |
| - | 9 Weeks | - | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -55°C~125°C | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | - | - | 3 | - | - | NO | NO | YES | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 32 | - | - | C | 32 | - | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | Mounting Clips | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Tin | - | Through Hole, Right Angle | Polyester | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -55°C~125°C | Bulk | 2010 | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 48 | - | - | 3 | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | C/2 (1/2 C) | 32 | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | 30.0μin 0.76μm | - | 2.75mm | UL94 V-0 | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Tin | - | Through Hole | Polyester | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | -55°C~125°C | Bulk | 2010 | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 | - | - | 3 | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | C/2 (1/2 C) | All | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | 3.00μin 0.076μm | - | 2.29mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 09034642824 HARTING | In Stock | - | - | 9 Weeks | - | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -55°C~125°C | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | - | - | 3 | - | POLARIZED | NO | NO | YES | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 64 | - | - | C | 64 | - | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Mounting Clips | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09034967825 HARTING | In Stock | - | - | 9 Weeks | - | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -55°C~125°C | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | - | - | 3 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 96 | - | - | C | All | - | - | Gold-Palladium | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Clips | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09231487951 HARTING | 10 |
| - | 7 Weeks | - | - | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | NOT SPECIFIED | - | -55°C~125°C | Bulk | - | DIN 41612 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 48 | - | - | 3 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 48 | - | - | 2C | All | - | UL, CSA | Gold-Palladium | COMMERCIAL | 2.126 inch | 3 | RECTANGULAR | - | 94V-0 | - | 0.709 inch | - | 15mOhm | 1000000000000Ohm | - | POLARIZED HOUSING | 1000VAC V | 2.54 mm | 50 Cycles | .9452 N | .9452 N | 0.1 inch | - | A,B,C | - | - | Flash | 0.118 inch | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09731642902 HARTING | 10 |
| - | 7 Weeks | Gold | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | NOT SPECIFIED | - | -55°C~125°C | Bulk | - | DIN 41612 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | - | - | 3 | - | - | NO | YES | NO | NO | NO | - | - | 0.100 2.54mm | 64 | - | - | R | 64 | 2A | VDE,CSA | Gold-Palladium | - | - | 3 | - | - | 94V-0 | - | 0.457 inch | 2A | - | - | - | - | - | 2.54 mm | - | - | - | - | 1 | A,C | - | - | Flash | 0.098 inch | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 09734642804 HARTING | In Stock | - | - | 8 Weeks | - | Through Hole | Through Hole, Right Angle | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | NOT SPECIFIED | - | -55°C~125°C | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | - | - | 3 | - | - | NO | YES | NO | NO | NO | - | - | 0.100 2.54mm | 64 | - | - | R | 64 | 2A | - | Gold | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Mounting Clips | - | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 09721646577 HARTING | 18 |
| - | 7 Weeks | - | Panel | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | NOT SPECIFIED | - | -55°C~125°C | Bulk | - | DIN 41612 | - | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 64 | - | - | 2 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 64 | - | - | Q | All | - | - | Gold-Palladium | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flash | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() PCN10MA-144P-2.54DS(72) Hirose Electric Co Ltd | 10 | - | Datasheet | - | Gold | Through Hole | Through Hole, Right Angle | PBT | Polybutylene Terephthalate (PBT) | Brass | 300V | -55°C~85°C | Tray | - | PCN10 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 144 | 85°C | -55°C | 3 | - | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | - | - | - | All | 2A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 09062486838 HARTING | 18 | - | - | 4 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -40°C~105°C | Bulk | - | DIN 41612 | - | - | Active | 1 (Unlimited) | Press-Fit | EAR99 | Receptacle, Female Sockets | 48 | - | - | 3 | - | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | - | - | F | All | 6A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 09062326826 HARTING | In Stock | - | - | 7 Weeks | - | - | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -55°C~125°C | Bulk | - | - | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 48 | - | - | 3 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 6A | 0.200 5.08mm | 32 | - | - | F | 32 | - | - | Gold | - | - | - | - | - | 94V-0 | NO | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09281486974 HARTING | 47 |
| - | 7 Weeks | - | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -55°C~125°C | Bulk | - | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 | - | - | 3 | - | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | - | - | 2R | All | - | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Flash | - | - | UL94 V-0 | ROHS3 Compliant | - |