- Manufacturer
- Connector Type
- Mounting Type
- Series
- Pitch
- Number of Positions
- Number of Rows
- Current Rating
- Packaging
- Termination
- Mount
- Reach Compliance Code
- Flammability Rating
Attribute column
Categories
Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Material - Insulation | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Max Voltage Rating (AC) | Polarization Key | Dielectric Withstanding Voltage | Wire Gauge (Max) | Wire Gauge (Min) | PCB Contact Row Spacing | Durability | Mating Contact Row Spacing | Insulator Color | Number of Columns | Level, Class | Name of Rows Loaded | Features | Length | Contact Finish Thickness | Length - Termination | Length - Tail | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | - | - | Through Hole | 80 | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | -55°C~125°C | Bulk | 2010 | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 120 | - | - | 3 | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | R | 80 | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Tin | - | Through Hole | - | Polyester | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | -55°C~125°C | Bulk | 2010 | DIN 41612 | - | - | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 48 | - | - | 3 | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | C/2 (1/2 C) | 32 | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | 12.9mm | UL94 V-0 | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Tin | - | Through Hole | - | Polyester | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | -55°C~125°C | Bulk | 2010 | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 | - | - | 3 | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | C/2 (1/2 C) | 32 | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | 14.7mm | UL94 V-0 | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Tin | - | Through Hole | - | Polyester | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | -55°C~125°C | Bulk | 2010 | DIN 41612 | - | - | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 48 | - | - | 3 | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | C/2 (1/2 C) | 32 | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | 4.25mm | UL94 V-0 | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | - | - | Through Hole | 80 | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | -55°C~125°C | Bulk | 2010 | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 120 | - | - | 3 | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | R | 80 | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | - | Through Hole | - | Polyester | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | -55°C~125°C | Bulk | 2010 | DIN 41612 | - | - | Active | 1 (Unlimited) | Press-Fit | - | Plug, Male Pins | 96 | - | - | 3 | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | R | 64 | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | 13.25mm | UL94 V-0 | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | - | - | Through Hole | 80 | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | -55°C~125°C | Bulk | 2010 | DIN 41612 | - | - | Active | 1 (Unlimited) | Press-Fit | - | Plug, Male Pins | 120 | - | - | 3 | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | R | 80 | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Tin | - | Through Hole | - | Polyester | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | -55°C~125°C | Bulk | 2010 | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 96 | - | - | 3 | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | R | 64 | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | 14.7mm | UL94 V-0 | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | - | - | Through Hole, Right Angle | 80 | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | -55°C~125°C | Bulk | 2012 | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 120 | - | - | 3 | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | R | 80 | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | 30.0μin 0.76μm | - | - | UL94 V-0 | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Tin | - | Through Hole | - | Polyester | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | -55°C~125°C | Bulk | 2010 | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | - | - | 3 | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | C | All | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | 14.7mm | UL94 V-0 | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Tin | - | Through Hole | - | Polyester | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | -55°C~125°C | Bulk | 2010 | DIN 41612 | - | - | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 96 | - | - | 3 | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | C | 64 | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | 4.25mm | UL94 V-0 | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Tin | - | Through Hole | - | Polyester | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | -55°C~125°C | Bulk | 2010 | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 96 | - | - | 3 | Male | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | R | 64 | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | 14.7mm | UL94 V-0 | - | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold, Tin | Through Hole | Through Hole, Right Angle | - | Polyester | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | -55°C~125°C | Bulk | 2010 | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | 3 | Female | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | R | 64 | - | 3A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | 3.00μin 0.076μm | - | 3mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Tin | - | Through Hole, Right Angle | - | Polyester | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -55°C~125°C | Bulk | 2010 | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 96 | - | - | 3 | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | C | 64 | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | 2.75mm | UL94 V-0 | - | RoHS Compliant | - | ||
![]() BPS8B96FLD2C0Z1LF Amphenol ICC (FCI) | 1 | - | - | 8 Weeks | - | Cable, Free Hanging | Free Hanging (In-Line) | - | Thermoplastic | Polyester Thermoplastic, Glass Filled | Bronze | 1kV | -40°C~125°C | Tray | 2006 | BPS8 | e3 | yes | Active | 1 (Unlimited) | IDC | - | Receptacle, Female Sockets | 96 | - | - | 3 | Receptacle | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 96 | Straight | 47.5mm | - | All | - | 1.5A | - | Gold | - | - | - | - | - | 94V-0 | Grey | - | - | - | 20mOhm | 1GOhm | - | 250V | - | - | 24 AWG | 26 AWG | - | - | - | - | - | 2 | - | - | 94.9mm | - | - | - | UL94 V-0 | No SVHC | RoHS Compliant | UL94 V-0 | ||
![]() 09032966421 HARTING | 41 | - | - | 10 Weeks | - | Through Hole | Through Hole | - | Thermoplastic | Thermoplastic, Glass Filled | - | - | - | Bulk | - | DIN 41612 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | 3 | Female | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 96 | Straight | - | C | All | - | 2A | - | Gold | - | - | - | - | - | - | - | - | - | - | 20mOhm | - | - | - | - | - | - | - | - | - | - | - | 31 | 2 | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() PCN10A-16P-2.54DS(72) Hirose Electric Co Ltd | 859 | - | Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT) | BRASS | - | -55°C~85°C | Tray | - | PCN10 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 16 | - | - | 2 | - | - | - | YES | - | - | - | - | - | 0.100 2.54mm | 16 | - | - | - | All | unknown | 2A | UL | Gold | COMMERCIAL | 1.301 inch | 2 | RECTANGULAR | 0.339 inch | - | - | - | 2A | SQ PIN-SKT | - | - | - | - | POLARIZED HOUSING | 1000VAC V | - | - | - | 500 Cycles | - | GRAY | - | - | A,B | - | - | 8.00μin 0.203μm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | ||
![]() 121A10639X Conec | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -55°C~125°C | Bulk | 2005 | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 16 | - | - | 2 | - | ROHS COMPLIANT | - | YES | - | - | - | - | - | - | 16 | - | - | D | All | - | 2A | UL | Gold | COMMERCIAL | - | 2 | RECTANGULAR | - | - | - | - | 5.5A | - | 15mOhm | 100000000Ohm | 0.4 inch | - | - | - | - | - | 5.08 mm | 50 Cycles | - | - | - | 3 | A,C | - | - | - | 0.114 inch | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 121A20919X Conec | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -55°C~125°C | Bulk | 2006 | - | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | - | - | 3 | - | - | - | YES | - | - | - | - | - | 0.100 2.54mm | 96 | - | - | C | 32 | - | 2A | UL | Gold | - | - | 3 | - | - | - | - | - | 2A | - | 20mOhm | 100000000Ohm | - | - | POLARIZED HOUSING | - | - | - | 2.54 mm | - | - | - | - | - | - | Mounting Clips | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | ||
![]() 121A10599X Conec | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -55°C~125°C | Bulk | 2015 | - | - | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Header, Male Pins | 48 | - | - | 3 | - | ROHS COMPLIANT | - | YES | - | - | - | - | - | 0.100 2.54mm | 48 | - | - | R/2 (1/2 R) | All | - | 2A | UL | Gold | COMMERCIAL | 2.165 inch | 3 | RECTANGULAR | - | - | - | 0.457 inch | 2A | - | 20mOhm | 100000000Ohm | - | - | POLARIZED HOUSING | - | - | - | 2.54 mm | 50 Cycles | 0.1 inch | - | - | - | A,B,C | - | - | - | 0.512 inch | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 |