- Manufacturer
- Connector Type
- Mounting Type
- Series
- Pitch
- Number of Positions
- Number of Rows
- Current Rating
- Packaging
- Termination
- Mount
- Reach Compliance Code
- Flammability Rating
Attribute column
Categories
Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Material - Insulation | Mounting Option 1 | Mounting Option 2 | Body Length | Brand | Contact Finish Mating | Contact Materials | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Part # Aliases | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Termination Style | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Data Rate | Insulator Color | Product Type | Number of Columns | Contact Design | Level, Class | Name of Rows Loaded | Test Voltage | Mounting Angle | Features | Terminal Length | Product Category | Length | Contact Finish Thickness | Length - Tail | Material Flammability Rating | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09032967824 HARTING | 19 | - | - | 9 Weeks | Gold | Through Hole | Through Hole | Thermoplastic | Thermoplastic, Glass Filled | - | - | - | - | - | Gold, Nickel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 96 | 125°C | -55°C | 3 | Female | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 96 | Straight | - | 10.5mm | C | All | - | 2A | UL | - | - | - | 3 | - | - | - | - | - | 94V-0 | - | - | 2A | - | 20mOhm | 1000000000000Ohm | - | - | - | - | - | 2A | POLARIZED HOUSING | - | 2.54 mm | - | .9174 N | .9174 N | - | - | GRAY | - | - | - | - | - | 1kV | - | - | - | - | 94.9mm | - | - | UL94 V-0 | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold, Tin | Through Hole | Through Hole, Right Angle | Polyester | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2010 | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 48 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | - | C/2 (1/2 C) | 32 | - | 3A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | 3.00μin 0.076μm | 2.75mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Tin | - | Through Hole | Polyester | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2010 | DIN 41612 | - | - | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 48 | - | - | 3 | Female | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | - | C/2 (1/2 C) | 32 | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | 4.25mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Tin | - | Through Hole, Right Angle | Polyester | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2010 | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 96 | - | - | 3 | - | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | - | C | 64 | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | 3.00μin 0.076μm | 2.75mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 86092645113755ELF Amphenol ICC (FCI) | 18 |
| - | 8 Weeks | Gold, Tin | Through Hole | Through Hole, Right Angle | Polyester | Polyester Thermoplastic, Glass Filled | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1kV | - | -55°C~125°C | Tray | 2013 | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 64 | 125°C | -55°C | 2 | Male | - | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Right Angle | - | - | B | All | - | 1.5A | - | Gold | - | - | - | 64 | - | - | - | - | - | Grey | - | - | - | 20mOhm | 1 TΩ | - | - | - | 1kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | 94mm | - | 3mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 09752206804 HARTING | 17 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | BOARD EURO CONNECTOR | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 09031326958 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PCN12A-44P-2.54DS(71) Hirose Electric Co Ltd | 1080 | - | Datasheet | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | PBT | Polybutylene Terephthalate (PBT) | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | -55°C~85°C | Tray | - | PCN12 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 44 | 85°C | -55°C | 2 | - | - | - | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | - | - | - | - | All | - | 2A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.94μin 0.10μm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 8609324G113755E1LF Amphenol ICC (FCI) | 37632 |
| Datasheet | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | Thermoplastic | Polyester Thermoplastic, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1kV | - | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 32 (24 + 8 Power) | 125°C | -55°C | 3 | Male | - | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Right Angle | - | - | M | 24 | - | 1.5A | - | Gold | - | - | - | 24 | - | - | - | - | - | Grey | - | - | - | 20mOhm | 1GOhm | - | - | - | 1kV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | 94mm | - | 2.75mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0850039017 Molex | In Stock | - | Datasheet | 16 Weeks | Gold, Tin | Through Hole | Through Hole, Right Angle | Polyester | Polyester Thermoplastic | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tray | - | 85003 | e3 | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 | - | - | 3 | - | - | - | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 48 | Right Angle | - | - | C/2 (1/2 C) | All | unknown | 1A | - | Gold | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | Mounting Clips | - | - | - | 2.00μin 0.051μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 122A11119X Conec | In Stock | - | Datasheet | 12 Weeks | - | Panel | Panel Mount | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | COPPER ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2007 | - | - | - | Active | 1 (Unlimited) | Solder Lug | EAR99 | Receptacle, Female Sockets | 48 | - | - | 3 | - | - | - | - | - | YES | - | - | - | - | - | 0.200 5.08mm | 48 | Straight | - | - | F | - | - | 5.5A | UL | Gold | - | COMMERCIAL | - | - | - | - | 0.571 inch | - | - | - | 0.791 inch | - | - | 15mOhm | 100000000000Ohm | - | - | - | - | - | - | ENDS | 2550VAC V | - | - | 1.5568 N | 1.5568 N | 0.2 inch | - | - | - | - | PREASSEM CONN | - | D,B,Z | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0850037055 Molex | In Stock | - | Datasheet | 16 Weeks | Gold, Tin | Through Hole | Through Hole, Right Angle | Thermoplastic | Polyester Thermoplastic | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tray | - | 85003 | e3 | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 | - | - | 3 | - | - | - | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 48 | Right Angle | - | - | C/2 (1/2 C) | All | unknown | 1A | - | Gold | - | - | - | - | - | - | - | - | 94V-0 | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | 39.4μin 1.00μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 122A13359X Conec | In Stock | - | Datasheet | 12 Weeks | - | Panel, Through Hole | Panel Mount, Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2011 | - | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 32 | - | - | 2 | - | ROHS COMPLIANT | - | - | - | YES | - | - | - | - | - | 0.200 5.08mm | 32 | Straight | - | 10.6mm | D | All | - | 5.5A | UL | Gold | - | COMMERCIAL | 2 | - | RECTANGULAR | - | 0.417 inch | - | - | - | - | - | - | 15mOhm | 100000000Ohm | - | - | - | - | - | - | - | - | 5.08 mm | 50 Cycles | - | - | - | - | - | - | - | - | 3 | A,C | - | - | Mounting Clips | - | - | 95mm | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0850019010 Molex | In Stock | - | Datasheet | 16 Weeks | Gold, Tin | Through Hole | Through Hole, Right Angle | Polyester | Polyester Thermoplastic | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tray | - | 85001 | e3 | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 32 | - | - | 2 | - | - | - | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 8 | Right Angle | - | - | B/2 (1/2 B) | 8 | unknown | 1A | - | Gold | - | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Clips | - | - | - | 24.0μin 0.61μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 122A10129X Conec | In Stock | - | Datasheet | 12 Weeks | - | Free Hanging | Free Hanging (In-Line) | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | COPPER ALLOY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2014 | - | - | - | Active | 1 (Unlimited) | Solder Lug | EAR99 | Receptacle, Female Sockets | 64 | - | - | 2 | - | - | - | - | - | YES | - | - | - | - | - | - | 64 | - | - | - | B | - | - | 2A | UL | Gold | - | COMMERCIAL | - | - | - | - | - | - | - | - | - | - | - | - | 100000000000Ohm | 0.1 inch | - | - | - | - | - | ENDS | 1550VAC V | - | 50 Cycles | - | - | 0.1 inch | - | - | - | - | PREASSEM CONN | 3 | A,B | - | - | - | - | - | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Tin | - | Through Hole | Polyester | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2010 | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | - | - | 3 | - | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | - | C | All | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | 2.29mm | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 0850033380 Molex | In Stock | - | Datasheet | 13 Weeks | Gold, Tin | Through Hole | Through Hole, Right Angle | Polyester | Polyester Thermoplastic | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tray | - | 85003 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 96 | - | - | 3 | - | - | - | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 96 | Right Angle | - | - | C | All | unknown | 1A | - | Gold | - | - | - | - | - | - | - | - | 94V-0 | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Mounting Clips | - | - | - | 24.0μin 0.61μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0850033249 Molex | In Stock | - | Datasheet | 13 Weeks | Gold, Tin | Through Hole | Through Hole, Right Angle | Polyester | Polyester Thermoplastic | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tray | - | 85003 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | - | - | 3 | - | - | - | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 16 | Right Angle | - | 18.08mm | C | 16 | unknown | 1A | - | Gold | - | - | - | - | - | - | - | - | 94V-0 | Grey | - | - | - | 20mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | Mounting Clips | - | - | 94mm | 24.0μin 0.61μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 85040-0696 Molex | In Stock | - | - | 25 Weeks, 5 Days | Gold | Through Hole | BOARD | Polyester | - | GUIDE SLOT | LOCKING | 3.74 inch | Molex | NOT SPECIFIED | COPPER ALLOY | IN | 58 | MOLEX LLC | Polyester | GLASS FILLED POLYESTER | Molex | 85040-0696 | + 125 C | - 55 C | STRAIGHT | 2 | 125 °C | -55 °C | 0850400696 | End Of Life | 5.77 | Compliant | Yes | 0.283532 oz | - | 250 VAC | - | Bulk | - | 85040 | - | Yes | - | - | Solder | EAR99 | Receptacle | 32 | 125 °C | -55 °C | 2 | - | STANDARDS: DIN 41612; IEC 603-2 | 8536.69.40.40 | Backplane Connectors | NO | YES | YES | NO | NO | GENERAL PURPOSE | - | 2.54 mm | 32 | Vertical | 2.54 mm | 8 mm | - | - | compliant | 1 A | UL, CSA | - | Through Hole | COMMERCIAL | 2 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.315 inch | FEMALE | 94V-0 | - | 0.457 inch | 1.5 A | SQ PIN-SKT | 20 mΩ | - | 0.1 inch | PLUG | 32 | 1 kV | SOLDER | - | ENDS | - | 2.54 mm | 400 Cycles | .9174 N | - | 0.1 inch | 622 Mbps | - | DIN 41612 Connectors | 16 | - | - | A,B | - | Vertical | - | 0.114 inch | DIN 41612 Connectors | 95 mm | - | - | - | - | - | UL94 V-0 | - | ||
![]() 0850039039 Molex | In Stock | - | Datasheet | 10 Weeks | Gold, Tin | Through Hole | Through Hole, Right Angle | Polyester | Polyester Thermoplastic | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tray | - | 85003 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 | - | - | 3 | - | - | - | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 20 | Right Angle | - | - | C/2 (1/2 C) | 20 | unknown | 1A | - | Gold | - | - | - | - | - | - | - | - | 94V-0 | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | 24.0μin 0.61μm | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - |