- Manufacturer
- Connector Type
- Mounting Type
- Series
- Pitch
- Number of Positions
- Number of Rows
- Current Rating
- Packaging
- Termination
- Mount
- Reach Compliance Code
- Flammability Rating
Attribute column
Categories
Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Weight | Material - Insulation | Contact Finish Mating | Contact Materials | Mounting Styles | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Contact Gender | UL Flammability Code | Housing Color | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Polarization Key | PCB Contact Row Spacing | Durability | Contact Finish Termination | Insertion Force-Max | Mating Contact Row Spacing | Level, Class | Name of Rows Loaded | Features | Length | Width | Contact Finish Thickness | Length - Termination | Length - Tail | Material Flammability Rating | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold, Tin | Through Hole | Through Hole, Right Angle | Polyester | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -55°C~125°C | Bulk | 2010 | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 48 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | - | C/2 (1/2 C) | 32 | - | 3A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | 2.75mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Tin | - | Through Hole | Polyester | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | - | -55°C~125°C | Bulk | 2010 | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 120 | - | - | 3 | Male | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | - | R | All | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | 14.7mm | UL94 V-0 | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Tin | - | Through Hole | Polyester | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | - | -55°C~125°C | Bulk | 2010 | DIN 41612 | - | - | Active | 1 (Unlimited) | Press-Fit | - | Plug, Male Pins | 96 | - | - | 3 | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | - | R | 64 | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | 13.25mm | UL94 V-0 | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Tin | - | Through Hole | Polyester | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | - | -55°C~125°C | Bulk | 2010 | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 96 | - | - | 3 | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | - | R | 64 | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | 14.7mm | UL94 V-0 | RoHS Compliant | - | - | ||
![]() 121A10379X Conec | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | COPPER ALLOY | - | -55°C~125°C | Bulk | 2011 | - | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 | - | - | 3 | - | ROHS COMPLIANT | - | YES | - | - | - | - | - | - | 32 | - | 2.54mm | - | C/2 (1/2 C) | 32 | - | 2A | UL | Gold | COMMERCIAL | 2.094 inch | 2 | - | RECTANGULAR | - | - | - | 2A | 20mOhm | 100000000000Ohm | 0.1 inch | - | - | - | - | POLARIZED HOUSING | 5.08 mm | 50 Cycles | - | .9452 N | 0.2 inch | - | A,C | - | - | - | - | 0.118 inch | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 86094168314758V1LF Amphenol ICC (FCI) | 10 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | Polyester | - | Polyester Thermoplastic | - | - | - | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 | 125°C | -55°C | 3 | Female | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | - | 10.6mm | C/2 (1/2 C) | 16 | - | 1.5A | - | Gold | - | - | - | - | - | - | - | Grey | - | 20mOhm | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 54.36mm | - | - | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole, Right Angle | Polyester | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | - | -55°C~125°C | Bulk | 2012 | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | - | R | All | - | 3A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 09032646878 HARTING | 20 | - | - | 9 Weeks | - | Through Hole | Through Hole | Thermoplastic | - | Thermoplastic, Glass Filled | - | - | - | - | Bulk | - | DIN 41612 | - | yes | Active | 1 (Unlimited) | Wire Wrap | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | 3 | Female | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | Straight | - | 10.6mm | C | 64 | - | 2A | - | Gold | - | - | - | - | - | - | 94V-0 | - | - | 20mOhm | - | - | - | - | - | 2A | - | - | - | - | - | - | 2 | - | - | 95mm | - | - | - | 13mm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
Tiny WHSL | In Stock | - | Datasheet | 9 Weeks | Gold | Through Hole | Through Hole | Polyester | - | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | - | -55°C~125°C | Bulk | 2010 | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | - | C | All | - | 3A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.0μin 0.76μm | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 09751206504 HARTING | 38 |
| - | 7 Weeks | Gold | Through Hole | Through Hole | - | - | Thermoplastic, Glass Filled | - | NOT SPECIFIED | - | -40°C~105°C | Bulk | - | DIN 41612 | - | - | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 20 | - | - | 2 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | 3Q | All | - | 2A | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09032426864 HARTING | 33 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | Thermoplastic | - | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | - | -55°C~125°C | Bulk | - | DIN 41612 | - | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 (42 + 6 Coax or Power) | - | - | 3 | - | - | NO | YES | NO | NO | YES | GENERAL PURPOSE | - | 0.100 2.54mm | 48 | Straight | - | 10.5mm | M-flat | 42 | - | 2A | - | Gold-Palladium | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | 2A | - | - | - | - | - | - | 2 | - | - | 94.9mm | - | - | - | 2.9mm | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09222326421 HARTING | 45 |
| - | 10 Weeks | Gold, Nickel | Socket | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | GOLD OVER NICKEL | - | - | -55°C~125°C | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 32 | - | - | 2 | Female | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 32 | Straight | - | - | 2B | All | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 09791966903 HARTING | 23 |
| - | 7 Weeks | - | - | BOARD | - | - | - | GOLD OVER NICKEL | NOT SPECIFIED | STRAIGHT | - | - | - | - | e4 | yes | Active | 1 (Unlimited) | - | - | BOARD EURO CONNECTOR | - | - | - | 3 | - | STANDARD: DIN 41612, PANEL MOUNTABLE | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | - | 96 | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | GOLD OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 0850481811 Molex | In Stock | - | Datasheet | 10 Weeks | Gold, Tin | Through Hole | Through Hole | - | - | Polyester Thermoplastic | - | - | - | -55°C~125°C | Tray | - | 85048 | e3 | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 (42 + 6 Coax) | - | - | 3 | - | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 28 | Vertical | - | 10.5mm | M | 28 | unknown | 1A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | 1kV | - | - | - | - | - | - | - | - | 2 | - | Mounting Clips | 95mm | - | 24.0μin 0.61μm | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0850480141 Molex | In Stock | - | Datasheet | 19 Weeks | Gold, Tin | Through Hole | Through Hole | - | - | Polyester Thermoplastic | - | - | - | -55°C~125°C | Tray | - | 85048 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 80 (78 + 2 Coax) | 125°C | -55°C | 3 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Vertical | - | 10.5mm | M | 52 | - | 1A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | 52 | 1kV | - | - | - | - | - | - | - | - | 2 | - | - | 95mm | - | 24.0μin 0.61μm | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 86094648114H55V1LF Amphenol ICC (FCI) | 21504 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | Polyester | - | Polyester Thermoplastic | - | - | - | -55°C~125°C | Tray | 2006 | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | - | 10.6mm | C | 64 | - | 1.5A | - | Gold | - | - | - | 64 | - | - | - | Grey | - | 20mOhm | - | - | - | 1kV | - | - | - | - | - | - | - | - | 2 | - | - | 95mm | - | - | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | - | ||
![]() 09036646997 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 3 Weeks | Gold | Through Hole | Through Hole, Right Angle | PBT | 703.068173g | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | Brass | - | -55°C~125°C | Bulk | 2006 | 7064 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 64 | 125°C | -55°C | 2 | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | - | B | All | - | 3A | - | Gold | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 94mm | 12.5mm | 15.0μin 0.38μm | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 0850400012 Molex | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole | - | - | Polyester Thermoplastic | - | - | - | -55°C~125°C | Bulk | - | 85040 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 32 | - | - | 2 | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | - | B/2 (1/2 B) | All | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24.0μin 0.61μm | - | - | UL94 V-0 | ROHS3 Compliant | - | - | ||
![]() 0850560024 Molex | In Stock | - | Datasheet | 10 Weeks | - | - | Through Hole, Right Angle | - | - | Polyester Thermoplastic | - | NOT SPECIFIED | - | -55°C~125°C | Tray | - | 85056 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 48 (42 + 6 Power) | - | - | 3 | - | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 42 | - | - | - | M | 42 | - | - | - | Gold | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | 24.0μin 0.61μm | - | - | UL94 V-0 | ROHS3 Compliant | - | - |