- Manufacturer
- Connector Type
- Mounting Type
- Series
- Pitch
- Number of Positions
- Number of Rows
- Current Rating
- Packaging
- Termination
- Mount
- Reach Compliance Code
- Flammability Rating
Attribute column
Categories
Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Material - Insulation | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Style | Number of Positions Loaded | Current Rating | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Level, Class | Name of Rows Loaded | Length | Contact Finish Thickness | Length - Termination | Length - Tail | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BPS8B21FLD000E9LF Amphenol ICC (FCI) | 10 |
| Datasheet | 10 Weeks | Gold, Tin | Cable, Free Hanging | Free Hanging (In-Line) | Polymer | Polyester Thermoplastic, Glass Filled | Bronze | - | -40°C~125°C | Tray | 2007 | BPS8 | - | yes | Active | 1 (Unlimited) | IDC | - | Receptacle, Female Sockets | 21 | - | - | 3 | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 21 | Straight | 34mm | - | All | 1.5A | - | Gold | - | - | - | - | - | 94V-0 | Grey | - | - | 20mOhm | - | 250V | - | - | - | - | - | - | - | 1 | - | 19.06mm | - | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 09031312921 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09031456925 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09281327903 HARTING | In Stock | - | - | 7 Weeks | - | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | NOT SPECIFIED | - | -55°C~125°C | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 48 | - | - | 3 | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 32 | - | - | 2R | 32 | - | VDE,CSA | Gold-Palladium | COMMERCIAL | 2.165 inch | 3 | - | RECTANGULAR | 94V-0 | - | 0.457 inch | - | 15mOhm | 1000000000000Ohm | - | POLARIZED HOUSING | 1000VAC V | 2.54 mm | - | 1.5568 N | 1.5568 N | 0.1 inch | - | A,C | - | Flash | 0.157 inch | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 51590291523448ALF Amphenol ICC (FCI) | In Stock | - | - | 13 Weeks | Gold, Tin | Through Hole | Through Hole, Right Angle | Polyester | Polyester Thermoplastic, Glass Filled | - | 3.1kV | -55°C~125°C | Bulk | - | 5159 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Blades | 15 (Power) | 125°C | -55°C | 2 | - | - | - | - | - | - | 15A | 0.200 5.08mm | - | Right Angle | 25.1mm | H | All | 15A | - | Gold | - | - | - | 15 | - | - | - | - | - | 8mOhm | 1GOhm | - | - | - | - | - | - | - | - | 1 | - | 94mm | - | - | 2.8mm | - | RoHS Compliant | - | ||
![]() 09034686824 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09232136824 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09034486834 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09233166919 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09231327922 HARTING | In Stock | - | - | 20 Weeks | Gold | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | NOT SPECIFIED | - | -55°C~125°C | Bulk | - | DIN 41612 | - | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 48 | - | - | 3 | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 32 | - | - | 2C | 32 | 2A | UL, CSA | Gold or Gold-Palladium | COMMERCIAL | - | 3 | - | RECTANGULAR | 94V-0 | - | - | 2A | 15mOhm | 1000000000000Ohm | - | POLARIZED HOUSING | 1000VAC V | - | 50 Cycles | - | - | 0.1 inch | 2 | A,C | - | Flash | 0.118 inch | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 09031106922 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09032686834 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09031642938 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09231316921 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09031326962 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09032456835 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09221326926 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09281247902 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09031646938 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09792486801 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |