- Manufacturer
- Connector Type
- Mounting Type
- Series
- Pitch
- Number of Positions
- Number of Rows
- Current Rating
- Packaging
- Termination
- Mount
- Reach Compliance Code
- Flammability Rating
Attribute column
Categories
Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Material - Insulation | Contact Materials | Mounting Styles | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Terminal Pitch | Style | Number of Positions Loaded | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | PCB Contact Pattern | Contact Gender | UL Flammability Code | Body Depth | Contact Resistance | Insulation Resistance | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Level, Class | Name of Rows Loaded | Features | Contact Finish Thickness | Length - Termination | Material Flammability Rating | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09061453401 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09233166931 HARTING | In Stock | - | - | 7 Weeks | - | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | NOT SPECIFIED | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 | 3 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 16 | - | 2C | 16 | - | Gold-Palladium | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | 2 | - | Mounting Clips | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09031336931 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09031426922 HARTING | In Stock | - | - | 20 Weeks | - | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -55°C~125°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 (42 + 6 Coax or Power) | 3 | - | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | - | M | 42 | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09222326821 HARTING | In Stock | - | - | 20 Weeks | - | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | NOT SPECIFIED | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Wire Wrap | - | Receptacle, Female Sockets | 32 | 2 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 32 | - | 2B | All | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09232486846 HARTING | In Stock | - | - | 20 Weeks | - | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -40°C~105°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 48 | 3 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 48 | - | 2C | All | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | UL94 V-0 | ROHS3 Compliant | ||
![]() 09031837554 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09031666923 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09231326951 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09752206801 HARTING | 18 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | BOARD EURO CONNECTOR | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() 09731326904 HARTING | In Stock | - | - | 20 Weeks | - | BOARD | - | - | STRAIGHT | - | - | - | - | - | Active | 1 (Unlimited) | - | - | BOARD EURO CONNECTOR | - | 2 | - | STANDARD: DIN 41612 | NO | YES | NO | NO | NO | - | - | - | 32 | 5.08mm | - | - | - | - | - | - | - | - | MALE | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09034646429 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09033646529 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09222326823 HARTING | In Stock | - | - | 13 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09062482883 HARTING | In Stock | - | - | 20 Weeks | Through Hole | Through Hole | - | - | - | - | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Receptacle, Female Sockets | 48 | 3 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.150 3.81mm | 48 | - | F | All | - | - | COMMERCIAL | - | 3 | RECTANGULAR | - | - | - | - | - | - | POLARIZED HOUSING | - | - | - | - | - | 1 | Z,B,D | - | - | 0.506 inch | - | ROHS3 Compliant | ||
![]() 09031646953 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09281327907 HARTING | In Stock | - | - | - | - | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | NOT SPECIFIED | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Header, Male Pins | 48 | 3 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 32 | - | 2R | 32 | VDE,CSA | Gold-Palladium | COMMERCIAL | 2.165 inch | 3 | RECTANGULAR | - | 94V-0 | 0.457 inch | 15mOhm | 1000000000000Ohm | - | POLARIZED HOUSING | 1000VAC V | 2.54 mm | 1.5568 N | 1.5568 N | 0.1 inch | - | A,C | - | Flash | 0.512 inch | UL94 V-0 | ROHS3 Compliant | ||
![]() 09060317921 HARTING | In Stock | - | - | - | - | Through Hole, Right Angle | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -55°C~125°C | Bulk | DIN 41612 | - | - | Obsolete | 1 (Unlimited) | Solder, Quick Connect | - | Header, Male Pins | 31 (24 + 7 Power) | 3 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 6A 15A | 0.200 5.08mm | 31 | - | MH | 24 | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | RoHS Compliant | ||
![]() 09037326821 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() 09021106931 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |