- Manufacturer
- Connector Type
- Mounting Type
- Series
- Pitch
- Number of Positions
- Number of Rows
- Current Rating
- Packaging
- Termination
- Mount
- Reach Compliance Code
- Flammability Rating
Attribute column
Categories
Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material - Insulation | Contact Finish Mating | Contact Materials | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | UL Flammability Code | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Level, Class | Name of Rows Loaded | Length | Contact Finish Thickness | Plating Thickness | Length - Termination | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCN10F-60P-2.54DS(72) Hirose Electric Co Ltd | 14 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | Polybutylene Terephthalate (PBT) | - | BRASS | -55°C~85°C | Tray | PCN10 | e4 | no | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 64 (60 + 4 Coax) | - | - | 3 | STANDARD: DIN 41612 | NO | YES | NO | NO | YES | GENERAL PURPOSE | - | 0.100 2.54mm | 60 | - | - | - | 60 | unknown | 2A | UL | Gold | COMMERCIAL | 3 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 94V-0 | 2A | HYBRID | 20mOhm | 1000000000000Ohm | PLUG | - | - | POLARIZED HOUSING | 1000VAC V | 2.54 mm | 500 Cycles | - | - | 0.1 inch | GRAY | - | - | - | 8.00μin 0.203μm | 8μin | 0.114 inch | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 09031643922 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09031322931 HARTING | In Stock | - | - | 20 Weeks | - | - | Through Hole, Right Angle | - | AU | - | - | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | - | - | - | 3 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 32 | - | - | C | 32 | - | - | - | - | - | 3 | - | - | - | 2A | - | 15mOhm | 1000000000000Ohm | - | - | - | POLARIZED HOUSING | - | 2.54 mm | - | .9452 N | .9452 N | - | - | - | A | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09233486956 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09031646553 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09032336859 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09232482888 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09031966979 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09032964470 HARTING | In Stock | - | - | 20 Weeks | - | - | Through Hole | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -40°C~105°C | Bulk | DIN 41612 | e4 | - | Active | 1 (Unlimited) | Press-Fit | EAR99 | Receptacle, Female Sockets | 96 | - | - | 3 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 96 | - | - | C | All | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09037326421 HARTING | 110 |
| - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09031326924 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09233246921 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 0850481380 Molex | In Stock | - | Datasheet | 19 Weeks | Gold, Tin | Through Hole | Through Hole | Polyester Thermoplastic | - | - | -55°C~125°C | Tray | 85048 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 (42 + 6 Coax) | 125°C | -55°C | 3 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Vertical | 10.5mm | M | 28 | - | 1A | - | Gold | - | - | - | - | - | - | - | - | - | - | 28 | 1kV | - | - | - | - | - | - | - | - | 1 | - | 95mm | 39.4μin 1.00μm | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 09031666951 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09031646923 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09031486971 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09031966936 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09032402850 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09036962509 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09037966823 HARTING | In Stock | - | - | 20 Weeks | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -55°C~125°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder Eyelet(s) | - | Receptacle, Female Sockets | 96 | - | - | 3 | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | - | - | C | 64 | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - |