- Manufacturer
- Connector Type
- Mounting Type
- Series
- Pitch
- Number of Positions
- Number of Rows
- Current Rating
- Packaging
- Termination
- Mount
- Reach Compliance Code
- Flammability Rating
Attribute column
Categories
Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Material - Insulation | Mounting Option 1 | Brand | Contact Finish Mating | Contact Materials | Country of Origin | Factory Pack QuantityFactory Pack Quantity | Insulation Materials | Manufacturer | Manufacturer Lifecycle Status | Mounting Styles | Operating Temperature (Max.) | Operating Temperature (Min.) | Part # Aliases | RoHS | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Plating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Data Rate | Insulator Color | Product Type | Number of Columns | Level, Class | Name of Rows Loaded | Product Category | Length | Contact Finish Thickness | Length - Termination | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 850300282 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | Molex | - | - | - | 50 | - | Molex | - | - | - | - | 0850300282 850300282 | N | - | - | 85030 | - | - | - | - | - | - | - | - | - | - | - | - | - | Backplane Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DIN 41612 Connectors | - | - | - | DIN 41612 Connectors | - | - | - | - | - | - | ||
![]() 09032326878 HARTING | 18 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 86094328314785V1LF Amphenol ICC (FCI) | 18 |
| - | 10 Weeks | - | Gold | Through Hole | Through Hole | 32 | - | Polyester Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tray | MIL-C-55302, 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | - | - | - | C/2 (1/2 C) | 32 | - | 1.5A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 09031322922 HARTING | 32 |
| - | 7 Weeks | - | - | - | BOARD | - | - | - | - | - | AU | COPPER ALLOY | - | - | GLASS FILLED THERMOPLASTIC | - | - | STRAIGHT | 125°C | -65°C | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | BOARD EURO CONNECTOR | - | - | - | 3 | STANDARD: DIN 41612 | 8536.69.40.40 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | - | 32 | - | 5.08mm | - | - | - | - | - | UL, CSA | - | COMMERCIAL | 3.701 inch | 3 | - | RECTANGULAR | 0.437 inch | MALE | - | - | 0.709 inch | 2A | RND PIN-SKT | 15mOhm | 1000000000000Ohm | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | POLARIZED HOUSING | 1000VAC V | 2.54 mm | 500 Cycles | TIN OVER NICKEL | .9452 N | .9452 N | 0.1 inch | - | - | - | - | - | A,C | - | - | - | 0.118 inch | - | ROHS3 Compliant | - | ||
![]() 09282366801 HARTING | 10 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09281322907 HARTING | In Stock | - | - | 7 Weeks | - | - | - | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Header, Male Pins | 48 | - | - | 3 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 32 | - | - | - | 2R | 32 | - | - | VDE,CSA | Gold-Palladium | COMMERCIAL | - | 3 | - | RECTANGULAR | - | - | 94V-0 | - | 0.457 inch | - | - | - | - | - | - | - | - | - | - | - | POLARIZED HOUSING | - | 2.54 mm | - | - | - | - | - | - | - | - | - | 1 | A,C | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() PCN10HA-24P-2.54DSA(72) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | - | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | PCN10 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 24 | - | - | 2 | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | - | All | unknown | 2A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.00μin 0.203μm | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 09282456801 HARTING | In Stock | - | - | 9 Weeks | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | - | RIGHT ANGLE | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | EAR99 | BOARD EURO CONNECTOR | - | - | - | 3 | - | 8536.69.40.40 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | - | 42 | - | 2.54mm | - | - | - | - | - | - | - | - | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09022646880 HARTING | 10 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09032967880 HARTING | 10 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09031644921 HARTING | 18 |
| - | 7 Weeks | - | - | - | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | e3 | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | - | - | - | 3 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 64 | - | - | - | C | 64 | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | 15mOhm | 1000000000000Ohm | - | - | - | - | - | - | - | POLARIZED HOUSING | - | 2.54 mm | - | - | .9452 N | .9452 N | - | - | - | - | - | - | A,C | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09032966876 HARTING | 32 |
| - | 9 Weeks | - | - | - | Through Hole | - | Polyamide | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 96 | - | - | 3 | - | - | - | - | YES | - | - | - | - | - | 0.100 2.54mm | 96 | Straight | - | 10.5mm | C | All | - | - | UL | Gold-Palladium | - | - | 3 | - | - | - | - | - | Grey | - | 2A | - | 15mOhm | 1000000000000Ohm | - | - | - | - | - | 2A | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | NATURAL | - | - | 2 | - | - | 94.9mm | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09281486985 HARTING | 10 |
| - | 7 Weeks | - | - | - | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Press-Fit | - | Header, Male Pins | 48 | - | - | 3 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 48 | - | - | - | 2R | All | - | - | - | Gold-Palladium | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09026326921 HARTING | In Stock | - | - | 7 Weeks | - | - | - | Through Hole, Right Angle | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 64 | - | - | 2 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 32 | - | - | - | B | 32 | - | - | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09031526901 HARTING | 10 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09033966997 HARTING | In Stock | - | - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09731962577 HARTING | 10 |
| - | 7 Weeks | - | - | - | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | LOCKING | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | - | - | 3 | - | - | - | NO | YES | NO | NO | NO | - | 2A | 0.100 2.54mm | 96 | - | - | - | R | All | - | - | UL | Gold-Palladium | - | - | 3 | - | - | - | - | 94V-0 | - | 0.457 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.54 mm | 50 Cycles | - | - | - | - | - | - | - | - | 1 | A,B,C | - | - | Flash | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 850426086 Molex | In Stock | - | Datasheet | - | Obsolete (Last Updated: 4 months ago) | Gold | Through Hole | - | - | - | - | - | - | - | - | IN | - | - | - | OBSOLETE (Last Updated: 4 months ago) | - | - | - | - | Compliant | - | - | - | - | - | - | - | Solder | - | - | - | 125 °C | -55 °C | 3 | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | Vertical | - | 10.5 mm | - | - | - | 2.5 A | - | - | - | - | - | 96 | - | - | - | - | - | - | - | - | - | - | - | - | 64 | 250 V | - | - | - | - | - | - | - | - | - | - | - | 622 Mbps | - | - | 32 | - | - | - | 95 mm | - | - | - | RoHS Compliant | - | ||
![]() 0850039028 Molex | In Stock | - | Datasheet | - | Obsolete (Last Updated: 4 months ago) | Gold | Through Hole | - | - | Polyester | - | - | - | - | Brass | IN | - | - | - | OBSOLETE (Last Updated: 4 months ago) | - | - | - | - | - | - | Carton | - | - | - | - | - | Solder | - | - | - | 125 °C | -55 °C | 3 | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | Right Angle | - | 18.08 mm | - | - | - | 2.5 A | - | - | - | - | - | 32 | - | - | - | - | Grey | - | - | - | 20 mΩ | - | - | - | 16 | 250 V | - | - | Tin | - | - | - | - | - | - | - | - | 622 Mbps | - | - | 16 | - | - | - | 94 mm | - | - | - | RoHS Compliant | - | ||
![]() 850039005 Molex | In Stock | - | Datasheet | - | Obsolete (Last Updated: 4 months ago) | Gold | Through Hole | - | - | Polyester | - | - | - | - | Brass | IN | - | - | - | OBSOLETE (Last Updated: 4 months ago) | - | - | - | - | - | - | Carton | - | - | - | - | - | Solder | - | - | - | 125 °C | -55 °C | 3 | - | - | - | - | - | - | - | - | - | - | 2.54 mm | - | Right Angle | - | 18.08 mm | - | - | - | 1 A | - | - | - | - | - | 96 | - | - | - | - | Grey | - | - | - | 20 mΩ | - | - | - | 96 | 250 V | - | - | Tin | - | - | - | - | - | - | - | - | 622 Mbps | - | - | 16 | - | - | - | 94 mm | - | - | - | RoHS Compliant | - |