- Manufacturer
- Connector Type
- Mounting Type
- Series
- Pitch
- Number of Positions
- Number of Rows
- Current Rating
- Packaging
- Termination
- Mount
- Reach Compliance Code
- Flammability Rating
Attribute column
Categories
Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Material | Housing Material | Material - Insulation | Mounting Option 1 | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Country of Origin | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Lifecycle Status | Manufacturer Part Number | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | Voltage - Rated DC | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Reference Standard | Contact Finish | Voltage - Rated AC | Reliability | Approval Agency | Number Of PCB Rows | Lead Pitch | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Working Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Hole Diameter | Level, Class | Name of Rows Loaded | Test Voltage | Features | Terminal Length | Height | Length | Width | Contact Finish Thickness | Plating Thickness | Length - Termination | Length - Tail | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 09294306801 HARTING | 24 |
| - | 10 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | BOARD EURO CONNECTOR | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 09732322801 HARTING | 10 |
| - | 8 Weeks | - | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | - | 96 | - | - | - | 3 | - | - | - | - | - | NO | YES | NO | NO | NO | - | - | 0.100 2.54mm | 32 | - | - | - | R | 32 | - | - | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 86094327614755ELF Amphenol ICC (FCI) | 10 |
| - | 8 Weeks | - | Gold | Through Hole | Through Hole | - | - | - | Polyester | Polyester Thermoplastic | - | - | - | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1kV | -55°C~125°C | Tray | 2009 | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | - | 48 | 125°C | -55°C | - | 3 | Male | - | - | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | - | 11.1mm | R/2 (1/2 R) | 32 | - | 1.5A | - | Gold | - | - | - | - | - | 32 | - | - | - | - | Grey | - | - | - | - | - | 20mOhm | 1 TΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | 55mm | - | - | - | - | 4mm | UL94 V-0 | - | No SVHC | RoHS Compliant | UL94 V-0 | - | ||
![]() 09271327902 HARTING | In Stock | - | - | 7 Weeks | - | - | - | Through Hole | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | - | 32 | - | - | - | 2 | - | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 32 | - | - | - | 2Q | All | - | - | VDE,CSA | Gold-Palladium | - | COMMERCIAL | - | 2 | - | - | RECTANGULAR | - | - | 94V-0 | - | - | 0.457 inch | - | - | - | 15mOhm | 1000000000000Ohm | - | - | - | - | - | - | POLARIZED HOUSING | 1000VAC V | - | - | - | 1.5568 N | 1.5568 N | 0.1 inch | - | - | 3 | A,B | - | - | - | - | - | - | Flash | - | 0.098 inch | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 86093967113765E1LF Amphenol ICC (FCI) | 10000 |
| Datasheet | 10 Weeks | - | Gold | Through Hole | Through Hole, Right Angle | - | - | Polyester | Polyester | Polyester Thermoplastic | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tray | 2006 | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | - | 96 | 125°C | -55°C | Grey | 3 | Male | - | - | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Right Angle | - | - | C | All | - | 1.5A | - | Gold | 330V | - | - | - | 2.54mm | 96 | - | - | - | - | Grey | - | - | 250V | - | - | 15mOhm | 1 TΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.85 mm | 1 | - | - | - | - | - | 94mm | - | - | - | - | - | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 86093488613H55E1LF Amphenol ICC (FCI) | 10000 |
| - | 8 Weeks | - | Gold | Through Hole | Through Hole, Right Angle | - | - | - | Thermoplastic | Polyester Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1kV | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | - | 48 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Right Angle | - | - | R/2 (1/2 R) | All | - | 1.5A | - | Gold | - | - | - | - | - | 48 | - | - | - | - | Grey | - | - | - | - | - | - | 1 TΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | Board Lock | - | - | 54mm | - | - | - | - | 3mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 86093968114H65V1LF Amphenol ICC (FCI) | 10 |
| - | 10 Weeks | - | Gold, Tin | Through Hole | Through Hole | - | - | - | Polyester | Polyester Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1kV | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | - | 96 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | - | 10.6mm | C | All | - | 1.5A | - | Gold | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | 20mOhm | 1 TΩ | - | - | - | 1kV | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | Board Lock | - | - | 95mm | - | - | - | - | 4mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 101A10119X Conec | 24 |
| Datasheet | 12 Weeks | - | Gold, Silver | Through Hole | Through Hole | - | - | - | PC | Polycarbonate, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | -25°C~85°C | Bulk | 2013 | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | - | 31 | - | - | Grey | 2 | - | - | - | - | - | - | - | - | - | - | - | - | 2.5mm | - | - | - | - | - | All | - | 2A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10GOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | 11.8mm | - | 90.6mm | - | - | - | - | UL94 V-1 | - | - | ROHS3 Compliant | UL94 V-1 | - | ||
![]() 86093488314765V1LF Amphenol ICC (FCI) | 201 |
| Datasheet | 10 Weeks | - | Gold | Through Hole | Through Hole | - | - | - | Thermoplastic | Polyester Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1kV | -55°C~125°C | Tube | - | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | - | 48 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | - | 10.6mm | C/2 (1/2 C) | All | - | 1.5A | - | Gold | - | - | - | - | - | 48 | - | - | - | - | Grey | - | - | - | - | - | 20mOhm | 1 TΩ | - | - | - | 1kV | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 54.36mm | - | - | - | - | 4mm | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86092646114755E1LF Amphenol ICC (FCI) | In Stock | - | - | - | - | - | Through Hole | Through Hole | - | - | Polyester | - | Polyester Thermoplastic | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1kV | -55°C~125°C | Tray | 2005 | 8609 | e3 | - | Obsolete | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | - | 64 | - | - | Grey | 2 | Receptacle | - | 8536.69.40.40 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | Straight | - | 8.1mm | B | All | - | 1.5A | - | Gold | 330V | - | - | - | 2.54mm | - | - | - | - | 94V-0 | - | - | - | 250V | - | - | 20mOhm | 1 TΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.85 mm | - | - | - | - | - | - | 95mm | - | - | - | - | 4mm | UL94 V-0 | No | No SVHC | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 09031967921 HARTING | 8590 |
| - | 4 Weeks | - | Gold | Through Hole | Through Hole, Right Angle | - | - | Polyester | - | Thermoplastic, Glass Filled | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | - | 96 | 125°C | -65°C | Grey | 3 | Male | - | - | - | 250V | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 96 | Right Angle | - | 17.72mm | C | All | - | 2A | - | - | - | - | - | 3 | 2.54mm | - | - | - | - | 94V-0 | - | - | - | 250V | 2A | - | 15mOhm | 1 TΩ | - | - | - | - | - | 2A | POLARIZED HOUSING | - | - | - | - | .9452 N | .9452 N | - | - | 1 mm | - | - | 1kV | - | - | - | 94mm | - | - | - | - | 3mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 0850032751 Molex | In Stock | - | Datasheet | 10 Weeks | - | Gold | Through Hole | Through Hole, Right Angle | - | - | - | Polyester | Polyester Thermoplastic | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tray | - | 85003 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | - | 96 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Right Angle | - | 18.08mm | C | All | - | 1A | - | Gold | - | - | - | - | - | - | - | - | - | - | Grey | - | - | - | - | - | 20mOhm | - | - | - | 16 | 250V | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | 94mm | - | 10.0μin 0.25μm | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09062152821 HARTING | 2600 |
| - | 4 Weeks | - | Silver, Gold | Through Hole | Through Hole | 0906 | 15 | Polyester | Glass | Thermoplastic, Glass Filled | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Blade Sockets | - | 15 (Power) | 125°C | -65°C | - | 2 | Receptacle | - | 8536.69.40.40 | - | 500V | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.400 10.16mm | 15 | Straight | - | 14.7mm | H 15 | All | - | 15A | - | - | - | COMMERCIAL | IEC | 2 | 5.08mm | - | STAGGERED | 0.579 inch | - | 94V-0 | - | 4mm | - | 500V | - | - | 8MOhm | - | - | - | - | - | - | 15A | POLARIZED HOUSING | - | 10.16 mm | - | - | - | - | - | - | 1 mm | - | Z,D | 3.1kV | - | - | - | 94.75mm | - | - | - | - | 4mm | UL94 V-0 | - | No SVHC | ROHS3 Compliant | UL94 V-0 | Lead Free | ||
![]() 09031786901 HARTING | 69 |
| - | 4 Weeks | - | - | - | Through Hole, Right Angle | - | - | - | - | Thermoplastic, Glass Filled | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | -65°C | - | - | - | - | - | - | - | - | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | - | 80 (78 + 2 Coax, Fiber Optic or Power) | - | - | - | 3 | - | - | - | - | - | NO | YES | NO | NO | YES | GENERAL PURPOSE | - | 0.100 2.54mm | - | - | - | - | M | All | - | - | UL,VDE,CSA | Gold | - | - | - | 3 | - | 80 | RECTANGULAR | - | - | 94V-0 | - | - | 0.709 inch | - | 2A | - | - | 1000000000000Ohm | - | - | - | - | - | - | POLARIZED HOUSING | 1000VAC V | - | - | - | - | - | 0.1 inch | - | - | 2 | A,B,C | - | - | - | - | - | - | Flash | - | 0.118 inch | - | UL94 V-0 | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 746961049 Molex | In Stock | - | - | - | Obsolete (Last Updated: 2 years ago) | - | - | BOARD | - | - | - | - | - | GUIDE PIN | LOCKING | 1.063 inch | NOT SPECIFIED | NOT SPECIFIED | US | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | Molex | OBSOLETE (Last Updated: 2 years ago) | 74696-1049 | STRAIGHT | ONE | 5 | - | 105 °C | -55 °C | Obsolete | 5.84 | Non-Compliant | Yes | - | - | - | - | - | - | Yes | - | - | - | EAR99 | BOARD CONNECTOR | 5 Ω | - | - | - | - | - | - | 10 SHIELD CONTACTS IN 1 ROW | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 50 | - | 2 mm | - | - | - | unknown | - | UL, CSA | - | - | COMMERCIAL | - | 5 | - | - | RECTANGULAR | 0.571 inch | MALE | 94V-0 | - | - | 0.484 inch | - | 1 A | SQ PIN-SKT | 18 mΩ | 10000000000 Ω | 0.079 inch | RECEPTACLE | - | - | PRESS FIT | - | POLARIZED KEY | 750VAC V | 2.286 mm | 200 Cycles | RECTANGULAR | .3892 N | .139 N | 0.089 inch | BLACK | - | - | - | - | - | 0.098 inch | - | - | - | - | 50u inch | - | - | - | - | - | - | - | - | ||
![]() 09061242986 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09031324921 HARTING | In Stock | - | - | 20 Weeks | - | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | DIN 41612 | e4 | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | - | 96 | - | - | - | 3 | - | - | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 32 | - | - | - | C | 32 | - | - | - | Gold | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | 2A | - | 15mOhm | 1000000000000Ohm | - | - | - | - | - | - | POLARIZED HOUSING | - | 2.54 mm | - | - | .9452 N | .9452 N | - | - | - | - | A,C | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09032322840 HARTING | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09037326824 HARTING | 18 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09032482850 HARTING | 32 |
| - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - |