- Manufacturer
- Connector Type
- Mounting Type
- Series
- Pitch
- Number of Positions
- Number of Rows
- Current Rating
- Packaging
- Termination
- Mount
- Reach Compliance Code
- Flammability Rating
Attribute column
Categories
Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shell Material | Housing Material | Material - Insulation | Contact Finish Mating | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Style | Number of Positions Loaded | Current Rating | Number of Conductors | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | PCB Contact Pattern | UL Flammability Code | Housing Color | Empty Shell | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Max Voltage Rating (AC) | Polarization Key | Durability | Contact Pattern | Mating Contact Row Spacing | Level, Class | Features | Height | Length | Width | Contact Finish Thickness | Length - Tail | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Tin | - | Through Hole | - | - | - | Polyester | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | - | -55°C~125°C | Bulk | 2010 | DIN 41612 | - | - | Obsolete | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 96 | - | - | - | 3 | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | C | 32 | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | 12.9mm | UL94 V-0 | RoHS Compliant | - | ||
![]() 86093967814745ELF Amphenol ICC (FCI) | 10 |
| - | 10 Weeks | Gold, Tin | Through Hole | Through Hole | - | - | - | Polyester | Polyester Thermoplastic | - | - | 1kV | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 11.1mm | R | All | 1.5A | - | - | Gold | - | - | - | - | Grey | - | - | - | 20mOhm | 1 TΩ | - | - | - | - | - | - | - | 3 | - | - | 95mm | - | - | 4mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 86093488324H55V1LF Amphenol ICC (FCI) | 309 |
| - | 10 Weeks | Gold, Tin | Through Hole | Through Hole | - | - | - | Polyester | Polyester Thermoplastic | - | - | 1kV | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 10.6mm | C/2 (1/2 C) | All | 1.5A | - | - | Gold | - | - | - | - | Grey | - | - | - | 20mOhm | 1 TΩ | - | - | 1kV | - | - | - | - | 2 | Board Lock | - | 54.36mm | - | - | 2.5mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 102A10089X Conec | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | - | - | - | Polycarbonate, Glass Filled | - | - | - | -25°C~85°C | Bulk | 2011 | - | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 31 | - | - | Grey | 2 | - | ROHS COMPLIANT | - | - | - | - | - | - | - | - | 31 | - | - | - | All | 2A | ONE | UL | Gold | COMMERCIAL | 2 | STAGGERED | - | - | - | 2A | RND PIN-SKT | 15mOhm | 10000000000Ohm | 0.197 inch | PLUG | - | POLARIZED HOUSING | 50 Cycles | STAGGERED | 0.15 inch | 3 | - | 12mm | 10mm | 90.8mm | Flash | - | UL94 V-1 | ROHS3 Compliant | UL94 V-1 | ||
![]() 86094328109788E1LF Amphenol ICC (FCI) | In Stock | - | - | 12 Weeks | Gold | Through Hole | Through Hole | - | - | - | - | Polyester Thermoplastic | - | - | - | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | - | - | C | 32 | 1.5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() PCN12E-16S-2.54DSA(84) Hirose Electric Co Ltd | 18 |
| Datasheet | - | Gold | Through Hole | Through Hole | - | 16 | - | - | Polybutylene Terephthalate (PBT) | - | - | - | -55°C~85°C | Bulk | - | PCN12 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 16 | 85°C | -55°C | - | 2 | - | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | - | - | - | All | 2A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 09022646841 HARTING | 27 |
| - | 9 Weeks | - | - | Through Hole | - | - | - | - | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | - | - | -55°C~125°C | Bulk | - | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 64 | - | - | - | 2 | - | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | - | - | B | All | - | - | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09062482826 HARTING | 10 |
| - | 7 Weeks | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | Bulk | - | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 | - | - | - | 3 | - | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | - | 0.150 3.81mm | 48 | - | - | F | All | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09737966801 HARTING | In Stock | - | - | 20 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | Bulk | - | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | - | - | - | 3 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | R | All | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09231166921 HARTING | 10 |
| - | 7 Weeks | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | Bulk | - | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Header, Male Pins | 48 | - | - | - | 3 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 16 | - | - | 2C | 16 | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09031482971 HARTING | 32 |
| - | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09062482832222 HARTING | 130 |
| - | 16 Weeks | Gold | Socket | Through Hole | 612 | - | - | Thermoplastic | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -40°C~105°C | Bulk | - | DIN 41612 | - | - | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 48 | - | - | - | 3 | Female | - | - | - | - | - | - | - | - | 0.150 3.81mm | - | Straight | - | F | All | 6A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09032322892 HARTING | 18 |
| - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09063316924 HARTING | 18 |
| - | 7 Weeks | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | - | - | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 31 (24 + 7 Power) | - | - | - | 3 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 31 | - | - | MH | All | - | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | Mounting Clips | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09062482836 HARTING | 32 |
| - | 7 Weeks | - | - | Through Hole, Right Angle | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | EAR99 | Receptacle, Female Sockets | 48 | - | - | - | 3 | - | - | NO | YES | NO | NO | NO | - | - | 0.150 3.81mm | 48 | - | - | F | All | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09032486825 HARTING | 18 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 86093487814768ELF Amphenol ICC (FCI) | 10 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | - | - | - | - | Polyester Thermoplastic | - | - | - | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 11.1mm | R | 48 | 1.5A | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 95mm | - | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 09032243238 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 09022642850 HARTING | 32 |
| - | - | - | - | Through Hole | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | - | -40°C~105°C | Bulk | - | DIN 41612 | - | yes | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 64 | - | - | - | 1 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 64 | - | - | B | All | - | - | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09260242981 HARTING | In Stock | - | - | 20 Weeks | - | - | Free Hanging (In-Line) | - | - | GLASS FILLED POLYETHYLENE | - | - | NOT SPECIFIED | - | - | - | Bulk | - | DIN 41612 | - | - | Active | 1 (Unlimited) | Wire Wrap | - | Header, Male Pins | 24 | - | - | - | 3 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 6A | 0.200 5.08mm | 24 | - | - | 2F | All | - | - | - | - | - | - | - | 94V-0 | - | NO | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | ROHS3 Compliant | - |