- Manufacturer
- Connector Type
- Mounting Type
- Series
- Pitch
- Number of Positions
- Number of Rows
- Current Rating
- Packaging
- Termination
- Mount
- Reach Compliance Code
- Flammability Rating
Attribute column
Categories
Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Material - Insulation | Contact Finish Mating | Contact Materials | Country of Origin | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mounting Styles | Number of Rows Loaded | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rated | Voltage Rating (AC) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Contact Finish | Number of Contacts | Mating Information | Contact Gender | UL Flammability Code | Housing Color | Contact Resistance | Insulation Resistance | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Plating | Contact Finish Termination | Data Rate | Number of Columns | Level, Class | Features | Length | Contact Finish Thickness | Length - Tail | Material Flammability Rating | Radiation Hardening | REACH SVHC | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 86093487814768ELF Amphenol ICC (FCI) | 10 |
| - | 8 Weeks | Gold | Through Hole | Through Hole | - | - | Polyester Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | - | 11.1mm | R | 48 | - | 1.5A | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | 95mm | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 09032243238 HARTING | In Stock | - | - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09022642850 HARTING | 32 |
| - | - | - | - | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | NOT SPECIFIED | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~105°C | Bulk | - | DIN 41612 | - | yes | Active | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 64 | - | - | 1 | - | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 2A | 0.100 2.54mm | 64 | - | - | - | B | All | - | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() PCN10EA-96P-2.54DSA(72) Hirose Electric Co Ltd | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | 96 | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~85°C | Bulk | - | PCN10 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | 85°C | -55°C | 3 | - | - | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | - | - | - | - | All | - | 2A | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | 8.00μin 0.203μm | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 85056-0000 Molex | In Stock | - | - | - | Gold | Through Hole | BOARD | 32 | - | - | NOT SPECIFIED | COPPER ALLOY | IN | MOLEX LLC | Molex | 85056-0000 | RIGHT ANGLE | 3 | End Of Life | 6.52 | Compliant | Yes | - | 250 V | - | - | - | - | e3 | Yes | - | - | Solder | EAR99 | BOARD EURO CONNECTOR | 32 | 125 °C | -55 °C | 3 | - | STANDARDS: DIN 41612, TERMINAL PITCH FOR POWER CONTACTS: 7.62 MM | 8536.69.40.40 | NO | YES | NO | NO | YES | GENERAL PURPOSE | - | 2.54 mm | 32 | Right Angle | 2.54 mm | - | - | - | compliant | 1.5 A | - | 32 | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | - | - | - | 24 | - | SOLDER | Tin | Tin (Sn) | 622 Mbps | 8 | - | - | 94 mm | - | - | - | - | - | - | - | - | ||
![]() 86094327614745ELF Amphenol ICC (FCI) | 36 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | - | Polyester Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | - | - | - | R/2 (1/2 R) | 32 | - | 1.5A | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86094327814748ELF Amphenol ICC (FCI) | 10 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | - | Polyester Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | - | - | - | R | 32 | - | 1.5A | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86094327614H55ELF Amphenol ICC (FCI) | 10 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | - | Polyester Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tray | 2009 | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | - | - | - | R/2 (1/2 R) | 32 | - | 1.5A | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | Board Lock | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86094647814H55ELF Amphenol ICC (FCI) | 10 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | - | - | Polyester Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | - | - | - | R | 64 | - | 1.5A | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Tin | - | Through Hole | - | Polyester | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2010 | DIN 41612 | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | - | - | 3 | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | - | C | 32 | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | 14.9mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Tin | - | Through Hole | - | Polyester | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2010 | DIN 41612 | - | - | Obsolete | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 96 | - | - | 3 | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | - | C | 32 | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | 12.9mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Tin | - | Through Hole | - | Polyester | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2010 | DIN 41612 | - | - | Obsolete | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 96 | - | - | 3 | - | - | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | - | C | 64 | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.00μin 0.025μm | 12.9mm | UL94 V-0 | - | - | RoHS Compliant | - | - | ||
![]() 86094647894745E1LF Amphenol ICC (FCI) | 36 |
| - | 11 Weeks | Gold | Through Hole | Through Hole | - | Thermoplastic | Polyester Thermoplastic | - | - | - | - | - | - | - | - | - | - | - | - | 1kV | - | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | - | 11.1mm | R | 64 | - | 1.5A | Gold | 64 | - | - | - | Grey | 20mOhm | 1 TΩ | - | 1kV | - | - | - | - | - | 3 | - | 95mm | - | 4.2mm | UL94 V-0 | No | - | RoHS Compliant | - | Lead Free | ||
![]() 86094227113750DKLF Amphenol ICC (FCI) | 10 |
| Datasheet | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Thermoplastic | Polyester Thermoplastic | - | Brass, Bronze | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tray | 2007 | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Right Angle | - | - | - | 22 | - | 1.5A | - | 22 | - | - | - | Grey | 20mOhm | - | - | - | - | - | - | - | - | 2 | - | 94mm | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 5159009326354101LF Amphenol ICC (FCI) | 18 |
| - | 13 Weeks | Gold, Tin | Through Hole | Through Hole, Right Angle | - | Polyester | Polyamide (PA), Nylon | - | - | - | - | - | - | - | - | - | - | - | - | 1.55kV | - | -55°C~125°C | Bulk | 2012 | 5159 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 64 | 125°C | -55°C | 2 | - | - | - | - | - | - | - | - | - | 5.5A | 0.100 2.54mm | - | Right Angle | - | 22mm | F | 32 | - | 5.5A | Gold | 32 | - | - | - | - | 15mOhm | 1GOhm | - | 1.55kV | - | - | - | - | - | 2 | - | 94mm | - | 3mm | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() 86093488813H68V1LF Amphenol ICC (FCI) | 10 |
| Datasheet | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Polyester | Polyester Thermoplastic | - | Bronze | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Right Angle | - | - | R | 48 | - | 1.5A | Gold | 48 | - | - | - | Grey | 20mOhm | - | - | - | - | - | - | - | - | 1 | Board Lock | 94mm | - | - | UL94 V-0 | No | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 09290023401 HARTING | 25 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No SVHC | RoHS Compliant | - | - | ||
![]() 09251306590 HARTING | 10 |
| Datasheet | 7 Weeks | - | - | Through Hole | - | Thermoplastic | Polycyclohexylenedimethylene Terephthalate (PCT), Glass Filled | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | - | DIN 41612 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 30 | - | - | 3 | - | - | - | - | - | - | - | - | - | 1A | 0.100 2.54mm | - | - | - | - | 3C | All | - | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | Flash | - | UL94 V-0 | - | - | ROHS3 Compliant | - | - | ||
![]() 02021608201 HARTING | 277 |
| - | 10 Weeks | - | Flanges | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | BOARD EURO CONNECTOR | - | - | - | - | Receptacle | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PCN10FA-60P-2.54DS(72) Hirose Electric Co Ltd | 10 |
| Datasheet | 10 Weeks | Gold | Through Hole | Through Hole, Right Angle | 60 | - | Polybutylene Terephthalate (PBT) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -30°C~85°C | Bulk | - | PCN10 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 60 | 85°C | -30°C | 2 | - | - | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | - | - | - | - | All | - | 2A | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | - | RoHS Compliant | UL94 V-0 | - |