- Manufacturer
- Connector Type
- Mounting Type
- Series
- Pitch
- Number of Positions
- Number of Rows
- Current Rating
- Packaging
- Termination
- Mount
- Reach Compliance Code
- Flammability Rating
Attribute column
Categories
Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Housing Material | Material - Insulation | Contact Materials | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Number of Rows | Gender | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Style | Number of Positions Loaded | Reach Compliance Code | Current Rating | Contact Finish | Number of Contacts | UL Flammability Code | Housing Color | Contact Resistance | Insulation Resistance | Max Voltage Rating (AC) | Max Current Rating | Wire Gauge (Max) | Wire Gauge (Min) | Level, Class | Length | Contact Finish Thickness | Length - Tail | Material Flammability Rating | Radiation Hardening | RoHS Status | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC5G6421BYOMR Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 10 Weeks | Gold | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -55°C~125°C | Bulk | 2012 | XC5 | - | - | Active | 1 (Unlimited) | Solder | Plug, Male Pins | 64 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | - | - | R | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() XC5F-5032-2 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 9 Weeks | - | - | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | PHOSPHOR BRONZE | - | -55°C~125°C | Tray | 2001 | XC5 | e3 | - | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 50 | - | - | 2 | - | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | - | - | Q | All | unknown | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 16.0μin 0.41μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() XC5F-5032-2A Omron Electronics Inc-EMC Div | 18 |
| Datasheet | 10 Weeks | - | - | Through Hole, Right Angle | - | 50 | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -55°C~125°C | Tray | 2001 | XC5 | - | - | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 50 | - | - | 2 | - | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | - | - | Q | All | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 16.0μin 0.41μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() 09032966845222 HARTING | 18 |
| - | 9 Weeks | - | - | Through Hole | - | - | - | - | - | - | -55°C~125°C | Bulk | - | DIN 41612 | - | - | Active | 1 (Unlimited) | Kinked Pin, Solder | Receptacle, Female Sockets | 96 | - | - | 3 | - | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | - | - | C | All | - | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | 2 | - | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() XC5B-3231-0A Omron Electronics Inc-EMC Div | 70 |
| Datasheet | 12 Weeks | - | - | Through Hole | - | 32 | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -55°C~125°C | Tray | 2001 | XC5 | - | - | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 32 | - | - | 2 | - | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | - | - | B | All | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | 16.0μin 0.41μm | - | UL94 V-0 | - | RoHS Compliant | - | - | ||
![]() XC5E0121ABYOMR Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 10 Weeks | Gold | Through Hole | - | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -55°C~125°C | Bulk | - | XC5 | - | - | Active | 1 (Unlimited) | Solder | Plug, Male Pins | 100 | 125°C | -55°C | 2 | - | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | - | - | Q | 100 | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 09290023201 HARTING | 32 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() BPS8B21FLD2C0L9LF Amphenol ICC (FCI) | 10 |
| - | 10 Weeks | Gold, Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Thermoplastic | Polyester Thermoplastic, Glass Filled | Bronze | - | -40°C~125°C | Tray | - | BPS8 | - | - | Active | 1 (Unlimited) | IDC | Receptacle, Female Sockets | 21 | 125°C | -40°C | 3 | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | - | - | All | - | 1.5A | Gold | - | - | - | - | - | - | - | - | - | - | 19.06mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() BPS8B96FLD2C0E9LF Amphenol ICC (FCI) | 36 |
| - | 10 Weeks | Gold, Tin | Cable, Free Hanging | Free Hanging (In-Line) | - | - | Thermoplastic | Polyester Thermoplastic, Glass Filled | Bronze | 1kV | -40°C~125°C | Tray | - | BPS8 | e3 | yes | Active | 1 (Unlimited) | IDC | Receptacle, Female Sockets | 96 | - | - | 3 | - | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 96 | Straight | 47.5mm | - | All | - | 1.5A | Gold | - | 94V-0 | Grey | 20mOhm | 1GOhm | 250V | - | 24 AWG | 26 AWG | 1 | 94.9mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() BPS8B09FLD2C0E9LF Amphenol ICC (FCI) | In Stock | - | - | 10 Weeks | Gold, Tin | Cable, Free Hanging | Free Hanging (In-Line) | Module | - | Polymer | Polyester Thermoplastic, Glass Filled | Bronze | 1kV | -40°C~125°C | Tray | - | BPS8 | - | yes | Active | 1 (Unlimited) | IDC | Receptacle, Female Sockets | 9 | - | - | 3 | - | LATCHED | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 9 | Straight | 36mm | - | All | - | 1.5A | Gold | - | - | Grey | 20mOhm | 1GOhm | 250V | - | 24 AWG | 26 AWG | 1 | 17.5mm | - | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 86094648115755E1LF Amphenol ICC (FCI) | 279 |
| Datasheet | 11 Weeks | Gold | Through Hole | Through Hole | - | - | Thermoplastic | Polyester Thermoplastic | - | 1kV | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Wire Wrap | Receptacle, Female Sockets | 96 | 125°C | -55°C | 3 | Female | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 10.6mm | C | 64 | - | 1.5A | Gold | 64 | - | Grey | 20mOhm | 1 TΩ | 1kV | - | - | - | 2 | 95mm | - | 13.1mm | UL94 V-0 | No | RoHS Compliant | - | Lead Free | ||
![]() 86094648813765V1LF Amphenol ICC (FCI) | 10000 |
| - | 10 Weeks | GXT, Gold | Through Hole | Through Hole, Right Angle | - | - | Polyester | Polyester Thermoplastic | - | 1kV | -55°C~125°C | Tray | 2006 | 8609 | - | - | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Right Angle | 17.58mm | R | 64 | - | 1.5A | Gold, GXT™ | 64 | - | Grey | 20mOhm | 1 TΩ | 1kV | - | - | - | 1 | 94mm | - | 3mm | UL94 V-0 | No | RoHS Compliant | UL94 V-0 | Lead Free | ||
![]() PCN13-16S-2.54DS(71) Hirose Electric Co Ltd | 27 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | - | Polybutylene Terephthalate (PBT) | - | - | -55°C~85°C | Bulk | - | PCN13 | - | - | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 16 | - | - | 2 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | - | - | - | All | unknown | 2A | Gold | - | - | - | - | - | - | - | - | - | - | - | 3.94μin 0.10μm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 09721646909 HARTING | 34 |
| - | 7 Weeks | Gold | Through Hole | Through Hole | - | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | -55°C~125°C | Bulk | - | - | - | - | Active | 1 (Unlimited) | Solder | Header, Male Pins | 64 | 125°C | -55°C | 2 | - | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | - | - | Q | All | - | 2A | Gold or Gold-Palladium | - | - | - | - | - | - | - | - | - | 2 | - | - | - | UL94 V-0 | - | ROHS3 Compliant | UL94 V-0 | - | ||
![]() 09034486825 HARTING | 226 |
| - | 9 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | Solder | - | 96 | - | - | 3 | - | - | - | - | - | - | - | - | - | 2.54mm | - | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | 3mm | - | - | ROHS3 Compliant | - | - | ||
![]() 09732647801 HARTING | 32 |
| - | 7 Weeks | Gold | - | Through Hole, Right Angle | - | - | PBT | Polybutylene Terephthalate (PBT), Glass Filled | NOT SPECIFIED | - | -55°C~125°C | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 96 | - | - | 3 | - | - | NO | YES | NO | NO | NO | - | - | 0.100 2.54mm | 64 | Right Angle | - | R | 64 | - | 2A | - | - | 94V-0 | - | - | - | - | 2A | - | - | - | 94mm | - | - | UL94 V-0 | - | ROHS3 Compliant | - | - | ||
![]() XC5F-3222 Omron Electronics Inc-EMC Div | 32 |
| Datasheet | 11 Weeks | - | Through Hole | Through Hole, Right Angle | - | - | PBT | Polybutylene Terephthalate (PBT), Glass Filled | Bronze, Nickel | - | -55°C~125°C | Bulk | 2001 | XC5 | e3 | - | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 32 | - | - | 2 | - | - | - | - | - | - | - | - | - | 0.100 2.54mm | - | Right Angle | - | Q | All | unknown | 2A | Gold | - | - | - | 20mOhm | - | 300V | 2A | - | - | - | - | 16.0μin 0.41μm | - | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - | ||
![]() 09031646555 HARTING | 93 |
| - | 20 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 09063322951 HARTING | 40 |
| - | 20 Weeks | - | - | - | 0906 | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 86093488114748V1LF Amphenol ICC (FCI) | 10 |
| - | 10 Weeks | Gold, Tin | Through Hole | Through Hole | - | - | Polyester | Polyester Thermoplastic | - | 1kV | -55°C~125°C | Tray | 2006 | 8609 | - | - | Active | 1 (Unlimited) | Solder | Receptacle, Female Sockets | 96 | 125°C | -55°C | 3 | - | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 10.6mm | C | 48 | - | 1.5A | Gold | 48 | - | Grey | 20mOhm | 1 TΩ | 1kV | - | - | - | 3 | 95mm | - | 4mm | UL94 V-0 | - | RoHS Compliant | UL94 V-0 | - |