- Manufacturer
- Connector Type
- Mounting Type
- Series
- Pitch
- Number of Positions
- Number of Rows
- Current Rating
- Packaging
- Termination
- Mount
- Reach Compliance Code
- Flammability Rating
Attribute column
Categories
Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Housing Material | Material - Insulation | Contact Materials | Operating Temperature (Min.) | Voltage Rated | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Connector Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Additional Feature | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Depth | Style | Number of Positions Loaded | Current Rating | Reference Standard | Contact Finish | Reliability | Body Length or Diameter | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Max Voltage Rating (AC) | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Level, Class | Name of Rows Loaded | Features | Height | Length | Width | Contact Finish Thickness | Length - Termination | Length - Tail | Material Flammability Rating | RoHS Status | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 122A10719X Conec | 177 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | COPPER ALLOY | - | - | -55°C~125°C | Bulk | 2015 | - | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 | - | - | - | 3 | ROHS COMPLIANT | - | YES | - | - | - | - | - | 0.100 2.54mm | 48 | - | - | C/2 (1/2 C) | - | 2A | UL | Gold | COMMERCIAL | 2.165 inch | 3 | - | RECTANGULAR | 0.417 inch | - | - | - | - | 0.449 inch | 2A | - | 20mOhm | 100000000Ohm | - | - | POLARIZED HOUSING | - | 2.54 mm | 50 Cycles | - | - | - | 0.1 inch | - | A,B,C | - | - | - | - | - | 0.157 inch | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() XC5F-2632-S032 Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 19 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -55°C~125°C | Bulk | 2001 | XC5 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 26 | 125°C | -55°C | - | 2 | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | - | - | Q | All | 2A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.0μin 0.41μm | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 0365050008 Molex | In Stock | - | Datasheet | 9 Weeks | Gold, Tin | Through Hole | Through Hole | Polyester | Polyester Thermoplastic, Glass Filled | Bronze | - | - | -55°C~125°C | Bulk | - | 36505 | e3 | yes | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 64 | - | - | - | 2 | - | NO | YES | YES | NO | NO | GENERAL PURPOSE | - | 0.100 2.54mm | 64 | Vertical | 8.1mm | B | - | 1A | - | Gold | - | - | - | - | - | - | - | - | Natural | - | - | - | - | - | - | - | 250V | - | - | - | - | - | - | - | - | - | - | Mounting Clips | - | 95mm | - | 24.0μin 0.61μm | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() XC5F3222ABYOMR Omron Electronics Inc-EMC Div | In Stock | - | Datasheet | 12 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -55°C~125°C | Bulk | 2012 | XC5 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 32 | 125°C | -55°C | - | 2 | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | - | - | Q | - | 2A | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 86094647113T55F1LF Amphenol ICC (FCI) | 18 |
| - | 10 Weeks | - | - | Through Hole, Right Angle | - | Polyester Thermoplastic | - | - | - | -55°C~125°C | Tray | - | 8609 | - | - | Active | Not Applicable | Solder | EAR99 | Header, Male Pins | 96 | - | - | - | 3 | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | - | - | C | 64 | - | - | Gold or Gold, GXT™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | Board Lock | - | - | - | - | - | - | UL94 V-0 | RoHS Compliant | - | ||
![]() 86094648124H55V1LF Amphenol ICC (FCI) | 10 |
| - | 10 Weeks | Gold | Through Hole | Through Hole | Thermoplastic | Polyester Thermoplastic | - | - | 1kV | -55°C~125°C | Tray | 2006 | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 96 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Straight | 10.6mm | C | 64 | 1.5A | - | Gold | - | - | - | 64 | - | - | - | - | Grey | - | - | - | - | 20mOhm | 1 TΩ | - | 1kV | - | - | - | - | - | - | - | - | 2 | - | - | - | 95mm | - | - | - | 2.5mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() XC5E64812BYOMR Omron Electronics Inc-EMC Div | In Stock | - | - | 9 Weeks | Gold | Through Hole | - | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -55°C~125°C | Bulk | - | XC5 | - | - | Active | 1 (Unlimited) | Solder | - | Plug, Male Pins | 64 | 125°C | -55°C | - | 2 | - | - | - | - | - | - | - | 2A | 0.100 2.54mm | - | - | - | Q | 64 | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
![]() 102A10039X Conec | In Stock | - | Datasheet | 12 Weeks | Gold, Silver | Panel | Panel Mount | - | Polycarbonate, Glass Filled | - | - | - | - | Bulk | 2012 | DIN 41617 | - | - | Active | Not Applicable | Solder Lug | EAR99 | Receptacle, Female Sockets | 31 | 85°C | -25°C | Grey | 2 | NONE | - | - | - | - | - | - | - | 0.098 2.50mm | 31 | - | - | - | All | 2A | UL | Gold | COMMERCIAL | - | - | - | - | - | Female | - | - | - | - | 4A | RND PIN-SKT | 15mOhm | 10000000000Ohm | PLUG | - | POLARIZED HOUSING | - | - | 400 Cycles | STAGGERED | 1.5568 N | - | 0.15 inch | 3 | - | - | 13mm | 10mm | 90.8mm | - | - | - | UL94 V-1 | ROHS3 Compliant | UL94 V-1 | ||
![]() 09063322931 HARTING | In Stock | - | Datasheet | 7 Weeks | Gold | Through Hole | Through Hole, Right Angle | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -55°C~125°C | Bulk | - | DIN 41612 | - | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 | - | - | - | 1 | POLARIZED | NO | NO | YES | NO | NO | GENERAL PURPOSE | - | 0.200 5.08mm | 32 | - | - | F | 32 | 6A | - | Gold-Palladium | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mounting Clips | - | - | - | Flash | - | - | UL94 V-0 | ROHS3 Compliant | UL94 V-0 | ||
![]() 09061326903 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 09062327831 HARTING | In Stock | - | Datasheet | 7 Weeks | - | - | Through Hole | - | Polybutylene Terephthalate (PBT), Glass Filled | - | - | - | -55°C~125°C | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Wire Wrap | EAR99 | Receptacle, Female Sockets | 48 | - | - | - | 3 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 6A | 0.150 3.81mm | 32 | - | - | F | 32 | - | - | Gold | - | - | - | - | - | - | - | 94V-0 | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | ROHS3 Compliant | - | ||
![]() 09731966953 HARTING | In Stock | - | Datasheet | 7 Weeks | Gold | Through Hole | Through Hole | - | - | NOT SPECIFIED | -65°C | - | - | Bulk | - | DIN 41612 | e4 | yes | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 96 | - | - | - | 3 | - | NO | YES | NO | NO | NO | - | - | 0.100 2.54mm | 96 | - | - | R | All | - | VDE,CSA | Gold-Palladium | - | - | 3 | - | - | - | - | 94V-0 | - | - | 0.457 inch | 2A | - | 15mOhm | 1000000000000Ohm | - | - | - | 1000VAC V | - | - | - | 1.5568 N | 1.5568 N | 0.1 inch | 2 | A,B,C | - | - | - | - | Flash | 0.157 inch | - | - | ROHS3 Compliant | - | ||
![]() 86094327313745ELF Amphenol ICC (FCI) | 10 |
| - | 10 Weeks | Gold, Tin | Through Hole | Through Hole, Right Angle | Polyester | Polyester Thermoplastic | - | - | 1kV | -55°C~125°C | Tray | - | 8609 | - | - | Active | 1 (Unlimited) | Solder | - | Header, Male Pins | 48 | 125°C | -55°C | - | 3 | - | - | - | - | - | - | - | 1.5A | 0.100 2.54mm | - | Right Angle | - | C/2 (1/2 C) | 32 | 1.5A | - | Gold | - | - | - | - | - | - | - | - | Grey | - | - | - | - | 20mOhm | 1 TΩ | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | 54mm | - | - | - | 3mm | UL94 V-0 | RoHS Compliant | UL94 V-0 | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Tin | - | Through Hole | Polyester | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | - | -55°C~125°C | Bulk | 2010 | DIN 41612 | - | - | Obsolete | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 48 | - | - | - | 3 | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | C/2 (1/2 C) | 16 | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | 12.9mm | UL94 V-0 | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Tin | - | Through Hole | Polyester | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | - | -55°C~125°C | Bulk | 2010 | DIN 41612 | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 | - | - | - | 3 | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | C/2 (1/2 C) | 16 | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | 1.00μin 0.025μm | - | 2.29mm | UL94 V-0 | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Tin | - | Through Hole | Polyester | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | - | -55°C~125°C | Bulk | 2010 | DIN 41612 | - | - | Obsolete | 1 (Unlimited) | Press-Fit | - | Receptacle, Female Sockets | 48 | - | - | - | 3 | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | C/2 (1/2 C) | 16 | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.00μin 0.025μm | - | 5.99mm | UL94 V-0 | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Tin | - | Through Hole | Polyester | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | - | -55°C~125°C | Bulk | 2010 | DIN 41612 | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 | - | - | - | 3 | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | C/2 (1/2 C) | 16 | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.00μin 0.076μm | - | 2.29mm | UL94 V-0 | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Tin | - | Through Hole | Polyester | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | - | -55°C~125°C | Bulk | 2010 | DIN 41612 | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 | - | - | - | 3 | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | C/2 (1/2 C) | 16 | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | 3.00μin 0.076μm | - | 2.29mm | UL94 V-0 | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Tin | - | Through Hole | Polyester | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | - | -55°C~125°C | Bulk | 2010 | DIN 41612 | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 | - | - | - | 3 | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | C/2 (1/2 C) | 16 | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.0μin 0.25μm | - | 3.75mm | UL94 V-0 | RoHS Compliant | - | ||
Tiny WHSL | In Stock | - | Datasheet | 7 Weeks | Tin | - | Through Hole | Polyester | Polybutylene Terephthalate (PBT), Polyester, Glass Filled | - | - | - | -55°C~125°C | Bulk | 2010 | DIN 41612 | - | - | Obsolete | 1 (Unlimited) | Solder | - | Receptacle, Female Sockets | 48 | - | - | - | 3 | - | - | - | - | - | - | - | 3A | 0.100 2.54mm | - | - | - | C/2 (1/2 C) | 16 | - | - | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board Lock | - | - | - | 3.00μin 0.076μm | - | 2.29mm | UL94 V-0 | RoHS Compliant | - |