- Manufacturer
- Connector Type
- Mounting Type
- Series
- Pitch
- Number of Positions
- Number of Rows
- Current Rating
- Packaging
- Termination
- Mount
- Reach Compliance Code
- Flammability Rating
Attribute column
Categories
Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Number of Rows Loaded | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Resistance | Composition | Power (Watts) | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Mating Information | Contact Gender | UL Flammability Code | Failure Rate | Body/Shell Style | Termination Type | Speed | Diode Type | Voltage - Forward (Vf) (Max) @ If | Throw Configuration | Contact Finish Termination | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Coil Type | Capacitance @ Vr, F | Reverse Recovery Time (trr) | Features | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 493-108-622-122 EDAC | In Stock | - | - | - | Cable | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | - | Bulk | - | - | Active | - | Compliant | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 461-132-641-211 EDAC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | - | Bulk | - | - | Active | - | Non-Compliant | - | - | Bulk | * | - | - | - | - | - | Screw | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3PDT | - | - | - | - | Non-Latching | - | - | - | - | ||
![]() 493-108-281-122 EDAC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | - | Bulk | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 496-116-340-121 EDAC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | - | Bulk | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 496-148-321-323 EDAC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | - | Bulk | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 461-116-270-111 EDAC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | - | Bulk | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | BOARD | - | - | - | NOT SPECIFIED | - | AMPHENOL ICC | Amphenol ICC | 8609428E113765E1LF | 8609 | - | RIGHT ANGLE | 2 | - | LEAD FREE | Active | - | 5.3 | - | - | - | - | - | - | - | - | - | - | - | - | - | BOARD EURO CONNECTOR | - | - | - | STANDARD: DIN 41612 | - | NO | YES | NO | NO | NO | GENERAL PURPOSE | 28 | 2.54 mm | compliant | - | MALE | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | - | BOARD | - | - | - | MATTE TIN OVER NICKEL | COPPER ALLOY | FCI | Amphenol FCi | 86094648114745V1LF | 8609 | - | STRAIGHT | 2 | - | ROHS COMPLIANT | Active | - | 1.25 | - | Yes | - | - | - | - | - | e3 | Yes | - | - | EAR99 | - | BOARD EURO CONNECTOR | - | - | - | STANDARD: DIN 41612 | 8536.69.40.40 | NO | YES | NO | NO | NO | GENERAL PURPOSE | 64 | 2.54 mm | compliant | MULTIPLE MATING PARTS AVAILABLE | FEMALE | 94V-0 | - | RECEPTACLE | SOLDER | - | - | - | - | MATTE TIN OVER NICKEL | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | - | BOARD | 1206 (3216 Metric) | 1206 | TNPW1206 | - | - | FCI | Amphenol FCi | 86093488194758E3LF | 8609 | Vishay Dale | STRAIGHT | 3 | Tape & Reel (TR) | LEAD FREE | Active | Active | 5.19 | - | - | -55°C ~ 125°C | - | TNPW | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.1% | - | - | 2 | - | EAR99 | ±25ppm/°C | BOARD EURO CONNECTOR | 21.3 kOhms | Thin Film | 0.25W, 1/4W | STANDARDS: DIN 41612 | 8536.69.40.40 | NO | YES | NO | NO | NO | GENERAL PURPOSE | 48 | 2.54 mm | compliant | - | FEMALE | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | Military | 0.026 (0.65mm) | ||
![]() 493-105-680-121 EDAC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | - | Bulk | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 461-116-240-221 EDAC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EDAC Inc. | - | - | Bulk | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 496-116-341-621 EDAC | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Panduit Corp | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 461-108-370-121 EDAC | In Stock | - | - | - | - | Chassis Mount | DO-200AB, B-PUK | WD8 | M1494 | - | - | - | - | - | - | IXYS | - | - | Bulk | - | - | Discontinued at Digi-Key | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard Recovery >500ns, > 200mA (Io) | Standard | 1.15 V @ 1000 A | - | - | - | 2500 V | 1975A | - | - | 3.9 µs | - | - | ||
![]() 496-132-273-611 EDAC | In Stock | - | - | - | - | - | 1206 (3216 Metric) | 1206 | - | - | - | - | - | - | - | Vishay Foil Resistors (Division of Vishay Precision Group) | - | - | Tray | - | - | Active | - | - | - | -55°C ~ 150°C | - | VSMP | 0.126 L x 0.062 W (3.20mm x 1.57mm) | ±0.1% | - | - | 2 | - | - | ±0.2ppm/°C | - | 1.91 kOhms | Metal Foil | 0.3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant, Non-Inductive | 0.025 (0.64mm) | ||
![]() 462-064-660-212 EDAC | In Stock | - | - | - | - | - | - | - | DIV40G17 | - | - | - | - | - | - | TE Connectivity Deutsch Connectors | - | - | Bag | - | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-CF64abT-1 ASSMANN WSW Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-CF48abcT2,5-2 ASSMANN WSW Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-RM32acWAB ASSMANN WSW Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-RF32aR ASSMANN WSW Components | 41 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A-RM32acWAB-2 ASSMANN WSW Components | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |