- Manufacturer
- Connector Type
- Mounting Type
- Series
- Pitch
- Number of Positions
- Number of Rows
- Current Rating
- Packaging
- Termination
- Mount
- Reach Compliance Code
- Flammability Rating
Attribute column
Categories
Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Material | Housing Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Approvals | Base Product Number | Base/Housing Material | Body Length | Body Orientation | Brand | Contact Finish Mating | Contact Materials | Contact Resistance Max | Country of Origin | Factory Pack QuantityFactory Pack Quantity | For Use With | Ihs Manufacturer | Insulator Material | Manufacturer Lifecycle Status | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pitch (mm) | Product Depth (mm) | Product Diameter (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Samacsys Description | Termination Method | Tradename | Unit Weight | Voltage Rating (AC) | Voltage Rating Max | Voltage, Rating | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Orientation | Shielding | Terminal Pitch | Depth | Number of Positions Loaded | Reach Compliance Code | Current Rating | Pin Count | Reference Standard | Contact Finish | Termination Style | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Brand Name | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | ELV | Number of Circuits | Max Voltage Rating (AC) | Termination Type | Plating | Connector Support Type | Polarization Key | Dielectric Withstanding Voltage | Connector Style | PCB Contact Row Spacing | Durability | Accessory Type | Contact Finish Termination | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Data Rate | Insulator Color | Halogen Free | Product Type | Contact Layout, Typical | Number of Columns | Current Rating (Max) | Connector Usage | Assembly Item Name | Contact Arrangement | Used With | Product | Number of Pairs | Mounting Angle | Features | Terminal Length | Product Category | Product Length | Product Length (mm) | Length | Contact Finish Thickness | Plating Thickness | Product Height (mm) | Material Flammability Rating | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 100668-1 TE Connectivity | 32 | - | - | 20 Weeks | - | Gold | - | BOARD | - | Polyester | LOCKING | - | - | - | - | Polyester | 1.965 inch | Straight | TE Connectivity / AMP | NOT SPECIFIED | PHOSPHOR BRONZE | 20(mohm) | - | 10 | - | TE CONNECTIVITY LTD | GLASS FILLED POLYESTER | - | 100668-1 | - | - | - | - | Through Hole | STRAIGHT | ONE | 7 | 7 | -55C to 125C | 125 °C | -55 °C | - | - | - | Active | 2(mm) | 15.4(mm) | - | - | 1.41 | Details | No | - | Press Fit | Z-Pack | 0.426074 oz | - | 500VAC | - | -55 to 125 °C | Tube | Z-Pack HM | - | - | - | EAR99 | BOARD CONNECTOR | Hard Metric | 154 Position | - | - | - | 7 Row | Plug | Z-PACK, ACTION PIN, POLARIZED, SHROUDED | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.0000 mm | 154 | - | - | 2 mm | - | - | not_compliant | - | - | UL | - | Press Fit | COMMERCIAL | 7 | 154(POS) | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.606 inch | MALE | 94V-0 | Gray | 0.53 inch | AMP | 1.5 A | SQ PIN-SKT | 20 mΩ | 10000000000 Ω | 0.079 inch | PLUG | - | - | - | PRESS FIT | - | - | POLARIZED HOUSING | - | - | 2.0066 mm | 250 Cycles | - | - | - | RECTANGULAR | .7506 N | .14734 N | 0.079 inch | - | - | - | Hard Metric Connectors | - | - | 1.5/Contact(A) | - | - | - | - | Headers | - | Vertical | - | 0.146 inch | Hard Metric Connectors | 49.9 mm | 49.9(mm) | - | - | 30u inch | 13.45(mm) | - | - | ||
![]() 1-1469492-7 TE Connectivity | 240 | - | - | 17 Weeks | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | Right Angle | TE Connectivity | NOT SPECIFIED | NOT SPECIFIED | - | - | 80 | 9mm Wide MULTIGIG RT Daughtercard Modules | TE CONNECTIVITY LTD | - | - | 1-1469492-7 | - | - | - | - | - | RIGHT ANGLE | - | - | 1 | -55C to 105C | 105 °C | -55 °C | - | - | - | Active | - | 22.75(mm) | Not Required(mm) | - | 1.7 | Details | Yes | - | - | VITA 46 | 0.262403 oz | - | - | - | - | Tray | MULTI-GIG RT 2 | - | - | - | - | BOARD CONNECTOR | Guide Socket | 1 Position | - | - | - | - | - | - | - | Backplane Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 1 | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | FEMALE | - | White | - | TE Connectivity | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | Guide Module | - | - | - | - | - | - | - | - | - | High Speed / Modular Connectors | - | - | - | - | - | - | - | Accessories | - | - | - | - | High Speed / Modular Connectors | 22.75 mm | 9(mm) | - | - | - | 12.33(mm) | - | - | ||
![]() 73644-1007 Molex | In Stock | - | - | - | - | Gold Over Nickel | - | BOARD | - | Thermoplastic (TP) | GUIDE PIN | COMPLIANT BOARDLOCK | LOCKING | - | 073644 | - | 2.189 inch | Straight | Molex | NOT SPECIFIED | NOT SPECIFIED | 10(mohm) | - | 72 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 73644-1007 | 73644 | + 105 C | Molex | - 55 C | - | STRAIGHT | ONE | 6 | 6 | -55C to 105C | 105 °C | -55 °C | Box | - | 0736441007 | Active | 2(mm) | 15.7(mm) | - | Active | 2.26 | Details | Yes | High Speed / Modular Connectors 2MM HDM BP GP PF AD 30Au GF 144 5 | Press Fit | HDM | - | - | 250VAC | 250 VAC | -55°C ~ 105°C | Tube | 73644 | e4 | Yes | Press-Fit | EAR99 | BOARD CONNECTOR | Hard Metric | 144 Position | - | - | Black | 6 Row | HDR | POLARIZED,HDM | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | 2 mm | 144 | - | - | 2 mm | - | All | unknown | 1 A | - | UL | Gold | Press Fit | COMMERCIAL | 6 | 144(POS) | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.618 inch | MALE | 94V-0 | Black | 0.461 inch | - | 1 A | SQ PIN-SKT | 10 mΩ | 5000000000 Ω | 0.079 inch | RECEPTACLE | - | - | - | PRESS FIT | - | - | - | - | HDM | 2.0066 mm | - | - | GOLD FLASH | - | RECTANGULAR | .6116 N | - | 0.079 inch | - | BLACK | - | High Speed / Modular Connectors | - | 24 | 1/Contact(A) | - | - | - | - | Headers | - | Vertical | Guide Pin | 0.138 inch | High Speed / Modular Connectors | - | 55.6(mm) | - | Flash | 30u inch | 20.85(mm) | UL94 V-0 | - | ||
![]() 76015-1115 Molex | In Stock | - | - | - | Obsolete (Last Updated: 2 years ago) | Gold | Through Hole | - | - | Polymer | - | - | - | - | - | - | - | - | - | - | - | - | US | - | - | MOLEX LLC | - | OBSOLETE (Last Updated: 2 years ago) | 76015-1115 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 5.84 | Compliant | Yes | - | - | - | - | - | - | 120 V | - | - | - | - | - | Press-Fit | - | - | - | 140 | - | - | Black | 7 | - | - | - | - | - | - | - | - | - | - | - | 3.7 mm | - | Vertical | No | - | 17.4 mm | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | 10 mΩ | - | - | - | - | 140 | 120 V | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 Gbps | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | 38.2 mm | - | - | - | - | UL94 V-0 | ||
![]() 78453-2501 Molex | In Stock | - | - | 13 Weeks | - | Gold | - | - | - | Liquid Crystal Polymer (LCP) | - | - | - | - | - | - | - | - | Molex | - | Tin | - | - | 120 | - | MOLEX LLC | - | - | 78453-2501 | - | + 85 C | - | - 55 C | - | - | - | - | - | - | - | - | - | - | 0784532501 | Active | - | - | - | - | 5.78 | Details | Yes | - | - | Impact | 0.627630 oz | - | - | 250 V | - | Tray | 78453 | - | - | - | EAR99 | - | - | 4 Position | - | - | - | 2 Row | - | - | 8536.69.40.30 | Backplane Connectors | - | - | - | - | - | - | - | 5.2 mm | - | - | - | - | - | - | compliant | 25 A | - | - | - | Through Hole | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Speed / Modular Connectors | - | - | - | - | - | - | - | Headers | - | Right Angle | - | - | High Speed / Modular Connectors | - | - | - | - | - | - | - | - | ||
![]() 78229-1003 Molex | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MOLEX LLC | - | - | 78229-1003 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | 5.82 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 75343-6777 Molex | In Stock | - | - | 10 Weeks, 1 Day | Obsolete (Last Updated: 2 years ago) | Gold | Through Hole | BOARD | Thermoplastic | Thermoplastic (TP) | LOCKING | PEG | - | - | - | - | - | - | Molex | AU ON NI | COPPER ALLOY | - | US | 17 | - | MOLEX LLC | LIQUID CRYSTAL POLYMER (LCP) | OBSOLETE (Last Updated: 2 years ago) | 75343-6777 | 75343 | - | - | - | - | STRAIGHT | ONE | - | - | - | 105 °C | - | - | - | 0753436777 | Obsolete | - | - | - | - | 5.84 | Details | No | - | - | GbX | 0.258523 oz | 120 V | - | 120 VAC/DC | - | Tube | 75343 | - | - | Through Hole | EAR99 | BOARD CONNECTOR | - | 24 Position | - | - | - | 4 Row | - | - | 8536.69.40.40 | - | - | - | - | - | YES | - | - | - | 24 | Vertical | Unshielded | - | - | - | compliant | 6 A | - | UL | - | Through Hole | COMMERCIAL | - | 24 | - | - | 0.961 inch | MALE | - | - | 0.645 inch | - | - | BLADE PIN-SKT | 10 mΩ | 1000000000 Ω | - | RECEPTACLE | Compliant | 24 | - | PRESS FIT | - | - | - | 1050VAC V | - | - | 200 Cycles | - | TIN/LEAD OVER NICKEL | - | - | .6116 N | - | - | 8 Gbps | GRAY | Low Halogen | High Speed / Modular Connectors | - | - | - | - | - | S0P24 | - | - | 5 | Vertical | - | 0.094 inch | High Speed / Modular Connectors | - | - | - | - | 50u inch | - | - | - | ||
![]() 74695-9001 Molex | In Stock | - | - | - | Obsolete (Last Updated: 2 years ago) | Gold | Through Hole | BOARD | - | Thermoplastic | GUIDE SLOT | - | LOCKING | - | - | - | 0.787 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | - | US | - | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | OBSOLETE (Last Updated: 2 years ago) | 74695-9001 | 74695 | - | - | - | - | STRAIGHT | ONE | - | 5 | - | 105 °C | -55 °C | - | LEAD FREE | - | Obsolete | - | - | - | - | 5.75 | Compliant | Yes | - | - | - | - | 120 V | - | - | - | - | - | - | Yes | Through Hole | EAR99 | BOARD CONNECTOR | - | 40 | 105 °C | -55 °C | - | 5 | Male | 10 SHIELD CONTACTS IN 1 ROW | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2 mm | 40 | Vertical | - | 2 mm | - | - | compliant | 1 A | - | UL | - | - | COMMERCIAL | 5 | 40 | RECTANGULAR | - | 0.571 inch | MALE | 94V-0 | - | 0.484 inch | - | 1 A | - | 10 mΩ | 10000000000 Ω | 0.079 inch | RECEPTACLE | - | 40 | - | PRESS FIT | - | - | POLARIZED HOUSING | 750VAC V | - | 2.2606 mm | 200 Cycles | - | - | 120.12 kV | RECTANGULAR | .3892 N | - | 0.089 inch | 5 Gbps | BLACK | Low Halogen | - | - | 10 | - | - | - | - | - | - | - | - | - | 0.098 inch | - | - | - | - | - | 30u inch | - | - | - | ||
![]() 73644-0003 Molex | In Stock | - | - | - | Obsolete (Last Updated: 2 years ago) | Gold | Through Hole | BOARD | - | Thermoplastic (TP) | GUIDE PIN | COMPLIANT BOARDLOCK | LOCKING | - | - | - | 1.244 inch | - | Molex | GOLD (30) | STAINLESS STEEL | - | US | 128 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | OBSOLETE (Last Updated: 2 years ago) | 73644-0003 | 73644 | + 105 C | - | - 55 C | - | STRAIGHT | ONE | - | 6 | - | 105 °C | -55 °C | - | - | 0736440003 | Obsolete | - | - | - | - | 5.74 | Details | Yes | - | - | HDM | - | - | - | 250 VAC | - | Tube | 73644 | e4 | Yes | Press-Fit | EAR99 | BOARD CONNECTOR | - | 72 Position | 105 °C | -55 °C | Black | 6 Row | - | POLARIZED,HDM | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2 mm | 72 | Vertical | - | 2 mm | 15.7 mm | - | unknown | 1 A | - | UL | - | Through Hole | COMMERCIAL | 6 | - | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.618 inch | MALE | 94V-0 | Black | 0.461 inch | - | 1 A | SQ PIN-SKT | 10 mΩ | 5000000000 Ω | 0.079 inch | RECEPTACLE | - | 72 | 250 V | PRESS FIT | Gold | - | - | - | - | 2.0066 mm | - | - | GOLD (2) | - | RECTANGULAR | .6116 N | - | 0.079 inch | 1 Gbps | BLACK | - | High Speed / Modular Connectors | - | 12 | - | - | - | - | - | - | - | Vertical | - | 0.138 inch | High Speed / Modular Connectors | - | - | 31.6 mm | - | 30u inch | - | - | UL94 V-0 | ||
![]() 74029-6052 Molex | In Stock | - | - | 25 Weeks, 5 Days | - | - | - | BOARD | - | - | LOCKING | - | - | - | - | - | 0.414 inch | - | Molex | NOT SPECIFIED | NOT SPECIFIED | - | - | 750 | - | MOLEX LLC | LIQUID CRYSTAL POLYMER (LCP) | - | 74029-6052 | - | - | - | - | - | STRAIGHT | ONE | - | 2 | - | 105 °C | - | - | - | 0740296052 740296052 | Obsolete | - | - | - | - | 5.84 | N | Yes | - | - | VHDM | 0.074992 oz | - | - | - | - | - | 74029 | - | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | - | PANEL MOUNTABLE | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 4 | - | - | 2 mm | - | - | compliant | - | - | UL | - | - | COMMERCIAL | - | - | - | - | 0.453 inch | MALE | - | - | 0.596 inch | - | - | BLADE PIN-SKT | 10 mΩ | 10000000000 Ω | - | PLUG | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | 4.0032 N | - | - | - | BLACK | - | High Speed / Modular Connectors | - | - | - | - | - | S0P4 | - | - | - | - | - | 0.13 inch | High Speed / Modular Connectors | - | - | - | - | 50u inch | - | - | - | ||
![]() 74695-1103 Molex | In Stock | - | - | - | - | - | - | BOARD | - | - | LOCKING | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 74695-1103 | - | - | - | - | - | STRAIGHT | ONE | - | 4 | - | - | - | - | - | - | Obsolete | - | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | Yes | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | - | 10 SHIELD CONTACTS IN 1 ROW | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 40 | - | - | 2 mm | - | - | compliant | - | - | UL | - | - | COMMERCIAL | 6 | - | RECTANGULAR | - | 0.571 inch | MALE | 94V-0 | - | 0.484 inch | - | - | - | - | - | 0.079 inch | RECEPTACLE | - | - | - | PRESS FIT | - | - | - | - | - | 2.0066 mm | - | - | - | - | RECTANGULAR | .3892 N | - | 0.089 inch | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.098 inch | - | - | - | - | - | - | - | - | - | ||
![]() 76500-5608 Molex | In Stock | - | - | 11 Weeks | - | Gold | - | - | - | - | - | - | - | - | - | LCP (Liquid Crystal Polymer) | - | Right Angle | Molex | - | Copper Alloy | - | - | 105 | - | MOLEX LLC | - | - | 76500-5608 | - | + 85 C | - | - 55 C | Through Hole | - | - | - | - | - | - | - | - | - | 0765005608 | Active | - | - | - | - | 5.77 | Details | Yes | - | Press Fit | Impact | 0.851196 oz | - | - | 30 V | -55 to 85 °C | Tray | 76500 | - | - | - | - | - | - | 192 Position | - | - | - | 12 Row | Header | - | - | Backplane Connectors | - | - | - | - | - | - | - | 1.9000 mm | - | - | - | - | - | - | compliant | 750 mA | 192 | - | - | Through Hole | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Speed / Modular Connectors | - | - | - | - | - | - | - | - | - | Right Angle | - | - | High Speed / Modular Connectors | 38 mm | - | - | - | - | - | - | - | ||
![]() 75235-4715 Molex | In Stock | - | - | - | - | - | - | BOARD | - | - | GUIDE PIN | - | GUIDE SLOT | - | - | - | 0.757 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 75235-4715 | - | - | - | - | - | STRAIGHT | ONE | - | 4 | - | 105 °C | -55 °C | - | - | - | Obsolete | - | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | Yes | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | - | DIFFERENTIAL CONTACTS, 5 ROWS OF GROUND BLADE AVAILABLE, PANEL MOUNTABLE, POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 56 | - | - | 1.85 mm | - | - | compliant | - | - | UL | - | - | COMMERCIAL | 13 | - | RECTANGULAR | - | 0.976 inch | MALE | 94V-0 | - | 0.638 inch | - | 1 A | BLADE PIN-SKT | 1 mΩ | 10000000000 Ω | 0.073 inch | RECEPTACLE | - | - | - | PRESS FIT | - | - | POLARIZED KEY | 750VAC V | - | 1.8288 mm | 250 Cycles | - | - | - | RECTANGULAR | .5838 N | .278 N | 0.073 inch | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.087 inch | - | - | - | - | - | 30u inch | - | - | - | ||
![]() 76155-3807 Molex | In Stock | - | - | - | - | Gold Over Nickel | - | BOARD | - | Thermoplastic | LOCKING | - | - | - | - | - | - | Straight | Molex | AU ON NI | COPPER ALLOY | - | - | 240 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 76155-3807 | - | + 85 C | Molex | - 55 C | - | STRAIGHT | ONE | 12 | 12 | -55C to 85C | 85 °C | -55 °C | Box | - | 0761553807 | Active | 1.9(mm) | 20.8(mm) | - | Active | 2.28 | Details | Yes | - | Press Fit | Impact | 0.187375 oz | - | 30VDC/30VAC | 30 V | -55°C ~ 85°C | Tray | 76155 | e3 | - | Press-Fit | - | BOARD CONNECTOR | Hard Metric | 96 Position | - | - | Black | 12 Row | HDR | - | - | - | - | - | - | - | - | - | - | 1.9 mm | 96 | - | - | 1.905 mm | - | All | compliant | 750 mA | - | UL | Gold | Press Fit | COMMERCIAL | 12 | 96(POS) | RECTANGULAR | - | - | MALE | - | Black | - | - | 0.75 A | BLADE PIN-SKT | - | - | 0.075 inch | - | - | - | - | PRESS FIT | - | - | POLARIZED HOUSING | - | Impact, Guide Left | 1.3462 mm | 200 Cycles | - | Tin (Sn) - with Nickel (Ni) barrier | - | RECTANGULAR | - | - | 0.053 inch | - | - | - | High Speed / Modular Connectors | 32 Differential Pairs | 8 | 0.75/Contact(A) | - | - | - | - | Headers | - | Vertical | - | 0.055 inch | High Speed / Modular Connectors | - | 21.7(mm) | - | 30.0µin (0.76µm) | 30u inch | 24.6(mm) | UL94 V-0 | - | ||
![]() 74061-1011 Molex | In Stock | - | - | - | - | Gold | - | BOARD | - | - | GUIDE PIN | - | LOCKING | - | - | LCP (Liquid Crystal Polymer) | 1.063 inch | Straight | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 74061-1011 | - | - | - | - | Through Hole | STRAIGHT | ONE | - | 8 | - | 105 °C | -55 °C | - | - | - | Obsolete | - | - | - | - | 5.72 | - | Yes | - | Press Fit | - | - | - | - | - | - | - | - | - | Yes | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | Header | PANEL MOUNTABLE, POLARIZED, NO OF SHIELD CONTACTS: 10 | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 2.0000 mm | 90 | - | - | 2 mm | - | - | compliant | - | - | UL | - | - | COMMERCIAL | 15 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.85 inch | MALE | 94V-0 | Black | 0.484 inch | - | 1 A | SQ PIN-SKT | 18 mΩ | 10000000000 Ω | 0.079 inch | RECEPTACLE | - | - | - | PRESS FIT | - | - | POLARIZED KEY | 750VAC V | - | 1.143 mm | 200 Cycles | - | - | - | RECTANGULAR | .3892 N | .139 N | 0.089 inch | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.098 inch | - | 27 mm | - | - | - | 30u inch | - | - | - | ||
![]() 75235-0205 Molex | In Stock | - | - | - | - | - | - | BOARD | - | - | GUIDE SLOT | - | LOCKING | - | - | - | 1.815 inch | - | - | GOLD (30) OVER NICKEL | NOT SPECIFIED | - | - | - | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 75235-0205 | - | - | - | - | - | STRAIGHT | ONE | - | 8 | - | 105 °C | -55 °C | - | - | - | Obsolete | - | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | DIFFERENTIAL CONTACTS, 5 ROWS OF GROUND BLADE AVAILABLE | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 200 | - | - | 1.85 mm | - | - | compliant | - | - | UL | - | - | COMMERCIAL | 13 | - | RECTANGULAR | - | 0.976 inch | MALE | 94V-0 | - | 0.638 inch | - | 1 A | BLADE PIN-SKT | 1 mΩ | 10000000000 Ω | 0.073 inch | RECEPTACLE | - | - | - | PRESS FIT | - | - | POLARIZED HOUSING | 750VAC V | - | 1.8288 mm | 250 Cycles | - | - | - | RECTANGULAR | .5838 N | .278 N | 0.073 inch | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.091 inch | - | - | - | - | - | 30u inch | - | - | - | ||
![]() 74061-1024 Molex | In Stock | - | - | - | - | - | - | BOARD | - | - | GUIDE PIN | - | LOCKING | - | - | - | 1.063 inch | - | Molex | NOT SPECIFIED | NOT SPECIFIED | - | - | 76 | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | - | 74061-1024 | - | - | - | - | - | STRAIGHT | ONE | - | 8 | - | 105 °C | -55 °C | - | - | 0740611024 740611024 | Obsolete | - | - | - | - | 5.84 | N | Yes | - | - | VHDM | 0.323039 oz | - | - | - | - | - | 74061 | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | PANEL MOUNTABLE, POLARIZED, NO OF SHIELD CONTACTS: 10 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 90 | - | - | 2 mm | - | - | unknown | - | - | UL | - | - | COMMERCIAL | 15 | - | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.85 inch | MALE | 94V-0 | - | 0.484 inch | - | 1 A | SQ PIN-SKT | 18 mΩ | 10000000000 Ω | 0.079 inch | RECEPTACLE | - | - | - | PRESS FIT | - | - | POLARIZED KEY | 750VAC V | - | 1.143 mm | 200 Cycles | - | - | - | RECTANGULAR | .3892 N | .139 N | 0.089 inch | - | BLACK | - | High Speed / Modular Connectors | - | - | - | - | - | - | - | - | - | - | - | 0.098 inch | High Speed / Modular Connectors | - | - | - | - | 30u inch | - | - | - | ||
![]() 74981-1003 Molex | In Stock | - | - | - | Obsolete (Last Updated: 2 years ago) | Gold | Through Hole | BOARD | - | Thermoplastic | GUIDE PIN | - | LOCKING | - | - | - | 1.063 inch | - | - | MATTE TIN | COPPER ALLOY | - | US | - | - | MOLEX LLC | GLASS FILLED LIQUID CRYSTAL POLYMER | OBSOLETE (Last Updated: 2 years ago) | 74981-1003 | - | - | - | - | - | STRAIGHT | ONE | - | 4 | - | 105 °C | -55 °C | - | - | - | Obsolete | - | - | - | - | 5.84 | Compliant | Yes | - | - | - | - | - | - | 120 V | - | - | - | e3 | Yes | Press-Fit | EAR99 | BOARD CONNECTOR | - | 40 | 105 °C | -55 °C | Black | 6 | - | ROHS COMPLIANT, TUBE PKG | 8536.69.40.40 | - | - | - | - | - | - | - | - | 2.0066 mm | 40 | Vertical | - | 2.0066 mm | - | - | unknown | 1 A | - | UL, CSA | - | - | COMMERCIAL | 7 | - | RECTANGULAR | - | 0.673 inch | FEMALE | - | Black | 0.484 inch | - | 1 A | - | 18 mΩ | 10000000000 Ω | 0.079 inch | PLUG | - | 40 | - | PRESS FIT | - | - | - | 750VAC V | - | - | 200 Cycles | - | Matte Tin (Sn) | - | RECTANGULAR | .3892 N | .139 N | 0.089 inch | 5 Gbps | BLACK | - | - | - | 10 | - | - | - | - | - | - | - | - | Shielded | 0.098 inch | - | - | - | - | - | 30u inch | - | - | UL94 V-0 | ||
![]() 352129-7 TE Connectivity | In Stock | - | - | - | - | - | - | - | POLYESTER | - | - | - | - | UL | - | - | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | - | 352129-7 | 352129 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS COMPLIANT | - | Obsolete | - | - | - | - | 5.84 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SPACER ITEM | - | PCB MOUNT CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 352115-9 TE Connectivity | In Stock | - | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | 0.984 inch | - | - | MATTE TIN | COPPER ALLOY | - | - | - | - | TE CONNECTIVITY LTD | GLASS FILLED POLYESTER | - | 352115-9 | 352115 | - | - | - | - | RIGHT ANGLE | ONE | - | 5 | - | - | - | - | - | - | Obsolete | - | - | - | - | 5.85 | Compliant | No | - | - | - | - | - | - | - | - | - | - | e3 | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | - | ACTION PIN | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 55 | - | - | 2 mm | - | - | compliant | - | - | UL | - | - | COMMERCIAL | 5 | - | RECTANGULAR | - | 0.482 inch | FEMALE | - | - | 0.827 inch | - | 1.5 A | BELLOWED TYPE | 20 mΩ | - | 0.079 inch | RECEPTACLE | - | - | - | PRESS FIT | - | - | POLARIZED HOUSING | - | - | 2.0066 mm | - | - | MATTE TIN | - | RECTANGULAR | - | - | 0.079 inch | - | GRAY | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.13 inch | - | - | - | - | - | 30u inch | - | - | - |