- Manufacturer
- Connector Type
- Mounting Type
- Series
- Pitch
- Number of Positions
- Number of Rows
- Current Rating
- Packaging
- Termination
- Mount
- Reach Compliance Code
- Flammability Rating
Attribute column
Categories
Backplane Connectors - DIN 41612
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mounting Type | Material | Housing Material | Mounting Option 1 | Mounting Option 2 | Body Length | Body Orientation | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Contact Rows | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Pitch (mm) | Product Depth (mm) | Risk Rank | RoHS | Rohs Code | Termination Method | Tradename | Unit Weight | Series | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Resistance | Number of Positions | Number of Rows | Gender | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Shielding | Terminal Pitch | Reach Compliance Code | Reference Standard | Termination Style | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Brand Name | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | ELV | Termination Type | Connector Support Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Product Type | Assembly Item Name | Product | Terminal Length | Product Category | Product Length (mm) | Plating Thickness | Product Height (mm) | Radiation Hardening | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 646243-5 TE Connectivity | In Stock | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | GOLD FLASH OVER PALLADIUM NICKEL | PHOSPHOR BRONZE | - | TE CONNECTIVITY LTD | - | 646243-5 | 646243 | RIGHT ANGLE | - | - | 4 | - | - | - | Obsolete | - | - | 5.83 | - | No | - | - | - | - | e0 | No | EAR99 | BOARD CONNECTOR | - | - | - | - | - | Z-PACK | 8536.69.40.40 | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 220 | - | 2.54 mm | unknown | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | - | - | - | - | - | - | - | - | - | RECEPTACLE | - | SOLDER | - | - | - | - | - | TIN LEAD OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 646559-1 TE Connectivity | In Stock | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | TE CONNECTIVITY LTD | - | 646559-1 | 646559 | STRAIGHT | - | - | 9 | - | - | - | Obsolete | - | - | 5.85 | - | No | - | - | - | - | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | Z-PACK | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 224 | - | 2 mm | compliant | - | - | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 646430-1 TE Connectivity | 314 |
| - | 15 Weeks, 6 Days | - | Tin | - | PHOSPHOR BRONZE | - | - | - | - | Straight | TE Connectivity / AMP | - | Phosphor Bronze | 100 | TE CONNECTIVITY LTD | - | 646430-1 | - | Through Hole | - | - | - | - | - | - | Active | - | 23(mm) | 2.25 | Details | Yes | - | Z-Pack | 0.107903 oz | Z-Pack HM | - | - | EAR99 | - | Shield | - | - | 8 Row | - | - | 8536.69.40.40 | Backplane Connectors | NO | NO | NO | - | - | - | 4 mm | - | - | - | compliant | - | Press Fit | - | - | - | - | - | - | - | - | - | - | AMP | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | Hard Metric Connectors | SHIELD | Ground Plates | - | Hard Metric Connectors | 49.9(mm) | - | 5.9(mm) | - | - | - | ||
![]() 646405-9 TE Connectivity | In Stock | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | TE CONNECTIVITY LTD | - | 646405-9 | - | STRAIGHT | - | - | 8 | - | - | - | Obsolete | - | - | 5.92 | - | No | - | - | - | - | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | GROUND SHIELD CONTACTS: 50 ALSO AVAILABLE IN 2 ROWS, POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 200 | - | 2 mm | not_compliant | - | - | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 646714-1 TE Connectivity | In Stock | - | - | - | - | - | BOARD | - | - | LOCKING | - | 1.965 inch | - | - | AU ON NI | PHOSPHOR BRONZE | - | TE CONNECTIVITY LTD | GLASS FILLED POLYESTER | 646714-1 | 646714 | STRAIGHT | ONE | - | 8 | 125 °C | -55 °C | - | Obsolete | - | - | 5.91 | - | No | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 176 | - | 2.0066 mm | compliant | UL | - | COMMERCIAL | 8 | - | RECTANGULAR | - | 0.843 inch | MALE | - | - | 0.53 inch | - | 1.5 A | - | - | 1000000000 Ω | 0.079 inch | RECEPTACLE | - | SOLDER | - | POLARIZED HOUSING | 750VAC V | 2.0066 mm | 250 Cycles | TIN/LEAD OVER NICKEL | RECTANGULAR | .7506 N | .139 N | 0.079 inch | - | - | - | - | 0.146 inch | - | - | - | - | - | - | - | ||
![]() 646534-1 TE Connectivity | In Stock | - | - | - | - | - | BOARD | - | - | GUIDE SLOT | LOCKING | 1.728 inch | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | TE CONNECTIVITY LTD | GLASS FILLED POLYESTER | 646534-1 | 646534-1 | STRAIGHT | ONE | - | 7 | 125 °C | -55 °C | - | Obsolete | - | - | 5.89 | - | No | - | - | - | - | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | ACTION PIN, Z-PACK | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 146 | - | 2 mm | compliant | UL | - | COMMERCIAL | 7 | - | RECTANGULAR | - | 0.606 inch | FEMALE | - | - | 0.53 inch | - | 1.5 A | SQ PIN-SKT | 20 mΩ | 10000000000 Ω | 0.079 inch | RECEPTACLE | - | SOLDER | - | - | 1000VAC V | 2.0066 mm | 250 Cycles | - | RECTANGULAR | - | - | 0.079 inch | GRAY | - | - | - | 0.146 inch | - | - | 30u inch | - | - | - | - | ||
![]() 646328-1 TE Connectivity | In Stock | - | - | - | - | - | BOARD | - | - | GUIDE PIN | - | 2.384 inch | - | - | MATTE TIN | COPPER ALLOY | - | TE CONNECTIVITY LTD | LIQUID CRYSTAL POLYMER (LCP) | 646328-1 | 646328 | STRAIGHT | ONE | - | 6 | 125 °C | -65 °C | - | Obsolete | - | - | 5.92 | - | No | - | - | - | - | e3 | - | - | BOARD CONNECTOR | - | - | - | - | - | Z-PACK | - | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 123 | - | 1.27 mm | unknown | UL, CSA | - | COMMERCIAL | 6 | - | MIXED | - | - | MALE | - | - | - | - | - | SQ PIN-SKT | 20 mΩ | 5000000000 Ω | 0.1 inch | RECEPTACLE | - | PRESS FIT | - | POLARIZED KEY | 600VAC V | 2.54 mm | 500 Cycles | MATTE TIN | RECTANGULAR | .834 N | .1112 N | 0.1 inch | BLACK | - | - | - | 0.145 inch | - | - | 50u inch | - | - | - | - | ||
![]() 646357-9 TE Connectivity | In Stock | - | - | - | - | Gold, Nickel | BOARD | - | Polyester | - | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | TE CONNECTIVITY LTD | - | 646357-9 | - | STRAIGHT | - | - | 8 | - | - | - | Obsolete | - | - | 5.92 | Compliant | No | - | - | - | - | - | - | EAR99 | BOARD CONNECTOR | - | 10 Ω | 250 | - | Male | GROUND SHIELD CONTACTS: 50 ALSO AVAILABLE IN 2 ROWS | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 200 | Unshielded | 2 mm | not_compliant | - | - | - | - | - | - | - | - | MALE | - | Grey | - | - | - | - | - | - | - | - | Non-Compliant | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | UL94 V-0 | Not Applicable | ||
![]() 646347-9 TE Connectivity | In Stock | - | - | - | - | - | BOARD | - | - | - | - | 1.965 inch | - | - | MATTE TIN | COPPER ALLOY | - | TE CONNECTIVITY LTD | GLASS FILLED POLYESTER | 646347-9 | 646347 | STRAIGHT | ONE | - | 8 | 125 °C | -55 °C | - | Obsolete | - | - | 5.81 | - | No | - | - | - | - | e3 | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | ACTION PIN; Z-PACK, POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 200 | - | 2 mm | unknown | UL | - | COMMERCIAL | 8 | - | RECTANGULAR | - | 0.843 inch | MALE | 94V-0 | - | 0.53 inch | - | 1.5 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.079 inch | PLUG | - | PRESS FIT | - | - | 750VAC V | 2.0066 mm | 250 Cycles | MATTE TIN | RECTANGULAR | .7784 N | .139 N | 0.079 inch | GRAY | - | - | - | 0.146 inch | - | - | 31u inch | - | - | - | - | ||
![]() 646572-1 TE Connectivity | In Stock | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | TE CONNECTIVITY LTD | - | 646572-1 | 646572 | RIGHT ANGLE | - | - | 5 | - | - | - | Obsolete | - | - | 5.85 | - | No | - | - | - | - | - | No | - | BOARD CONNECTOR | - | - | - | - | - | Z-PACK | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 95 | - | 2 mm | unknown | - | - | - | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | - | RECEPTACLE | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 646764-1 TE Connectivity | In Stock | - | - | - | - | - | BOARD | - | - | LOCKING | - | 1.965 inch | - | - | AU ON NI | PHOSPHOR BRONZE | - | TE CONNECTIVITY LTD | GLASS FILLED POLYESTER | 646764-1 | 646764 | STRAIGHT | ONE | - | 10 | 125 °C | -55 °C | - | Obsolete | - | - | 5.9 | - | No | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 220 | - | 2.0066 mm | unknown | UL | - | COMMERCIAL | 10 | - | RECTANGULAR | - | 0.843 inch | MALE | - | - | 0.53 inch | - | 1.5 A | - | - | 1000000000 Ω | 0.079 inch | RECEPTACLE | - | SOLDER | - | POLARIZED HOUSING | 750VAC V | 2.0066 mm | 250 Cycles | TIN/LEAD OVER NICKEL | RECTANGULAR | .7506 N | .139 N | 0.079 inch | - | - | - | - | 0.146 inch | - | - | - | - | - | - | - | ||
![]() 646619-2 TE Connectivity | In Stock | - | - | - | - | - | BOARD | - | - | GUIDE PIN | - | 2.384 inch | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | TE CONNECTIVITY LTD | LIQUID CRYSTAL POLYMER (LCP) | 646619-2 | 646619 | STRAIGHT | ONE | - | 6 | 125 °C | -65 °C | - | Obsolete | - | - | 5.92 | - | No | - | - | - | - | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | Z-PACK | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 80 | - | 2.54 mm | compliant | UL, CSA | - | COMMERCIAL | 6 | - | MIXED | NO | - | FEMALE | - | - | - | - | - | SQ PIN-SKT | 20 mΩ | 5000000000 Ω | 0.1 inch | RECEPTACLE | - | PRESS FIT | - | POLARIZED KEY | 600VAC V | 2.54 mm | 250 Cycles | - | RECTANGULAR | .834 N | .1112 N | 0.1 inch | BLACK | - | - | - | 0.145 inch | - | - | FLASH inch | - | - | - | - | ||
![]() 646404-1 TE Connectivity | In Stock | - | - | - | - | Tin-Lead Over Nickel | BOARD | - | Polyester | - | - | - | Straight | - | NOT SPECIFIED | NOT SPECIFIED | - | TE CONNECTIVITY LTD | - | 646404-1 | 646404 | STRAIGHT | - | 8 | 8 | - | - | - | Obsolete | 2(mm) | 21.4(mm) | 8.69 | - | No | Press Fit | - | - | - | - | No | - | BOARD CONNECTOR | Backplane | - | - | - | HDR | Z-PACK | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 200 | - | 2 mm | unknown | - | - | - | - | 200(POS) | - | - | - | MALE | - | - | - | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 49.9(mm) | - | 13.45(mm) | - | - | - | ||
![]() 646917-1 TE Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TE CONNECTIVITY LTD | - | 646917-1 | - | - | - | - | - | - | - | - | Obsolete | - | - | 5.83 | - | - | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 646728-1 TE Connectivity | In Stock | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | TE CONNECTIVITY LTD | - | 646728-1 | 646728 | STRAIGHT | - | - | 8 | - | - | - | Obsolete | - | - | 5.84 | - | No | - | - | - | - | - | Yes | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 200 | - | 2 mm | unknown | - | - | - | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | - | RECEPTACLE | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 646243-8 TE Connectivity | In Stock | - | - | - | - | - | BOARD | - | - | GUIDE PIN | - | 4.896 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | - | TE CONNECTIVITY LTD | LIQUID CRYSTAL POLYMER (LCP) | 646243-8 | 646243 | RIGHT ANGLE | ONE | - | 4 | 125 °C | -65 °C | - | Obsolete | - | - | 5.83 | - | No | - | - | - | - | e0 | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | Z-PACK | 8536.69.40.40 | - | NO | NO | NO | NO | YES | GENERAL PURPOSE | - | 160 | - | 2.54 mm | compliant | UL, CSA | - | COMMERCIAL | 6 | - | MIXED | MULTIPLE MATING PARTS AVAILABLE | 0.535 inch | FEMALE | - | - | 0.936 inch | - | - | SQ PIN-SKT | 20 mΩ | 5000000000 Ω | 0.1 inch | RECEPTACLE | - | SOLDER | - | POLARIZED KEY | 600VAC V | 1.905 mm | 250 Cycles | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | .834 N | .1112 N | 0.1 inch | BLACK | - | - | - | 0.165 inch | - | - | FLASH inch | - | - | - | - | ||
![]() 646502-7 TE Connectivity | 89 |
| - | 5 Weeks | - | - | - | - | - | - | - | - | Straight | TE Connectivity / AMP | - | - | 1 | TE CONNECTIVITY LTD | - | 646502-7 | 646502 | - | - | - | - | - | - | - | Active | - | - | 1.65 | Details | Yes | - | Z-Pack | - | Z-Pack HM | - | - | - | - | Cover | - | - | - | - | - | - | Backplane Connectors | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | AMP | - | - | - | - | - | - | - | - | CONNECTOR ACCESSORY | - | - | - | - | - | - | - | - | - | - | Hard Metric Connectors | - | Accessories | - | Hard Metric Connectors | - | - | - | - | - | - | ||
![]() 646766-1 TE Connectivity | In Stock | - | - | - | - | - | BOARD | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | TE CONNECTIVITY LTD | - | 646766-1 | 646766 | RIGHT ANGLE | - | - | 5 | - | - | - | Obsolete | - | - | 8.84 | - | No | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 60 | - | 2 mm | unknown | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 646493-1 TE Connectivity | In Stock | - | - | 21 Weeks, 2 Days | Production (Last Updated: 5 days ago) | - | BOARD | Bronze | - | - | - | - | - | TE Connectivity / AMP | NOT SPECIFIED | NOT SPECIFIED | 200 | TE CONNECTIVITY LTD | - | 646493-1 | 646493 | RIGHT ANGLE | - | - | 8 | - | - | - | Active | - | - | 5.84 | Details | No | - | Z-Pack | - | Z-Pack HM | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | Female | ACTION PIN; Z-PACK, LOWER SHIELDED | 8536.69.40.40 | Backplane Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 88 | - | 2 mm | compliant | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | AMP | - | - | - | - | - | RECEPTACLE | Non-Compliant | PRESS FIT | - | - | - | - | - | - | - | - | - | - | - | Hard Metric Connectors | - | Ground Plates | - | Hard Metric Connectors | - | - | - | No | - | Not Applicable | ||
![]() 70233-119LF AMPHENOL FCI ASIA PTE LTD | In Stock | - | - | - | - | - | BOARD | - | - | LOCKING | - | 0.942 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | - | FCI | GLASS FILLED LIQUID CRYSTAL POLYMER | 70233-119LF | 70233 | STRAIGHT | ONE | - | 4 | 125 °C | -55 °C | LEAD FREE | Active | - | - | 5.61 | - | Yes | - | - | - | - | e3 | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | POLARIZED | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 48 | - | 2 mm | compliant | UL, CSA | - | COMMERCIAL | 4 | - | RECTANGULAR | - | 0.622 inch | MALE | 94V-0 | - | 0.669 inch | - | 1 A | SQ PIN-SKT | 10 mΩ | 1000000000 Ω | 0.079 inch | PLUG | - | PRESS FIT | - | POLARIZED HOUSING | 1400VAC V | 2.0066 mm | - | Tin (Sn) | RECTANGULAR | .3614 N | .14734 N | 0.079 inch | - | - | - | - | - | - | - | - | - | - | - | - |